- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Current Rating | Contact Finish | Voltage - Rated AC | Approval Agency | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Glow Wire Compliant | Length - Tab | Features | Height | Length | Width | Length - Overall | Tab Thickness | Width - Tab | Material Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 93 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 498.951607g | - | Copper | Nylon | - | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | Male | - | - | - | 11.17mm | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | - | - | - | Fully Insulated Heat Shrink | Standard | - | - | - | Butted Seam | - | 30.48mm | - | 1.200 30.48mm | 0.032 0.81mm | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() 0190030022 Molex | 22 |
| Datasheet | 9 Weeks | Tin | - | Free Hanging (In-Line) | Molded | - | Brass | - | Brass | Brass | Nylon | 600V | Reel | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | 105°C | -65°C | Pink | Female | - | - | Straight | 8.03mm | - | Electro-Tin | - | - | 18-22 AWG | Compliant | 18 AWG | 22 AWG | Tin | - | - | Low Halogen | 0.230 (5.84mm) | Fully Insulated | Standard | - | Non-compliant | - | - | - | 21.8mm | - | 0.860 21.84mm | 0.032 0.81mm | 0.187 4.75mm | - | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() DNG14-250FB-3K Panduit Corp | 3988 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Tape & Reel (TR) | 2006 | ReelSmart™ Supra-Grip™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | Blue | Female | 8536.90.40.00 | - | - | - | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | WIRE TERMINAL | - | 0.125 ~ 0.153 (3.18mm ~ 3.89mm) | Fully Insulated | Standard | 2.5 mm2 | - | - | Butted Seam | - | 23.622mm | - | 0.930 23.62mm | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DPF18-250FIB-M Panduit Corp | 1391 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 1.133981kg | Copper | Brass | Nylon | - | Bulk | 2001 | DiscoGrip™ | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | Red | Female | - | - | - | 8.9mm | - | - | - | - | 18-22 AWG | - | 18 AWG | 22 AWG | - | -18 AWG | - | - | 0.080 ~ 0.133 (2.03mm ~ 3.38mm) | Fully Insulated | Standard | - | - | - | - | - | 21.3mm | 8.89mm | 0.840 21.34mm | 0.032 0.81mm | 0.250 6.35mm | - | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 94812 3M | 882 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | - | - | 1.17934kg | - | Copper | Vinyl | - | Bulk | 2002 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Red | Male | - | - | Straight | - | - | Tin | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | 18 AWG | - | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | - | Butted Seam | - | 24.13mm | 6.35mm | 0.950 24.13mm | 0.032 0.81mm | 0.250 6.35mm | - | - | Unknown | RoHS Compliant | - | Contains Lead | ||
![]() 8288 Keystone Electronics | 22 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | Vinyl | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Blue | Male | 8536.90.40.00 | - | Straight | - | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | -14 AWG | WIRE TERMINAL | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 21.59mm | 4.75mm | 0.850 21.59mm | 0.020 0.51mm | 0.187 4.75mm | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
Tiny WHSL | 1022 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 1.678292kg | - | Brass | Nylon | - | Bulk | 2008 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | Female | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | - | - | 22.098mm | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | - | - | RoHS Compliant | - | - | ||
![]() 0196020011 Molex | 25 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | Female and Male | - | - | - | - | - | Tin | - | - | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | - | 0.139 (3.53mm) | Fully Insulated | Stacked | - | - | 0.310 7.87mm | - | - | - | - | 0.880 22.35mm | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() DNF14-187-M Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 1.111301kg | - | Brass | Nylon | - | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | Blue | Female | 8536.90.40.00 | - | - | 5.8mm | - | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | PUSH-ON TERMINAL | - | 0.162 (4.11mm) | Non-Mating End Insulated | Standard | - | - | - | Serrated Termination | - | 19.3mm | 5.84mm | 0.760 19.30mm | 0.032 0.81mm | 0.187 4.75mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() DNF18-206-C Panduit Corp | 64 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | Nylon | - | Bulk | 2007 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | Red | Female | - | - | - | - | - | Tin | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | - | - | 0.137 (3.48mm) | Non-Mating End Insulated | Standard | - | - | - | Serrated Termination | - | 19.304mm | 6.35mm | 0.760 19.30mm | 0.020 0.51mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | 317.514659g | - | Copper, ETP | Vinyl | - | Bulk | 2002 | Highland™ | - | Obsolete | 1 (Unlimited) | Crimp | - | - | - | - | Blue | Male | - | - | Straight | - | - | Tin | - | CSA, UL | 14-16 AWG | - | 16 AWG | 14 AWG | - | 14 AWG | - | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | - | Butted Seam | 114.3mm | 21.59mm | 139.7mm | 0.850 21.59mm | 0.020 0.51mm | 0.187 4.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() 7823 Keystone Electronics | 22 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole, Right Angle | - | 3 | - | - | - | Steel | Thermoplastic | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | INTERCONNECTION DEVICE | - | - | Black | Male | - | - | Right Angle | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | 0.307 7.80mm | 3 Tabs | - | 9.19mm | - | - | 0.032 0.81mm | 0.250 6.35mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1233 Keystone Electronics | 763 |
| Datasheet | 6 Weeks | - | Chassis | Board, Chassis | - | - | - | - | - | Tin | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw, Rivet, Stud | EAR99 | - | - | - | - | Male | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | Non-Insulated | Angled - 45° | - | - | - | - | - | - | - | - | 0.020 0.51mm | 0.110 2.79mm | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 22 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 2.449399g | - | Brass | - | - | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Yellow | Female | - | - | - | 9.52mm | - | - | - | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | - | - | 0.250 (6.35mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 31.242mm | - | 1.230 31.24mm | 0.050 1.27mm | 0.375 9.53mm | - | - | - | RoHS Compliant | - | - | ||
![]() DNF18-187-C Panduit Corp | 100 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | 122.46994g | - | Brass | Nylon | 300V | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | Red | Female | - | - | - | 5.8mm | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | - | - | 0.137 (3.48mm) | Non-Mating End Insulated | Standard | - | - | - | Serrated Termination | - | 19.3mm | 5.8mm | 0.760 19.30mm | 0.032 0.81mm | 0.187 4.75mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3240154 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Metal | - | Brass | - | - | Brass | - | - | Bulk | 2011 | CLIPLINE | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Female | - | - | - | - | - | Tin | - | - | 16-20 AWG | - | 20 AWG | 16 AWG | - | - | - | - | - | Non-Insulated | Standard | - | - | - | - | - | 15.5956mm | - | 0.614 15.60mm | 0.020 0.51mm | 0.187 4.75mm | - | - | - | RoHS Compliant | - | - | ||
![]() DV18-205B-MY Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | Red | Female | 8536.90.40.00 | - | - | 6.4mm | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | 0.150 (3.81mm) | Non-Mating End Insulated | Standard | - | - | - | Butted Seam | - | 19.05mm | - | 0.750 19.05mm | 0.032 0.81mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() DNFR18-206B-L Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | - | Brass | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | Red | Female | 8536.90.40.00 | - | - | 9.1mm | - | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | PUSH-ON TERMINAL | - | 0.130 (3.30mm) | Fully Insulated | Angled - 90°, Flag | 1 mm2 | - | - | - | - | 19.8mm | - | - | 0.020 0.51mm | 0.187 4.75mm 0.205 5.21mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1258 Keystone Electronics | 3156 |
| Datasheet | 6 Weeks | Tin | Chassis, Rivet | Board, Chassis | - | - | - | - | - | Brass | Thermoplastic | - | Bulk | 2012 | - | yes | Active | 1 (Unlimited) | Screw, Rivet, Stud | EAR99 | - | 145°C | -50°C | - | Male | 8536.90.40.00 | 500V | - | - | 15A | - | 500V | - | - | - | - | - | - | - | PCB TERMINAL | - | - | Non-Insulated | Angled - 45° | - | - | - | 2 Tabs | - | 7.92mm | - | - | 0.032 0.81mm | 0.250 6.35mm | 812.8μm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 31-945 EAO | 904 | - | Datasheet | 8 Weeks | - | Cable | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | 2009 | 31 | - | Active | Not Applicable | Crimp | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSH-ON TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - |