- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Contact Finish | Voltage - Rated AC | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Glow Wire Compliant | Length - Tab | Length | Length - Overall | Tab Thickness | Width - Tab | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 22 |
| - | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 1.27913kg | Brass | - | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Tin | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | - | 21.082mm | 0.830 21.08mm | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() 0190020016 Molex | 2795 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Electro-Tin | - | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | - | 0.800 20.32mm | 0.032 0.81mm | 0.110 2.79mm | ROHS3 Compliant | - | ||
![]() 0190020034 Molex | 1850 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | - | Electro-Tin | - | 14-16 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.140 (3.56mm) | Fully Insulated | Standard | 2 mm2 | - | - | - | 0.800 20.32mm | 0.020 0.51mm | 0.110 2.79mm | ROHS3 Compliant | - | ||
![]() 0190080027 Molex | 626 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line), Right Angle | - | Brass | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Female | 8536.90.40.00 | - | Electro-Tin | - | 14-16 AWG | - | - | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Angled - 90°, Flag | 2 mm2 | - | 0.312 7.92mm | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190020014 Molex | 13 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Tin | - | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | - | 0.800 20.32mm | 0.020 0.51mm | 0.110 2.79mm | ROHS3 Compliant | - | ||
![]() 0190130030 Molex | 30 |
| Datasheet | 7 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | Female and Male | - | - | Tin | - | 14-16 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.159 (4.04mm) | Fully Insulated | Stacked | - | - | - | - | 0.860 21.84mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190050015 Molex | 2426 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | Tin | - | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.268 (6.80mm) | Fully Insulated | Standard | - | - | - | - | 1.040 26.42mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190110039 Molex | 177 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Brass | PVC | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female and Male | 8536.90.40.00 | Straight | Tin | 600V | 10-12 AWG | Compliant | 10 AWG | 12 AWG | 12 AWG | PUSH-ON TERMINAL | 0.225 (5.72mm) | Non-Mating End Insulated | Stacked | - | Non-compliant | 0.310 7.87mm | - | 1.010 25.65mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | UL94 V-0 | ||
![]() 0197054003 Molex | 16241 |
| Datasheet | 4 Weeks | - | Through Hole | - | Brass | - | Tape & Reel (TR) | - | 19705 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | Male | 8536.90.40.00 | - | Tin | - | - | - | - | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | - | 0.470 11.94mm | - | 0.707 17.96mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190020021 Molex | 18864 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Electro-Tin | - | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | - | 0.800 20.32mm | 0.032 0.81mm | 0.205 5.21mm | ROHS3 Compliant | - | ||
![]() 0190110040 Molex | 3933 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female and Male | 8536.90.40.00 | - | Tin | - | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.225 (5.72mm) | Non-Mating End Insulated | Stacked | - | - | 0.310 7.87mm | - | 1.010 25.65mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190050014 Molex | 189 |
| Datasheet | 9 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | Tin | - | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.268 (6.80mm) | Fully Insulated | Standard | 5 mm2 | - | - | - | 1.040 26.42mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190020010 Molex | 4808 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Tin | - | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | - | 0.800 20.32mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | - | ||
![]() 0192760002 Molex | 50 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Bulk | - | InsulKrimp; Quixon 19276 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Tin | - | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.135 (3.43mm) | Fully Insulated | Standard | - | - | - | - | 0.860 21.84mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190070041 Molex | 5426 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line), Right Angle | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | - | Tin | - | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.260 (6.60mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190110037 Molex | 21 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Female and Male | 8536.90.40.00 | - | Tin | - | 14-16 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.140 (3.56mm) | Non-Mating End Insulated | Stacked | - | - | 0.310 7.87mm | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190030026 Molex | 3000 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Tin | - | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.135 (3.43mm) | Fully Insulated | Standard | - | - | - | - | 0.780 19.81mm | 0.020 0.51mm | 0.110 2.79mm | ROHS3 Compliant | - | ||
![]() 0190190028 Molex | 1924 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | - | 14-16 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.138 (3.51mm) | Non-Mating End Insulated | Standard | - | - | 0.250 6.35mm | - | 0.789 20.04mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | - | ||
![]() 0190060019 Molex | 13 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line), Right Angle | - | Brass | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | Tin | - | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.245 (6.22mm) | Fully Insulated | Angled - 90°, Flag | 5 mm2 | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | - | ||
![]() 0190020005 Molex | 5978 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Tin | - | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | - | 0.800 20.32mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | - |