- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Length - Tab | Features | Length - Overall | Tab Thickness | Width - Tab | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190020028 Molex | 10689 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | Tin | 14-16 AWG | PUSH-ON TERMINAL | 0.142 (3.61mm) | Fully Insulated | Standard | 2 mm2 | - | - | 0.800 20.32mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190080002 Molex | 39396 |
| Datasheet | 4 Weeks | Free Hanging (In-Line), Right Angle | Brass | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Electro-Tin | 18-22 AWG | PUSH-ON TERMINAL | - | Non-Insulated | Angled - 90°, Flag | - | 0.257 6.53mm | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0196001302 Molex | 34729 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Tin | 16-22 AWG | - | 0.170 (4.32mm) | Fully Insulated | Standard | - | - | - | 0.880 22.35mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190030106 Molex | 42184 |
| Datasheet | 2 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Tin | 24-26 AWG | PUSH-ON TERMINAL | 0.075 (1.91mm) | Fully Insulated | Standard | - | - | Serrated Termination | 0.860 21.84mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190130034 Molex | 6 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | Female and Male | - | Tin | 10-12 AWG | PUSH-ON TERMINAL | 0.277 (7.03mm) | Fully Insulated | Stacked | - | 0.310 7.87mm | - | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190180014 Molex | 1691 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | VibraKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Tin | 14-16 AWG | - | 0.085 ~ 0.145 (2.16mm ~ 3.68mm) | Non-Insulated | Standard | - | 0.310 7.87mm | Butted Seam | 0.802 20.37mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190030005 Molex | 4571 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | Electro-Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.135 (3.43mm) | Fully Insulated | Standard | - | - | - | 0.860 21.84mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190010007 Molex | 1813 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Male | 8536.90.40.00 | Zinc | 14-16 AWG | TAB TERMINAL | 0.140 (3.56mm) | Fully Insulated | Standard | 2 mm2 | - | - | 0.960 24.38mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190130031 Molex | 13 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Female and Male | 8536.90.40.00 | Tin | 14-16 AWG | PUSH-ON TERMINAL | 0.259 (6.58mm) | Fully Insulated | Stacked | - | 0.310 7.87mm | - | 0.940 23.88mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190020025 Molex | 4333 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | Tin | 14-16 AWG | - | 0.142 (3.61mm) | Fully Insulated | Standard | - | - | - | 0.890 22.61mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190070015 Molex | 27 |
| Datasheet | 2 Weeks | Free Hanging (In-Line), Right Angle | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | Tin | 18-22 AWG | - | 0.176 (4.47mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190080024 Molex | 319 |
| Datasheet | 4 Weeks | Free Hanging (In-Line), Right Angle | Brass | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Angled - 90°, Flag | - | 0.312 7.92mm | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190230005 Molex | 1988 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | Zinc | 18-22 AWG | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | 0.300 7.62mm | - | 0.921 23.39mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190230010 Molex | 26 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Male | - | Zinc | 14-16 AWG | - | 0.175 (4.45mm) | Non-Mating End Insulated | Standard | - | 0.240 6.10mm | - | 0.921 23.39mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190030038 Molex | 96108 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Pink | Female | - | Electro-Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.135 (3.43mm) | Fully Insulated | Standard | - | - | Serrated Termination | 0.780 19.81mm | 0.032 0.81mm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() 0190040005 Molex | 72759 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Male | - | Zinc | 14-16 AWG | - | 0.170 (4.32mm) | Fully Insulated | Standard | - | - | - | 0.970 24.64mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190070035 Molex | 62317 |
| Datasheet | 4 Weeks | Free Hanging (In-Line), Right Angle | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | Tin | 14-16 AWG | - | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190010001 Molex | 4826 |
| - | 9 Weeks | Free Hanging (In-Line) | Brass | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Male | 8536.90.40.00 | Zinc | 18-22 AWG | TAB TERMINAL | 0.140 (3.56mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | 0.960 24.38mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190030097 Molex | 7948 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Salmon | Female | 8536.90.40.00 | Electro-Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.135 (3.43mm) | Fully Insulated | Standard | - | - | Serrated Termination | 0.780 19.81mm | 0.020 0.51mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190010002 Molex | 26 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Male | 8536.90.40.00 | Zinc | 18-22 AWG | TAB TERMINAL | 0.140 (3.56mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | 0.960 24.38mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant |