- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Depth | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Plating - Body | Wire Cross Section | Mating Tab Width | Length - Tab | Features | Length | Plating Thickness | Length - Overall | Tab Thickness | Width - Tab | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190030061 Molex | 6 |
| Datasheet | 5 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Aqua | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | - | 0.260 (6.60mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | 0.860 21.84mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
![]() 0196001308 Molex | 22 |
| Datasheet | 9 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Yellow | Female | 8536.90.40.00 | - | Tin | 16-22 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.170 (4.32mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | 0.880 22.35mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.614789kg | - | Brass | - | Bulk | 2002 | Scotchlok™ | - | Obsolete | 1 (Unlimited) | Crimp | - | - | - | Blue | Female and Male | - | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | -14 AWG | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Stacked | - | - | - | - | Butted Seam | 22.098mm | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | Non-RoHS Compliant | - | ||
![]() 0190220009 Molex | 6 |
| Datasheet | 4 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Male | 8536.90.40.00 | - | Zinc | 18-22 AWG | - | - | - | - | - | TAB TERMINAL | - | Non-Insulated | Standard | - | 0.8 mm2 | - | 0.245 6.22mm | - | - | - | 0.630 16.00mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
![]() 0190080013 Molex | 12807 |
| Datasheet | 3 Weeks | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | Brass | - | Reel | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | Electro-Tin | 18-22 AWG | - | - | - | - | - | - | - | Non-Insulated | Angled - 90°, Flag | - | - | - | 0.312 7.92mm | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0190030053 Molex | 4045 |
| Datasheet | 9 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.260 (6.60mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | 0.860 21.84mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
![]() 0190030060 Molex | 17 |
| Datasheet | 9 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Reel | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Aqua | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | - | 0.260 (6.60mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | 0.860 21.84mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
![]() 0190040012 Molex | 9181 |
| Datasheet | 5 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Male | - | - | Zinc | 10-12 AWG | - | - | - | - | - | - | 0.275 (6.99mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | 1.120 28.45mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0190030010 Molex | 2753 |
| Datasheet | 5 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Salmon | Female | - | - | Electro-Tin | 18-22 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.230 (5.84mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | 0.940 23.88mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0190080031 Molex | 19063 |
| Datasheet | 4 Weeks | - | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | Brass | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Angled - 90°, Flag | - | - | - | 0.312 7.92mm | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0190020001 Molex | 4000 |
| Datasheet | 3 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Red | Female | 8536.90.40.00 | - | Tin | 18-22 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | - | 0.8 mm2 | - | - | - | - | - | 0.890 22.61mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0190020024 Molex | 15380 |
| Datasheet | 4 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | - | Tin | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.142 (3.61mm) | Fully Insulated | Standard | - | 2 mm2 | - | - | - | - | - | 0.890 22.61mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 66169-2 TE Connectivity Aerospace, Defense and Marine | 51043 |
| - | 19 Weeks | - | Gold | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | 1997 | - | yes | Active | Not Applicable | Crimp | EAR99 | - | - | - | Male | 8536.90.40.00 | - | - | 18-22 AWG | Compliant | 22 AWG | 18 AWG | 18 AWG | - | TAB TERMINAL | 1.8796 mm | Non-Insulated | Standard | - | 0.9 mm2 | 1.93mm | - | - | - | 30μm | - | 0.016 0.41mm | 0.076 1.93mm | - | RoHS Compliant | Not Applicable | ||
![]() 0190020071 Molex | 197 |
| - | 9 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | Nylon | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | Tin | 18-22 AWG | - | 10 AWG | 22 AWG | - | - | - | 0.120 (3.05mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | 0.890 22.61mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.180 (4.57mm) | Insulated | Standard | - | - | - | - | Butted Seam | 18.542mm | - | 0.730 18.54mm | 0.020 0.51mm | 0.110 2.79mm | - | RoHS Compliant | - | ||
![]() 1544107-1 TE Connectivity | In Stock |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Free Hanging | - | 315 | - | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | Active | - | Crimp | - | 125°C | -40°C | - | Female | - | 9.3mm | - | - | Compliant | 12 AWG | 10 AWG | 12 AWG | No | - | 4.3942 mm | Non-Insulated | - | Tin | - | 8.001mm | 10.9982mm | - | 36.3982mm | - | - | 812.8μm | 8.001mm | No | RoHS Compliant | Not Applicable | ||
![]() 0357253810 Molex | In Stock | - | Datasheet | 10 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Reel | - | 35725 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | Tin | 20-22 AWG | - | 22 AWG | 20 AWG | - | - | - | 0.197 (5.00mm) | Non-Insulated | Standard | - | - | - | 0.307 7.80mm | - | 19.6088mm | - | 0.772 19.61mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0354279800 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Reel | - | 35427 | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | 16-18 AWG | - | - | - | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | - | - | 0.315 8.00mm | - | - | - | 0.768 19.50mm | 0.032 0.81mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 1568 |
| - | 3 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | 816.466266mg | - | - | - | Bulk | - | - | - | Active | Not Applicable | Crimp | - | - | - | - | Male | - | - | - | 14-16 AWG | - | 14 AWG | 16 AWG | - | - | - | - | Non-Insulated | Standard | - | - | - | - | Butted Seam, High Temperature | 18.542mm | - | 0.730 18.54mm | 0.032 0.81mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() 1544504-2 TE Connectivity | 40 |
| Datasheet | 7 Weeks | - | Tin | Free Hanging | - | - | Brass | - | Brass | Brass | - | Tape & Reel (TR) | 2005 | - | - | Active | - | Receptacle | - | - | - | - | Female | - | 6.1mm | - | - | Compliant | 17 AWG | 13 AWG | 17 AWG | - | - | 4.3942 mm | Non-Insulated | - | Tin | - | - | 8.001mm | - | 20.4978mm | - | - | 812.8μm | 6.35mm | No | RoHS Compliant | Not Applicable |