- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Length - Tab | Features | Length | Length - Overall | Tab Thickness | Width - Tab | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190030042 Molex | 30258 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Tin | 14-16 AWG | - | - | - | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | Serrated Termination | - | 0.860 21.84mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190110035 Molex | 6808 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female and Male | - | - | Tin | 18-22 AWG | - | - | - | - | 0.110 (2.79mm) | Non-Mating End Insulated | Stacked | 0.310 7.87mm | - | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190250002 Molex | 1107 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | - | Tin | 18-22 AWG | - | - | - | TAB TERMINAL | 0.138 (3.51mm) | Non-Mating End Insulated | Standard | 0.240 6.10mm | - | - | 0.820 20.83mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190060017 Molex | 5202 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | - | 14-16 AWG | - | - | - | - | 0.170 (4.32mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190250006 Molex | 6 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | Male | - | - | Zinc | 10-12 AWG | - | - | - | TAB TERMINAL | 0.225 (5.72mm) | Non-Mating End Insulated | Standard | 0.300 7.62mm | - | - | 1.180 29.98mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190220010 Molex | 6 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | Male | - | - | Zinc | 18-22 AWG | - | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | - | - | 0.722 18.34mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0350729712 Molex | In Stock | - | Datasheet | 7 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Brass | Brass | Reel | MP-Lock | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Straight | Tin | 18-22 AWG | 22 AWG | 18 AWG | 18 AWG | - | 0.059 ~ 0.122 (1.50mm ~ 3.10mm) | Non-Insulated | Standard | 0.256 6.50mm | - | 22.8092mm | 0.898 22.80mm | 0.039 0.99mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190170043 Molex | 1978 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | PUSH-ON TERMINAL | 0.140 (3.56mm) | Non-Mating End Insulated | Standard | 0.250 6.35mm | - | - | 0.789 20.04mm | 0.020 0.51mm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() 0190170003 Molex | 22 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Brass | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | Straight | Electro-Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.130 (3.30mm) | Non-Mating End Insulated | Standard | 0.250 6.35mm | - | 20.0406mm | 0.789 20.04mm | 0.020 0.51mm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() 0190190075 Molex | 6 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Reel | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | - | Electro-Tin | 18-22 AWG | - | - | - | PUSH-ON TERMINAL | 0.115 (2.92mm) | Non-Mating End Insulated | Standard | 0.250 6.35mm | - | - | 0.789 20.04mm | 0.032 0.81mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190020039 Molex | 6 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Reel | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.140 (3.56mm) | Fully Insulated | Standard | - | - | - | 0.800 20.32mm | 0.032 0.81mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190020036 Molex | 22 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Reel | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | PUSH-ON TERMINAL | 0.140 (3.56mm) | Fully Insulated | Standard | - | - | - | 0.800 20.32mm | 0.020 0.51mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190030137 Molex | 5120 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Reel | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | - | 0.780 19.81mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190030138 Molex | 3578 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | Electro-Tin | 24-26 AWG | - | - | - | PUSH-ON TERMINAL | 0.075 (1.91mm) | Fully Insulated | Standard | - | - | - | 0.780 19.81mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190190064 Molex | 6 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.138 (3.51mm) | Non-Mating End Insulated | Standard | 0.250 6.35mm | - | - | 0.789 20.04mm | 0.020 0.51mm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() 0190080022 Molex | 6 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | Non-Insulated | Angled - 90°, Flag | 0.257 6.53mm | - | - | - | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190070034 Molex | 6 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Reel | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Tin | 14-16 AWG | - | - | - | - | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190190026 Molex | 6 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.138 (3.51mm) | Non-Mating End Insulated | Standard | 0.250 6.35mm | - | - | 0.789 20.04mm | 0.032 0.81mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190070079 Molex | 10400 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Tin | 14-16 AWG | - | - | - | PUSH-ON TERMINAL | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190180022 Molex | 22 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | VibraKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | Tin | 12-14 AWG | - | - | - | PUSH-ON TERMINAL | 0.100 ~ 0.175 (2.54mm ~ 4.45mm) | Non-Insulated | Standard | 0.250 6.35mm | Butted Seam | - | 0.692 17.58mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant |