- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Reach Compliance Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Length - Tab | Features | Length - Overall | Tab Thickness | Width - Tab | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190030003 Molex | 2507 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | - | Tin | 18-22 AWG | - | 0.135 (3.43mm) | Fully Insulated | Standard | - | - | - | 0.860 21.84mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190170032 Molex | 26 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | 0.140 (3.56mm) | Non-Mating End Insulated | Standard | - | 0.250 6.35mm | - | 0.789 20.04mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190070073 Molex | 1088 |
| Datasheet | 4 Weeks | Free Hanging (In-Line), Right Angle | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Tin | 14-16 AWG | - | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190070021 Molex | 46160 |
| Datasheet | 4 Weeks | Free Hanging (In-Line), Right Angle | Brass | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | - | Tin | 14-16 AWG | WIRE TERMINAL | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | 2 mm2 | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0192760008 Molex | 1472 |
| Datasheet | 9 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp; Quixon 19276 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | Tin | 10-12 AWG | PUSH-ON TERMINAL | 0.235 (5.97mm) | Fully Insulated | Standard | - | - | - | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190030020 Molex | 5954 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Pink | Female | 8536.90.40.00 | - | Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.135 (3.43mm) | Fully Insulated | Standard | - | - | Serrated Termination | 0.780 19.81mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190030067 Molex | 5682 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | - | Tin | 24-26 AWG | - | 0.075 (1.91mm) | Fully Insulated | Standard | - | - | Serrated Termination | 0.780 19.81mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190020017 Molex | 7639 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | unknown | Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | - | - | - | 0.800 20.32mm | 0.032 0.81mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190010011 Molex | 17 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Male | 8536.90.40.00 | - | Zinc | 10-12 AWG | TAB TERMINAL | 0.230 (5.84mm) | Fully Insulated | Standard | 5 mm2 | - | - | 1.080 27.43mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190170037 Molex | 29296 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Electro-Tin | 14-16 AWG | - | 0.140 (3.56mm) | Non-Mating End Insulated | Standard | - | 0.310 7.87mm | - | 0.865 21.97mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190160040 Molex | 2067 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Standard | - | 0.250 6.35mm | - | 0.580 14.73mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190160003 Molex | 5406 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Brass | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | Tin | 18-22 AWG | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | 0.250 6.35mm | - | 0.570 14.48mm | 0.032 0.81mm | 0.110 2.79mm | ROHS3 Compliant | ||
![]() 0190060009 Molex | 6 |
| Datasheet | 5 Weeks | Free Hanging (In-Line), Right Angle | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | - | - | 18-22 AWG | - | 0.150 (3.81mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190060020 Molex | 636 |
| Datasheet | 4 Weeks | Free Hanging (In-Line), Right Angle | Brass | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | Tin | 10-12 AWG | PUSH-ON TERMINAL | 0.245 (6.22mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190020022 Molex | 6 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Electro-Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | 0.8 mm2 | - | - | 0.800 20.32mm | 0.032 0.81mm | 0.205 5.21mm | ROHS3 Compliant | ||
![]() 0190190009 Molex | 6139 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | - | Electro-Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.115 (2.92mm) | Non-Mating End Insulated | Standard | - | 0.250 6.35mm | - | 0.789 20.04mm | 0.032 0.81mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190090001 Molex | 3795 |
| Datasheet | 3 Weeks | Free Hanging (In-Line), Right Angle | Brass | Bulk | VibraKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | Tin | 18-22 AWG | - | 0.135 (3.43mm) | Non-Insulated | Angled - 90°, Flag | - | 0.305 7.75mm | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190030052 Molex | 1262 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female | - | - | Tin | 14-16 AWG | PUSH-ON TERMINAL | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | - | 0.780 19.81mm | 0.020 0.51mm | 0.187 4.75mm | ROHS3 Compliant | ||
![]() 0190070028 Molex | 801 |
| Datasheet | 4 Weeks | Free Hanging (In-Line), Right Angle | Brass | Tape & Reel (TR) | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | - | Tin | 14-16 AWG | WIRE TERMINAL | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | 2 mm2 | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190070008 Molex | 5393 |
| Datasheet | 5 Weeks | Free Hanging (In-Line), Right Angle | Brass | Tape & Reel (TR) | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | Tin | 18-22 AWG | WIRE TERMINAL | 0.176 (4.47mm) | Fully Insulated | Angled - 90°, Flag | 0.8 mm2 | - | - | - | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant |