- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Plating - Body | Wire Cross Section | Length - Tab | Features | Length | Width | Length - Overall | Tab Thickness | Width - Tab | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190060015 Molex | 4147 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | Brass | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | Female | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.170 (4.32mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | - | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
![]() 0190080020 Molex | 2122 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | - | Brass | - | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Female | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Angled - 90°, Flag | - | - | 0.257 6.53mm | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
![]() ED10-250M-Q Panduit Corp | 4119 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | - | Male | - | - | - | - | Nickel | 10-12 AWG | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | - | Brazed Seam | - | - | 0.720 18.29mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() EDNF10250FIMB-Q Panduit Corp | 1221 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Yellow | Male | - | - | - | - | Nickel | 10-12 AWG | - | - | - | - | - | TAB TERMINAL | 0.220 (5.59mm) | Fully Insulated | Standard | - | - | - | - | - | - | 0.960 24.38mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0945120101 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | 94512 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Female | - | - | - | - | Tin | 18-24 AWG | - | - | - | - | - | - | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0940303911 Molex | In Stock | - | Datasheet | 21 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | 94030 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Female | 8536.90.40.00 | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.106 ~ 0.169 (2.69mm ~ 4.29mm) | Non-Insulated | Standard | - | 2.5 mm2 | 0.303 7.70mm | - | - | - | 0.756 19.20mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2224 |
| Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue | Female | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | Butted Seam | - | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
Tiny WHSL | 7 |
| Datasheet | - | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Yellow | Female | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | - | 0.250 (6.35mm) | Fully Insulated | Standard | - | - | - | - | - | - | 0.990 25.15mm | 0.032 0.81mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() 0350689842 Molex | 6 |
| Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Reel | - | MP-Lock | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Female | - | - | - | - | Tin | 16-20 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.075 ~ 0.134 (1.91mm ~ 3.40mm) | Non-Insulated | Standard | - | - | 0.197 5.00mm | - | - | - | 0.756 19.20mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | - | ||
![]() 0192740006 Molex | 25 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp; Quixon 19274 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Blue | Female | 8536.90.40.00 | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | PUSH-ON TERMINAL | 0.140 (3.56mm) | Non-Mating End Insulated | Standard | - | - | 0.310 7.87mm | - | - | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0350729702 Molex | 22 |
| Datasheet | 13 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Tape & Reel (TR) | - | MP-Lock | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 105°C | -40°C | - | Female | 8536.90.40.00 | Straight | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | 18 AWG | PUSH-ON TERMINAL | 0.059 ~ 0.122 (1.50mm ~ 3.10mm) | Non-Insulated | Standard | - | 0.8 mm2 | 0.256 6.50mm | - | 22.8092mm | - | 0.898 22.80mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 0190030008 Molex | 47459 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Salmon | Female | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | - | - | - | 0.230 (5.84mm) | Fully Insulated | Standard | - | - | - | - | - | - | 0.940 23.88mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() DR18-206-M Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | - | Brass | Brass | - | Bulk | 2006 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | - | - | - | - | - | Female | - | - | 13.7mm | - | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | Tin | - | - | - | Non-Insulated | Angled - 90°, Flag | - | - | - | Serrated Termination | 13.5mm | - | - | 0.020 0.51mm | 0.187 4.75mm 0.205 5.21mm | No | ROHS3 Compliant | - | ||
![]() P1015-64 Littelfuse Inc. | 34 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | 2016 | - | - | Active | - | Crimp | - | - | - | - | - | Female | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | Non-Mating End Insulated | Standard | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | ROHS3 Compliant | - | ||
![]() 1544113-2 TE Connectivity | In Stock | - | Datasheet | - | Tin | Free Hanging | - | - | Brass | - | Brass | Brass | - | Tape & Reel (TR) | - | - | - | - | - | Crimp | - | - | - | - | - | Female | - | - | - | - | - | - | Compliant | 22 AWG | 17 AWG | - | - | - | 2.794 mm | Non-Insulated | - | Tin | - | 7.5438mm | - | - | - | - | 812.8μm | 6.35mm | No | RoHS Compliant | Not Applicable | ||
![]() DNF14-250FIM-C Panduit Corp | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | 131.541787g | - | Brass | Nylon | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | Blue | Male | - | Straight | - | unknown | Nickel | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | 0.158 (4.01mm) | Fully Insulated | Standard | - | - | - | Serrated Termination | 22.86mm | 10.7mm | 0.900 22.86mm | 0.032 0.81mm | 0.250 6.35mm | - | Non-RoHS Compliant | - | ||
![]() QC104/J Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 2-1393310-5 TE Connectivity AMP Connectors | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Phosphor Bronze | - | Reel | 2008 | Fastin-Faston | yes | Obsolete | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Female | 8536.90.40.00 | - | - | unknown | Tin | 16-20 AWG | - | 20 AWG | 16 AWG | - | - | WIRE TERMINAL | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | 1.4 mm2 | - | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | - | RoHS Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | - | 830.074037g | Copper | Copper, ETP | Nylon | Bulk | 2002 | Highland™ | - | Obsolete | 1 (Unlimited) | Crimp | - | - | - | - | Blue | Male | - | - | 11.17mm | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | Tin | - | - | 0.170 (4.32mm) | Fully Insulated | Standard | - | - | - | Butted Seam | 24.13mm | - | 0.950 24.13mm | 0.032 0.81mm | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() 10673 Master Appliance Co | In Stock | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Bulk | - | Proseal™ | - | Active | - | Crimp | - | - | - | - | Blue | Male | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | Fully Insulated Heat Shrink | Standard | - | - | - | - | - | - | - | - | 0.250 6.35mm | - | Non-RoHS Compliant | - |