- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Wire Gauge | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Mating Tab Width | Insulated Wire Support | Length - Tab | Features | Length | Length - Overall | Tab Thickness | Width - Tab | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4-1377174-9 TE Connectivity | In Stock | - | - | - | Tin | - | - | Brass | Brass | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | Tin | - | - | - | 10 AWG | - | 5 mm | Non-Insulated | - | 6.35mm | No | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ED18-188-L Panduit Corp | 2761 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Female | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | - | Serrated Termination | - | 0.580 14.73mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() ED18-188-Q Panduit Corp | 2966 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Female | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | - | Serrated Termination | - | 0.580 14.73mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() ED18-250MB-L Panduit Corp | 5422 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Male | - | - | - | Nickel | 18-22 AWG | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | - | - | - | 0.690 17.53mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() ED14-250MB-L Panduit Corp | 3771 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Male | - | - | - | Nickel | 14-16 AWG | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | - | - | - | 0.690 17.53mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() EDV18-250M-Q Panduit Corp | 221 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Red | Male | - | - | - | Nickel | 18-22 AWG | - | - | - | - | - | - | - | 0.154 (3.91mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 0.980 24.89mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() EDV14-250P-Q Panduit Corp | 875 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Blue | Female and Male | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | - | 0.160 (4.06mm) | Non-Mating End Insulated | Stacked | - | - | - | - | - | 0.880 22.35mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() EDV14-188B-L Panduit Corp | 2202 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Blue | Female | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | - | 0.136 (3.45mm) | Non-Mating End Insulated | Standard | - | - | - | Butted Seam | - | 0.790 20.07mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() EDV14-250B-Q Panduit Corp | 307 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Blue | Female | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | - | 0.170 (4.32mm) | Non-Mating End Insulated | Standard | - | - | - | Serrated Termination | - | 0.810 20.57mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190250008 Molex | 2717 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Male | - | - | - | Zinc | 14-16 AWG | - | - | - | - | - | - | - | 0.165 (4.19mm) | Non-Mating End Insulated | Standard | - | - | 0.240 6.10mm | - | - | 0.820 20.83mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() EDNF14-188FIB-Q Panduit Corp | 32 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Blue | Female | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | - | - | - | 0.780 19.81mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() EDNF14-250FIB-Q Panduit Corp | 1732 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Blue | Female | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | - | 0.160 (4.06mm) | Fully Insulated | Standard | - | - | - | - | - | 0.840 21.34mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0945120100 Molex | In Stock | - | Datasheet | 18 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | 94512 | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | 18-24 AWG | - | - | - | - | - | - | PUSH-ON TERMINAL | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0191640012 Molex | 82 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | - | 0.235 (5.97mm) | Non-Mating End Heat Shrink | Standard | - | - | - | - | - | 1.380 35.05mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0940304021 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Reel | 94030 | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | Tin | 18-24 AWG | - | - | - | - | - | - | PUSH-ON TERMINAL | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.248 6.30mm | - | - | 0.594 15.09mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0940304020 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Reel | 94030 | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | 18-24 AWG | - | - | - | - | - | - | PUSH-ON TERMINAL | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.248 6.30mm | - | - | 0.594 15.09mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0945361100 Molex | In Stock | - | Datasheet | 22 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | Brass | Reel | 94536 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | 5.8mm | - | 16-24 AWG | - | - | 24 AWG | 16 AWG | Tin | - | PUSH-ON TERMINAL | 0.079 ~ 0.142 (2.00mm ~ 3.61mm) | Non-Insulated | Angled - 90°, Flag | - | - | 0.252 6.40mm | - | 12mm | - | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0350979712 Molex | In Stock | - | Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Brass | Reel | MP-Lock | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | Tin | 20-26 AWG | - | - | - | - | - | - | PUSH-ON TERMINAL | - | Non-Insulated | Standard | - | - | 0.236 6.00mm | - | - | 0.677 17.20mm | 0.020 0.51mm | 0.110 2.79mm | - | ROHS3 Compliant | ||
![]() 0350689822 Molex | In Stock | - | Datasheet | 13 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Brass | Tape & Reel (TR) | MP-Lock | yes | Active | 1 (Unlimited) | Crimp | - | 105°C | -40°C | - | Female | - | Straight | - | - | 16-20 AWG | - | - | 20 AWG | 16 AWG | - | 16 AWG | PUSH-ON TERMINAL | 0.075 ~ 0.134 (1.91mm ~ 3.40mm) | Non-Insulated | Standard | - | - | 0.264 6.70mm | - | 19.2024mm | 0.756 19.20mm | 0.032 0.81mm | 0.187 4.75mm | No | ROHS3 Compliant | ||
![]() 0357182110 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | Brass | Tape & Reel (TR) | Safelock | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | Tin | 16-20 AWG | - | - | - | - | - | - | - | - | Non-Insulated | Angled - 90°, Flag | - | - | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant |