- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Body Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Glow Wire Compliant | Length - Tab | Features | Length | Length - Overall | Tab Thickness | Width - Tab | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190230087 Molex | 25 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Male | - | - | - | - | Zinc | 18-22 AWG | - | - | - | - | - | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | 0.300 7.62mm | - | - | 0.921 23.39mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Copper, ETP | - | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Male | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | - | Butted Seam | - | 0.730 18.54mm | 0.032 0.81mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | 45 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | 2009 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | Yellow | Female | - | - | - | - | Tin | 10-12 AWG | - | - | - | - | - | - | 0.250 (6.35mm) | Fully Insulated | Standard | - | - | - | - | - | 0.940 23.88mm | 0.032 0.81mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | 2954 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | 2009 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 0.770 19.56mm | 0.020 0.51mm | 0.187 4.75mm | - | RoHS Compliant | ||
![]() 0350729902 Molex | 25 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Reel | - | MP-Lock | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | Tin | 10-14 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.118 ~ 0.201 (3.00mm ~ 5.10mm) | Non-Insulated | Standard | - | - | 0.256 6.50mm | - | - | 0.898 22.80mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0197134006 Molex | 25 |
| Datasheet | 5 Weeks | - | - | Through Hole, Right Angle | - | - | Brass | - | Bulk | - | 19713 | - | Active | 1 (Unlimited) | Solder | - | - | - | - | Male | - | - | - | - | Tin-Lead | - | - | - | - | - | - | - | - | Non-Insulated | Angled - 90° | - | - | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0192750004 Molex | 36 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Reel | - | Avikrimp; Quixon 19275 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | Straight | - | unknown | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | PUSH-ON TERMINAL | - | 0.138 (3.51mm) | Non-Mating End Insulated | Standard | - | - | - | - | 22.098mm | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190190021 Molex | 25 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Reel | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | - | - | - | 0.115 (2.92mm) | Non-Mating End Insulated | Standard | - | - | 0.250 6.35mm | - | - | 0.789 20.04mm | 0.020 0.51mm | 0.205 5.21mm | - | ROHS3 Compliant | ||
![]() 0192750003 Molex | 25 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | - | Avikrimp; Quixon 19275 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Red | Female | 8536.90.40.00 | - | - | - | Tin | 18-22 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.115 (2.92mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190070081 Molex | 25 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | Brass | - | Reel | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Blue | Female | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | 0.200 (5.08mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0190070072 Molex | 41 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | Brass | - | Reel | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Red | Female | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | 0.176 (4.47mm) | Fully Insulated | Angled - 90°, Flag | - | - | - | - | - | - | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0192750006 Molex | 32 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | - | Avikrimp; Quixon 19275 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Blue | Female | 8536.90.40.00 | - | - | - | Tin | 14-16 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.138 (3.51mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 0.870 22.10mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0192760009 Molex | 12 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Tape & Reel (TR) | - | InsulKrimp; Quixon 19276 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Yellow | Female | 8536.90.40.00 | - | - | - | Tin | 10-12 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.235 (5.97mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | 1.030 26.16mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0357180810 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | 250V | Reel | - | 35718 | yes | Active | 1 (Unlimited) | Crimp | - | 105°C | -40°C | - | Female | - | Straight | - | - | Tin | 16-20 AWG | Compliant | 16 AWG | 20 AWG | - | PUSH-ON TERMINAL | Low Halogen | 0.102 ~ 0.138 (2.59mm ~ 3.51mm) | Non-Insulated | Standard | - | Non-compliant | 0.248 6.30mm | - | - | 0.591 15.00mm | 0.039 0.99mm | 0.187 4.75mm | No SVHC | ROHS3 Compliant | ||
![]() 0940304541 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Reel | - | 94030 | yes | Not For New Designs | 1 (Unlimited) | Crimp | EAR99 | 80°C | -40°C | - | Female | 8536.90.40.00 | Straight | 5.8mm | unknown | - | 10-24 AWG | - | 24 AWG | 10 AWG | 10 AWG | PUSH-ON TERMINAL | - | 0.110 ~ 0.169 (2.79mm ~ 4.29mm) | Non-Insulated | Standard | 2.5 mm2 | - | 0.248 6.30mm | - | 15.0876mm | 0.594 15.09mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0940304031 Molex | In Stock | - | Datasheet | 20 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | - | Reel | - | 94030 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | Straight | - | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | PUSH-ON TERMINAL | - | 0.106 ~ 0.169 (2.69mm ~ 4.29mm) | Non-Insulated | Standard | 2.5 mm2 | - | 0.248 6.30mm | - | 15.0876mm | 0.594 15.09mm | 0.032 0.81mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0940304200 Molex | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | Brass | Brass | Brass | - | Reel | - | 94030 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | Straight | 3.8mm | - | - | 20-24 AWG | - | 24 AWG | 20 AWG | 20 AWG | - | - | 0.047 ~ 0.083 (1.19mm ~ 2.11mm) | Non-Insulated | Standard | - | - | 0.244 6.20mm | - | 13.3858mm | 0.527 13.39mm | 0.032 0.81mm | 0.110 2.79mm | - | ROHS3 Compliant | ||
![]() 0190160110 Molex | 25 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | - | Non-Insulated | Standard | - | - | 0.250 6.35mm | Butted Seam | - | 0.573 14.55mm | 0.020 0.51mm | 0.205 5.21mm | - | ROHS3 Compliant | ||
![]() 0579909710 Molex | In Stock | - | Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | Brass | - | Reel | - | MP-Lock | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Female | - | - | - | - | Tin | 20-26 AWG | - | - | - | - | - | - | 0.142 (3.61mm) | Non-Insulated | Standard | - | - | 0.248 6.30mm | - | - | 0.677 17.20mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0945120111 Molex | In Stock | - | Datasheet | 13 Weeks | - | - | Free Hanging (In-Line) | - | - | Steel | - | Reel | - | 94512 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Female | 8536.90.40.00 | - | - | - | Nickel | 18-24 AWG | - | - | - | - | PUSH-ON TERMINAL | - | 0.079 ~ 0.130 (2.00mm ~ 3.30mm) | Non-Insulated | Standard | - | - | 0.303 7.70mm | - | - | 0.839 21.30mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant |