- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Length - Tab | Features | Length - Overall | Tab Thickness | Width - Tab | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190220118 Molex | 1119 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | Male | - | Zinc | 10-12 AWG | - | - | Non-Insulated | Standard | 0.307 7.80mm | - | 0.765 19.43mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0192770001 Molex | 25 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Brass | Reel | Avikrimp; Quixon 19277 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.120 (3.05mm) | Fully Insulated | Standard | - | - | 0.890 22.61mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0190040030 Molex | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | Brass | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Male | - | Zinc | 10-12 AWG | - | 0.275 (6.99mm) | Fully Insulated | Standard | - | - | 1.120 28.45mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 31101 Littelfuse Inc. | In Stock | - | - | 15 Weeks | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 0191640018 Molex | 9362 |
| - | 9 Weeks | Free Hanging (In-Line) | Brass | Tape & Reel (TR) | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | Tin | 18-22 AWG | PUSH-ON TERMINAL | 0.170 (4.32mm) | Fully Insulated Heat Shrink | Standard | - | - | 1.500 38.10mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0191640076 Molex | 26744 |
| - | 3 Weeks | Free Hanging (In-Line) | Brass | Bulk | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Tin | 10-12 AWG | - | 0.373 (9.47mm) | Fully Insulated Heat Shrink | Standard | - | - | 1.520 38.61mm | 0.032 0.81mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 638363222002 Würth Elektronik | 211 |
| - | 12 Weeks | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 2 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638307222002 Würth Elektronik | 88 | - | - | 21 Weeks | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 2 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638263222003 Würth Elektronik | 196 |
| - | 12 Weeks | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 3 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638307122002 Würth Elektronik | 64 | - | - | 12 Weeks | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 2 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638263122003 Würth Elektronik | 250 |
| - | 12 Weeks | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 3 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638263222004 Würth Elektronik | 85 | - | - | 12 Weeks | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 4 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638363122003 Würth Elektronik | 125 | - | - | 12 Weeks | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 3 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638363222007 Würth Elektronik | 89 | - | - | 21 Weeks | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 7 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638263122006 Würth Elektronik | 58 | - | - | 12 Weeks | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 6 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638207122005 Würth Elektronik | 76 | - | - | 12 Weeks | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 5 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638263222007 Würth Elektronik | 77 | - | - | 21 Weeks | Through Hole | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 7 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
Tiny WHSL | 33 |
| - | 3 Weeks | Free Hanging (In-Line) | Brass | Bulk | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Tin | 10-12 AWG | - | - | Fully Insulated Heat Shrink | Standard | - | Butted Seam | 1.200 30.48mm | 0.032 0.81mm | 0.250 6.35mm | RoHS Compliant | ||
![]() 638207122008 Würth Elektronik | 81 | - | - | 12 Weeks | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 8 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant | ||
![]() 638363122007 Würth Elektronik | 83 | - | - | 12 Weeks | Through Hole, Right Angle | Steel | Bulk | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | Non-Mating End Insulated | Header | - | 7 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | ROHS3 Compliant |