- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Contact Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Length - Tab | Features | Length - Overall | Tab Thickness | Width - Tab | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB2135 Molex | 41 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Bulk | 2011 | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | Tin | 14-16 AWG | - | - | PUSH-ON TERMINAL | 0.142 (3.61mm) | Non-Mating End Insulated | Standard | 2 mm2 | 0.250 6.35mm | - | 0.780 19.81mm | 0.032 0.81mm | 0.110 2.79mm | - | ROHS3 Compliant | ||
![]() 0190100028 Molex | In Stock | - | - | 4 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | Female and Male | - | Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Stacked | - | 0.310 7.87mm | - | 0.625 15.88mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 638263122002 Würth Elektronik | 316 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | - | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | 2 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 0197084023 Molex | In Stock | - | Datasheet | - | - | - | Through Hole | Brass | - | Reel | - | 19708 | - | Active | 1 (Unlimited) | Solder | - | - | Male | - | Tin | - | - | - | - | - | Non-Insulated | Standard | - | 0.255 6.48mm | - | 0.510 12.95mm | 0.020 0.51mm | 0.187 4.75mm | - | ROHS3 Compliant | ||
![]() 0192030375 Molex | 41 |
| Datasheet | 17 Weeks | Nickel | Free Hanging | Free Hanging (In-Line), Right Angle | Steel | - | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Nickel | 14-16 AWG | 16 AWG | 14 AWG | - | - | Non-Insulated | Angled - 90°, Flag | - | 0.331 8.41mm | High Temperature | - | - | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0940307942 Molex | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | Steel | 250V | Reel | - | 94030 | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Nickel | 14-24 AWG | - | - | - | - | Non-Insulated | Angled - 90°, Flag | - | 0.299 7.60mm | - | - | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190170111 Molex | 41 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | Female | - | Electro-Tin | 18-22 AWG | - | - | - | 0.130 (3.30mm) | Non-Mating End Insulated | Standard | - | 0.310 7.87mm | - | 0.865 21.97mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190230043 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | Bulk | - | 19023 | - | Obsolete | 1 (Unlimited) | Crimp | - | - | Male | - | - | - | - | - | - | - | Non-Mating End Insulated | - | - | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0197054204 Molex | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Brass | - | Reel | - | 19705 | - | Active | 1 (Unlimited) | Solder | - | - | Male | - | Tin | - | - | - | - | - | Non-Insulated | Standard | - | 0.315 8.00mm | - | 0.552 14.02mm | 0.032 0.81mm | 0.250 6.35mm | No | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | Free Hanging (In-Line) | Brass | - | Bulk | 2011 | Scotchlok™ | - | Obsolete | 1 (Unlimited) | Crimp | - | Blue | Female | - | Tin | 14-16 AWG | - | - | - | 0.145 (3.68mm) | Fully Insulated | Standard | - | - | - | 0.810 20.57mm | 0.020 0.51mm | 0.187 4.75mm | - | - | ||
![]() DV18-250P-MYY Panduit Corp | 78 | - | Datasheet | - | - | - | Free Hanging (In-Line) | Brass | - | - | - | Pan-Term® | - | Active | - | Crimp | - | Red | Female and Male | - | Tin | 18-22 AWG | - | - | - | 0.130 (3.30mm) | Non-Mating End Insulated | Stacked | - | - | Serrated Termination | 0.880 22.35mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() DV14-250P-LYY Panduit Corp | 41 |
| Datasheet | - | - | - | Free Hanging (In-Line) | Brass | - | - | - | Pan-Term® | - | Active | 1 (Unlimited) | Crimp | - | Blue | Female and Male | - | Tin | 14-16 AWG | - | - | - | 0.160 (4.06mm) | Non-Mating End Insulated | Stacked | - | - | - | 0.880 22.35mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() EDV18-250P-LYY Panduit Corp | 48 |
| Datasheet | - | - | - | Free Hanging (In-Line) | Brass | - | - | - | StrongHold™ | - | Active | - | Crimp | - | Red | Female and Male | - | Tin | 18-22 AWG | - | - | - | 0.130 (3.30mm) | Non-Mating End Insulated | Stacked | - | - | - | 0.880 22.35mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 1289-STR Keystone Electronics | 18982 |
| - | 6 Weeks | - | - | Through Hole | Brass | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | - | Male | - | Tin | - | - | - | - | - | Non-Insulated | Standard | - | 0.470 11.94mm | - | 0.710 18.03mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0190190037 Molex | 2266 |
| - | 5 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Female | - | Tin | 10-12 AWG | - | - | - | 0.225 (5.72mm) | Non-Mating End Insulated | Standard | - | 0.310 7.87mm | - | 1.011 25.68mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0940303910 Molex | In Stock | - | - | 22 Weeks | - | - | Free Hanging (In-Line) | Brass | - | Tape & Reel (TR) | - | 94030 | yes | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | 14-16 AWG | - | - | PUSH-ON TERMINAL | 0.106 ~ 0.169 (2.69mm ~ 4.29mm) | Non-Insulated | Standard | - | 0.303 7.70mm | - | 0.756 19.20mm | 0.032 0.81mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 638263222002 Würth Elektronik | 175 |
| - | 12 Weeks | - | - | Through Hole | Steel | - | Bulk | - | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | 2 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638307222003 Würth Elektronik | 135 | - | - | 12 Weeks | - | - | Through Hole | Steel | - | Bulk | - | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | 3 Tabs | 0.984 25.00mm | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638207122003 Würth Elektronik | 244 | - | - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | - | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | 3 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant | ||
![]() 638363122005 Würth Elektronik | 149 |
| - | 12 Weeks | - | - | Through Hole, Right Angle | Steel | - | Bulk | - | WR-FAST | - | Active | 1 (Unlimited) | Solder | - | Black | Male | - | Tin | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | 5 Tabs | - | 0.031 0.79mm | 0.248 6.30mm | - | ROHS3 Compliant |