- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Base Materialu2009 | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Qualification | Quick Disconnect Terminal Typeu2009 | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Temperature Coefficient | Resistance | Power Rating | Resistor Type | Resistance Tolerance | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 881012-1 TE Connectivity | In Stock | - | - | Brass | - | - | - | Receptacle | 881012-1 | FF 250 TERMINAL-FLAG REC 2.54-4.0 MM2 BR | Flag | 13 – 11 | - | 2.62 – 4.17 | - | - | - | - | - | - | - | ||
![]() 928930-3 TE Connectivity | In Stock | - | - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | Tab | 928930-3 | FF 110 TAB 0.5-1 MM2 .080 F PLAIN CUZN30 | - | 20 – 17 | 1021 – 2048 | .5 – 1 | - | - | - | - | - | - | - | ||
![]() 42238-1 TE Connectivity | 45 |
| - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Receptacle | 42238-1 | FF 250 REC 18-14AWG BR PRE CRIMPD | - | 18 – 14 | - | .82 – 2.08 | - | - | - | - | - | - | - | ||
![]() 165615-2 TE Connectivity | 1700 | - | - | - | - | 2.79u2009mmu2009[u2009.11u2009inu2009] | - | Receptacle | 165615-2 | 110 PIDG FASTON REC | - | 15.5 – 13.5 | 3000 – 4914 | 1.5 – 2.5 | - | - | - | - | - | - | - | ||
![]() 880683-2 TE Connectivity | In Stock | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Receptacle | 880683-2 | FF 250 TERMINAL REC 0.5-1.0 MM2 TPBR | - | 20 – 17 | - | .51 – 1.03 | - | - | - | - | - | - | - | ||
![]() 5-160433-1 TE Connectivity | In Stock | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | Receptacle | 5-160433-1 | 187 FASTON REC 20-16 AWG BR | - | 20 – 16 | - | .51 – 1.65 | - | - | - | - | - | - | - | ||
![]() 170181-2 TE Connectivity | 250 |
| - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 5.21u2009mmu2009[u2009.205u2009inu2009] | - | Receptacle | 170181-2 | 205 FASTON,REC.,22-18 AWG,BR | - | 22 – 18 | - | .32 – .82 | - | - | - | - | - | - | - | ||
![]() 170203-2 TE Connectivity | 789 | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | Receptacle | 170203-2 | 187 FASTON,REC.,24-20 AWG,TPBR | - | 24 – 20 | - | .2 – .51 | - | - | - | - | - | - | - | ||
![]() 41194 TE Connectivity | 60000 | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Receptacle | 41194 | 250 FASTON,REC.,18-14 AWG,TPBR | - | 18 – 14 | - | .82 – 2.08 | - | - | - | - | - | - | - | ||
![]() 63837-1 TE Connectivity | In Stock |
| - | - | - | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | Receptacle | 63837-1 | 110 FASTON REC 26-22 AWG TPBR | - | 26 – 22 | 254 – 642 | .12 – .32 | - | - | - | - | - | - | - | ||
![]() 63848-1 TE Connectivity | In Stock | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | Receptacle | 63848-1 | 187 FASTON FLAG REC 20-16 AWG BR | - | 20 – 16 | - | .51 – 1.31 | - | - | - | - | - | - | - | ||
![]() 41801 TE Connectivity | In Stock | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Receptacle | 41801 | 250 FASTON FLAG REC 18-12 AWG BR | - | 18 – 12 | - | .82 – 3.31 | - | - | - | - | - | - | - | ||
![]() 60274-2 TE Connectivity | 12000 |
| - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | AEC-Q200 | Receptacle | 60274-2 | 250 FASTON FLAG REC 18-12 AWG TPBZ | - | 18 – 12 | - | .82 – 3.31 | 25 ppm/K | 3.16 kOhm | 0.125 W | Sulfur Resistant | 0.1 | 1.6 mm | 0.85 mm | ||
![]() 521227-2 TE Connectivity | 10 |
| - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Tab | 521227-2 | ULTRA-POD 250 ASSY TAB 12-10 AWG TPBR | - | 12 – 10 | - | 3.31 – 5.26 | - | - | - | - | - | - | - | ||
![]() 521317-2 TE Connectivity | In Stock | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Receptacle | 521317-2 | ULTRA-POD 250 ASSY REC 18-14 AWG TPBR | - | 18 – 14 | - | .82 – 2.08 | - | - | - | - | - | - | - | ||
![]() 521597-2 TE Connectivity | In Stock |
| - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | Receptacle | 521597-2 | ULTRA-POD 187 ASY REC 18-14 TPBR | - | 18 – 14 | - | .82 – 2.08 | - | - | - | - | - | - | - | ||
![]() 2238106-1 TE Connectivity | In Stock |
| - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | Receptacle | 2238106-1 | 250 POS LOCK REC FLAG 12-10 | - | 12 – 10 | 6475 – 12063 | 3.31 – 5.26 | - | - | - | - | - | - | - | ||
![]() 7-160433-1 TE Connectivity | 31947 | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 4.75u2009mmu2009[u2009.187u2009inu2009] | - | Receptacle | 7-160433-1 | 187 FASTON REC 20-15 AWG BR | - | 20 – 15 | - | .51 – 1.65 | - | - | - | - | - | - | - | ||
![]() 170014-1 TE Connectivity | 9000 | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | Tab | 170014-1 | FF 110 TAB 20-16AWG BR | - | 20 – 16 | - | .51 – 1.31 | - | - | - | - | - | - | - | ||
![]() 170268-2 TE Connectivity | In Stock | - | - | - | 1.22u2009mmu2009[u2009.048u2009inu2009] | 9.53u2009mmu2009[u2009.375u2009inu2009] | - | Receptacle | 170268-2 | FF 375 REC 6-10MM2 TPBR | - | 10 – 7 | - | 6 – 10 | - | - | - | - | - | - | - |