- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Alias # | CoilResistance | Contact Base Materialu2009 | Frequency Aging | Mating Tab Thicknessu2009 | Mating Tab Widthu2009 | Maximum Pick-Up Voltage | Mode of Oscillation | Mounting | Qualification | Quick Disconnect Terminal Typeu2009 | Relay Construction | Standard Frequency | Supplier Package | Switching Regulator | TE Internal # | TE Internal Description | Terminal Orientationu2009 | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Resistor Type | Frequency Stability | Pin Count | Number of Outputs | Output Voltage | Load Capacitance | Output Current | Frequency Tolerance | Output Power | Operate Time | Coil Current | Series Resistance | Resistance Tolerance | Contact Arrangement | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 963953-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 963953-1 | FF 250 TAB 1-2.5MM2 PB | Straight | 17 – 13 | - | 1.03 – 2.62 | - | 50.0000 ppm/°C | - | 2 MOhm | 1.0000 W | Industrial | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 8.74 | - | ||
![]() 5-160481-1 TE Connectivity | In Stock | - | - | - | - | - | ±3 ppm/Year | - | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | Fundamental | Surface Mount | - | Receptacle | - | 44 MHz | - | - | 5-160481-1 | 187 PIDG FASTON REC | - | 22 – 16 | 592 – 3260 | .3 – 1.5 | -10 to 60 °C | - | Crystal | - | - | - | 30 ppm | 4 | - | - | 8 pF | - | ±15 ppm | - | - | - | 100 Ohm | - | - | - | - | - | ||
![]() 60893-2 TE Connectivity | In Stock | - | - | 1136254 | - | - | - | - | 2.79u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 60893-2 | RECEPT,PIDG FASTON 22-18 110 | - | 22 – 18 | 509 – 1900 | .26 – .96 | - | 100.0000 ppm/°C | - | 39 kOhm | 0.125 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 4.75 | - | ||
![]() 880682-1 TE Connectivity | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | Tab & Receptacle | - | - | - | - | 880682-1 | FASTON 250 PIGGY-BACK REC 0.5-1.0 MM2 BR | Piggyback | 20 – 17 | - | .51 – 1.03 | - | 25.0000 ppm/°C | - | 100 Ohm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 4.75 | - | ||
![]() 85033-1 TE Connectivity | 2000 |
| - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | AEC-Q200 | Receptacle | - | - | - | - | 85033-1 | 250 P.LOCK REC | - | 20 – 14 | - | .51 – 2.08 | - | 200 ppm/K | - | 68 kOhm | 0.125 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 2 mm | 1.25 mm | ||
![]() 41727 TE Connectivity | In Stock | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 41727 | 250 FASTON REC 16-12 AWG BR | - | 16 – 12 | - | 1.31 – 3.31 | - | 50 ppm/°C | - | 5.49 kOhm | 0.25 W | High Reliability | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | - | 3.2 | 1.6 | ||
![]() 41500 TE Connectivity | 250 |
| - | - | - | - | - | .64u2009mmu2009[u2009.025u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 41500 | 110 FASTON REC 20-16 AWG TPBR | - | 20 – 16 | - | .51 – 1.31 | - | 50.0000 ppm/°C | - | 44.2 kOhm | 0.125 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | - | ||
![]() 160860-3 TE Connectivity | In Stock | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 160860-3 | 6,35 FASTIN-FASTON RECEP | - | 20 – 17 | - | .51 – 1.03 | - | 100.0000 ppm/°C | - | 11.3 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 7.62 | - | ||
![]() 62850-2 TE Connectivity | In Stock | - | - | - | - | - | - | .51u2009mmu2009[u2009.02u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 62850-2 | 110 FASTON REC 20-18 AWG TPBR | - | 20 – 18 | - | .51 – .82 | - | - | - | - | 500 mW | Industrial | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | - | - | ||
![]() 160773-7 TE Connectivity | 144 | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | AEC-Q200 | Receptacle | - | - | - | - | 160773-7 | PL LP REC 0.5-1.5 MM2 PTPPHBZ | - | 20 – 15 | - | .51 – 1.65 | - | 200 ppm/K | - | 1.5 kOhm | 0.25 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | 3.2 mm | 1.6 mm | ||
![]() 790319-5 TE Connectivity | 75 |
| - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 790319-5 | PL RECEPTACLE 3.3-6 MM2 TPPHBZ | - | 12 – 10 | - | 3.31 – 5.26 | - | 100 ppm/K | - | 866 Ohm | 1 W | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 6.3 | 3.15 | ||
![]() 927882-8 TE Connectivity | In Stock | - | - | - | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 927882-8 | POS LOCK RECEPTACLE 6,3 | Straight | 17 – 13 | - | 1.03 – 2.62 | - | 50.0000 ppm/°C | - | 5.62 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.75 | - | ||
![]() 735279 TE Connectivity | 4791 | - | - | A69267-000 | - | - | - | - | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 735279 | REC FASTON SERIES 635 PIDG | - | 22 – 18 | 509 – 1900 | .26 – .96 | - | 50 ppm/°C | - | 20.5 Ohm | 0.15 W | High Reliability | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 160626-2 TE Connectivity | 23938 | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | Surface Mount | - | Receptacle | - | - | SMD | Yes | 160626-2 | 110 FASTON,REC.,20-17 AWG,TPBR | - | 20 – 17 | - | .5 – 1 | -40 to 85 °C | - | - | - | - | - | - | 6 | 1 | 1.2 to 5.5 V | - | 6 A | - | 33 W | - | - | - | - | - | 12 V | - | - | ||
![]() 62500-2 TE Connectivity | In Stock | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | MIL-PRF-39017 | Receptacle | - | - | - | - | 62500-2 | 250 FASTON REC 18-14 AWG TPBR | - | 18 – 14 | - | .82 – 2.08 | - | 100.0000 ppm/°C | - | 3.3 kOhm | 0.25 W | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 7.62 | - | ||
![]() 444156-2 TE Connectivity | In Stock | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 444156-2 | .250 FASTON THIN WA | - | 20 – 17 | - | .51 – 1.03 | - | 100.0000 ppm/°C | - | 2.37 kOhm | 0.25 W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10.8 | - | ||
![]() 341001-4 TE Connectivity | In Stock | - | - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 341001-4 | PL 250 REC TERMINAL 13-11 TPPB LP | - | 13 – 11 | - | 2.62 – 4.17 | - | 25.0000 ppm/°C | - | 8.06 kOhm | 0.1 W | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 4.75 | - | ||
![]() 141352-4 TE Connectivity | 500 |
| - | - | - | - | - | .66u2009mmu2009[u2009.026u2009inu2009] | 2.8u2009mmu2009[u2009.11u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 141352-4 | 110 FASTON,FLAG,REC.,22-18 AWG,PTBR | - | 22 – 18 | - | .32 – .82 | - | - | - | - | 100 mW | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | ||
![]() 926820-5 TE Connectivity | In Stock | - | - | - | 975 Ohm | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | 13.5 | - | Through Hole | - | Receptacle | Latching Double Coil | - | DIP | - | 926820-5 | PL 250 REC TERMINAL-FLAG 20-15 AWG BR | - | 20 – 17 | - | .51 – 1.03 | -65 to 125 °C | - | General Purpose Relay | - | - | - | - | - | - | - | - | - | - | - | 4 ms | 27.2 mA | - | - | 4PDT | - | 15.5 mm | - | ||
![]() 927852-8 TE Connectivity | 100 |
| - | - | - | - | - | .81u2009mmu2009[u2009.032u2009inu2009] | 6.35u2009mmu2009[u2009.25u2009inu2009] | - | - | - | - | Receptacle | - | - | - | - | 927852-8 | PL 250 REC TERMINAL 20-17 AWG SILPPB | - | 20 – 17 | - | .51 – 1.03 | - | 50.0000 ppm/°C | - | 33.2 kOhm | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | - | 0.5 | - | - | 7.06 | - |