- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Weight | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Voltage - Rated DC | Pitch | Orientation | Shielding | Depth | Reach Compliance Code | Contact Finish | Voltage - Rated AC | Approval Agency | Number of Contacts | Contact Gender | Wire Gauge | ELV | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Halogen Free | Insulation Diameter | Insulation | Terminal Type | Wire/Cable Diameter | Wire Cross Section | Mating Tab Width | Insulated Wire Support | Glow Wire Compliant | Length - Tab | Features | Diameter | Length | Width | Length - Overall | Diameter - Inside | Tab Thickness | Width - Tab | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DNF18-111-M Panduit Corp | 25 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | Nylon | Bulk | 1998 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | Straight | - | - | - | - | - | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | 22 AWG | - | WIRE TERMINAL | - | 0.100 (2.54mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | - | Serrated Termination | - | 17.5mm | 3.81mm | 0.690 17.53mm | - | 0.020 0.51mm | 0.110 2.79mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() DPF18-206FIB-M Panduit Corp | 457 |
| Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | Nylon | Bulk | 2001 | DiscoGrip™ | - | Active | Not Applicable | Crimp | - | INTERCONNECTION DEVICE | - | - | - | Red | Female | - | - | - | - | - | - | - | Tin | - | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | - | - | 0.080 ~ 0.133 (2.03mm ~ 3.38mm) | Fully Insulated | Standard | - | - | - | - | - | - | - | - | 19.812mm | 7.87mm | 0.780 19.81mm | - | 0.020 0.51mm | 0.187 4.75mm 0.205 5.21mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19025-0007 Molex | 204 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | - | - | - | - | - | Brass | Nylon | Tape & Reel | 2011 | - | - | Active | - | Standard | EAR99 | - | - | 105°C | -65°C | Blue | Male | 8536.90.40.00 | 600V | - | Straight | - | - | - | - | - | - | - | - | - | Compliant | - | 16 AWG | 14 AWG | - | 16 AWG | - | TAB TERMINAL | - | 4.191 mm | Non-Mating End Insulated | - | - | 1.94 mm2 | - | - | Non-compliant | 7.62mm | - | - | 25.4mm | - | - | - | 812.8μm | 6.35mm | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 8283 Keystone Electronics | 41 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Male | 8536.90.40.00 | - | - | Straight | - | - | - | Tin | - | - | - | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | - | - | - | TAB TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | 16.256mm | 4.75mm | 0.640 16.26mm | - | 0.020 0.51mm | 0.187 4.75mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 4901 Keystone Electronics | 2208 |
| Datasheet | 6 Weeks | - | Tin | Through Hole, Vertical | Through Hole | - | - | - | - | Brass | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | 8536.90.40.00 | - | - | Straight | - | 8.5mm | - | - | - | UL | 2 | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | 0.312 7.92mm | - | 1.7018mm | 18.0086mm | - | 0.709 18.01mm | 1.78 mm | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 66024-2 TE Connectivity AMP Connectors | In Stock | - | - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | PVC | Bulk | 2002 | PIDG | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Blue | Male | 8536.90.40.00 | - | - | Straight | - | 7.87mm | - | - | 300V | - | - | - | 14-16 AWG | Compliant | - | 14 AWG | 16 AWG | - | - | - | TAB TERMINAL | - | 0.115 ~ 0.170 (2.92mm ~ 4.32mm) | Non-Mating End Insulated | Standard | - | 2 mm2 | 6.35mm | No | - | - | - | - | 25.1714mm | - | 0.991 25.17mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | RoHS Compliant | - | Not Applicable | ||
![]() 8287 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | Vinyl | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | Red | Male | 8536.90.40.00 | - | - | Straight | - | - | - | Tin | - | - | - | - | 18-22 AWG | - | - | 18 AWG | 22 AWG | - | - | - | TAB TERMINAL | - | 0.145 (3.68mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | - | - | - | 23.622mm | 6.35mm | 0.930 23.62mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 19008-0038 Molex | 18183 | - | Datasheet | 3 Weeks | - | Tin | Free Hanging | - | - | - | Brass | - | - | - | Bulk | 2006 | - | yes | Active | - | Crimp | - | - | - | - | - | - | Female | - | - | - | Straight | - | 7.9mm | unknown | - | - | - | - | - | - | Compliant | - | 14 AWG | 12 AWG | - | 12 AWG | - | TAB TERMINAL | - | - | Non-Insulated | - | - | 14 mm2 | - | - | Non-compliant | 8.382mm | - | - | 15.77mm | - | - | - | 812.8μm | 6.35mm | - | - | RoHS Compliant | - | - | ||
![]() 1282 Keystone Electronics | 72 |
| Datasheet | 6 Weeks | - | - | Through Hole, Vertical | Through Hole | - | - | - | - | Brass | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | 8536.90.40.00 | - | - | Straight | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | 0.280 7.11mm | - | 1.3208mm | 13.7668mm | - | 0.542 13.77mm | 1.22 mm | 0.032 0.81mm | 0.110 2.79mm 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 0190080001 Molex | 36746 |
| Datasheet | 3 Weeks | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | Brass | - | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Red | Female | - | - | - | - | - | 8.1mm | - | Electro-Tin | - | - | - | - | 18-22 AWG | Compliant | - | 18 AWG | 22 AWG | Tin | 22 AWG | - | PUSH-ON TERMINAL | Low Halogen | - | Non-Insulated | Angled - 90°, Flag | - | - | - | - | Non-compliant | 0.257 6.53mm | - | - | 14.3mm | - | - | - | 0.020 0.51mm | 0.187 4.75mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0357251900 Molex | In Stock | - | Datasheet | 11 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Reel | - | 35725 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Male | 8536.90.40.00 | - | - | Straight | Unshielded | - | - | - | - | - | - | - | 12-14 AWG | - | - | 14 AWG | 12 AWG | - | 18 AWG | - | TAB TERMINAL | - | 0.150 ~ 0.197 (3.81mm ~ 5.00mm) | - | Standard | - | - | - | - | - | 0.559 14.20mm | - | - | 24.511mm | - | 0.965 24.51mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() 0190060070 Molex | 3616 |
| Datasheet | 6 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | Nylon | - | Brass | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 105°C | -65°C | Yellow | Female | 8536.90.40.00 | 300V | - | - | - | 17.2mm | - | - | - | - | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | PUSH-ON TERMINAL | - | 0.245 (6.22mm) | Fully Insulated | Angled - 90°, Flag | - | 5 mm2 | - | - | - | - | - | - | 16.94mm | - | - | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() SFPS-41T-187 JST Sales America Inc. | 318500 |
| Datasheet | 16 Weeks | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | Brass | - | Tape & Reel (TR) | 2016 | PS | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | - | Right Angle | - | - | - | Tin | - | - | - | - | 16-22 AWG | - | - | 22 AWG | 16 AWG | - | - | - | WIRE TERMINAL | - | 0.067 ~ 0.134 (1.70mm ~ 3.40mm) | Non-Insulated | Angled - 90°, Flag | - | 1.25 mm2 | - | - | - | 0.248 6.30mm | - | - | - | - | - | - | 0.020 0.51mm | 0.187 4.75mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1285-ST Keystone Electronics | 2888 | - | Datasheet | 6 Weeks | - | Tin | Through Hole, Vertical | Through Hole | - | - | - | - | Brass | - | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 1 | - | - | - | Male | 8536.90.40.00 | - | - | Straight | - | 7.15mm | - | - | - | UL | 2 | - | - | - | - | - | - | - | - | - | TAB TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | 0.250 6.35mm | - | 1.1684mm | 12.954mm | - | 0.510 12.95mm | 1.4 mm | 0.020 0.51mm | 0.187 4.75mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 05-06-0301 Molex | In Stock | - | - | - | - | Tin | Free Hanging | - | 0301 | - | - | - | Brass | - | Tape & Reel | - | - | yes | - | - | Crimp | EAR99 | - | - | - | - | - | - | 8536.90.40.00 | - | 2.54mm | - | - | - | - | - | - | - | - | Female | - | - | - | 22 AWG | 14 AWG | - | 22 AWG | - | PUSH-ON TERMINAL | - | 787.4 μm | Non-Insulated | - | - | - | - | - | - | 6.985mm | - | - | 16.002mm | - | - | - | 508μm | 4.7498mm | No | Unknown | RoHS Compliant | - | - | ||
![]() DNF14-250-C Panduit Corp | 100 | - | Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass | 158.757329g | Copper | Nylon | Bulk | 2005 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Blue | Female | 8536.90.40.00 | - | - | Straight | - | - | - | Tin | - | - | - | - | 14-16 AWG | - | - | 14 AWG | 16 AWG | - | 16 AWG | - | PUSH-ON TERMINAL | - | 0.050 ~ 0.162 (1.27mm ~ 4.11mm) | Non-Mating End Insulated | Standard | - | - | - | - | - | - | Serrated Termination | - | 21.082mm | 7.37mm | 0.830 21.08mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 7834 Keystone Electronics | 707 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | - | 4 | - | - | Steel | Thermoplastic | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | - | INTERCONNECTION DEVICE | - | - | - | Black | Male | - | - | - | Straight | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Mating End Insulated | Header | - | - | - | - | - | 0.307 7.80mm | 4 Tabs | - | 24.9936mm | - | 0.984 25.00mm | - | 0.032 0.81mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1-160304-0 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | Unplated | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | 2002 | Faston | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | - | Straight | - | 7.6mm | - | - | - | - | - | - | 13.5-17 AWG | Compliant | Discrete | 17 AWG | 5 AWG | - | - | No | PUSH-ON TERMINAL | - | 0.118 ~ 0.169 (3.00mm ~ 4.29mm) | Non-Insulated | Standard | 4.2926 mm | 2.5 mm2 | 6.35mm | Yes | - | 0.303 7.70mm | - | - | 20.193mm | - | 0.795 20.19mm | - | 0.032 0.81mm | 0.250 6.35mm | - | No SVHC | RoHS Compliant | - | Not Applicable | ||
![]() DPF18-111FIB-3K Panduit Corp | 5292 |
| - | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Brass, Tin | - | Brass | - | Tape & Reel (TR) | 2005 | DiscoGrip™ | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | - | Red | Female | 8536.90.40.00 | - | - | - | - | - | - | Tin | - | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | WIRE TERMINAL | - | 0.050 ~ 0.132 (1.27mm ~ 3.35mm) | Fully Insulated | Standard | - | 1.5 mm2 | - | - | - | - | Butted Seam | - | 18.034mm | - | 0.710 18.03mm | - | 0.020 0.51mm | 0.110 2.79mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 1264 Keystone Electronics | 3114 |
| Datasheet | 6 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | Female | 8536.90.40.00 | - | - | Straight | - | - | - | Tin | - | - | - | - | 16-22 AWG | - | - | 22 AWG | 16 AWG | - | -16 AWG | - | WIRE TERMINAL | - | - | Non-Insulated | Standard | - | - | - | - | - | - | - | - | 14.6304mm | - | 0.576 14.63mm | - | 0.020 0.51mm | 0.187 4.75mm | - | - | ROHS3 Compliant | - | Lead Free |