- Manufacturer
- Gender
- Insulation
- RoHS Status
- Termination
- Width - Tab
- Tab Thickness
- Factory Lead Time
- Packaging
- Part Status
- Length
- Mount
- Contact Materials
Attribute column
Categories
Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | AWG (min.) | AWG max. | Bolt dimension (metric) | Colour | Connection angle | Connector thickness | Connector width | Construction type | Contact Materials | Content | Country colour code | Cross section per core | Cross-section range | Cross-section x Length | Factory colour | For cables resistant to short circuit | Hole Ø | Insulation Materials | Insulation type | Manufacturer part # | max. cross section | Min. cross section | Nominal cross section | Reel/roll packaging | RoHS | RoHS-compliant | Sleeve length | Support sleeve | Surface protection | With identification flag | Type | Color | Halogen free | Size | Thread size | Temperature range | Features | Insulated | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63204045 Lapp | In Stock | - | - | - | 22 | 16 | 4 | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Metal | - | 4.3mm | - | Not insulated | 63204045 | 1.50mm² | 0.50mm² | - | - | - | Yes | - | No | - | - | KB1-4R DIN 46234 | - | Yes | - | - | - | - | - | - | ||
![]() 61746501 Lapp | In Stock | - | - | Copper | - | 16 | - | Black | - | - | - | Standard | Cathode copper, tin plated | 100pc(s) | DIN | 1.50mm² | - | 1.50 mm² x 10 mm | Black | Yes | - | PP | Partially insulated | 61746501 | - | - | 1.5 | No | - | Yes | 10mm | - | Tinned | No | AHK 1,5/10 BK | - | Yes | - | - | -5 - +105°C | - | Yes | 19.5mm | ||
![]() 63501090 Lapp | In Stock | - | - | - | - | - | - | - | 180° | 0.8mm | 4.8mm | - | Brass tin plated | 100pc(s) | - | - | 0.705 - 1.50 mm² | - | - | - | - | - | Not insulated | 63501090 | 1.50mm² | 0.705mm² | - | - | - | - | - | - | - | - | L-BA 488 F | - | Yes | 4.8 x 0.8 mm | - | - | - | - | - | ||
![]() 61802060 Lapp | In Stock | - | - | Copper | - | 14 | - | - | - | - | - | Standard | Cathode copper, tin plated | 1500pc(s) | DIN | 2.50mm² | - | 2.50 mm² x 8 mm | Blue | No | - | PP | Partially insulated | 61802060 | - | - | 2 | Yes | Non-Compliant | - | 8mm | - | Tinned | No | DIN-SPOEL 2,5 | Blue | - | - | - | -5 - +105°C | Reel packaging | Yes | 14.5mm | ||
![]() 63112010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 1.50 - 2.50 mm² | - | Transparent | - | - | Polyamide | Insulated | 63112010 | 2.50mm² | 1.50mm² | - | - | - | - | - | - | Bare | - | L-RBJ | - | - | - | - | - | - | - | - | ||
![]() 63105050 Lapp | In Stock | - | - | - | - | - | 4 | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Red | - | 4.3mm | Polyamide | Partially insulated | 63105050 | 1.50mm² | 0.50mm² | - | - | - | Yes | - | No | - | - | L-RA 4F | - | - | - | M4 | - | - | - | - | ||
![]() 63501010 Lapp | In Stock | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | Brass | 100pc(s) | - | - | 1.50 - 2.50 mm² | - | - | - | - | - | Not insulated | 63501010 | 2.50mm² | 1.50mm² | - | - | - | - | - | No | - | - | B 638 F | - | - | 6.3 x 0.8 mm | - | - | + latch | - | - | ||
![]() 63501012 Lapp | In Stock | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | Brass tin plated | 100pc(s) | - | - | 4 - 6 mm² | - | - | - | - | - | Not insulated | 63501012 | 6mm² | 4mm² | - | - | - | - | - | No | - | - | B-C 638 F | - | - | 6.3 x 0.8 mm | - | - | + latch | - | - | ||
![]() 61746790 Lapp | In Stock | - | - | Copper | - | 2 | - | - | - | - | - | Standard | Cathode copper, tin plated | 50pc(s) | DE | 35mm² | - | 35 mm² x 16 mm | Beige | No | - | PP | Partially insulated | 61746790 | - | - | 35 | No | - | Yes | 16mm | - | Tinned | No | AHI N 35/16 BE | - | - | - | - | -5 - +105°C | - | Yes | 30mm | ||
![]() 63102010 Lapp | In Stock | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | Brass nickel plated | 50pc(s) | - | - | 0.50 - 1.50 mm² | - | Red | - | - | PVC | Partially insulated | 63102010 | 1.50mm² | 0.50mm² | - | - | Non-Compliant | - | - | Yes | - | - | L-RA 63 T | Red | - | 6.3 x 0.8 mm | - | - | + branch joint | - | - | ||
![]() 61802064 Lapp | In Stock | - | - | Copper | - | 20 | - | - | - | - | - | Standard | Cathode copper, tin plated | 500pc(s) | DIN | 0.75mm² | - | 0.75 mm² x 10 mm | Grey | No | - | PP | Partially insulated | 61802064 | - | - | 0.75 | No | Non-Compliant | Yes | 10mm | - | Tinned | No | XL 0,75 GY 10 | Grey | - | - | - | -5 - +105°C | - | Yes | 16mm | ||
![]() 61794810 Lapp | In Stock | - | - | Copper | - | 14 | - | - | - | - | - | Standard | Tin plated | 1000pc(s) | DIN | 2.50mm² | - | 2.50 mm² x 8 mm | Blue | No | - | PP | Partially insulated | 61794810 | - | - | 2.5 | Yes | - | - | 8mm | - | Tinned | No | AHIB 2,50 BU | - | - | - | - | -5 - +105°C | - | Yes | 15mm | ||
![]() 61794971 Lapp | In Stock | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | Brass nickel plated | 50pc(s) | - | - | 4 - 6 mm² | - | Yellow | - | - | Polycarbonate | Insulated | 61794971 | 6mm² | 4mm² | - | - | - | - | - | Yes | - | - | L-RC 63 V | - | - | 6.3 x 0.8 mm | - | - | - | - | - | ||
![]() 63104380 Lapp | In Stock | - | - | - | - | - | 10 | - | - | - | - | - | Cathode copper, tin plated | 50pc(s) | - | - | 4 - 6 mm² | - | Yellow | - | - | Polyamide | Partially insulated | 63104380 | 6mm² | 4mm² | - | - | - | Yes | - | No | - | - | L-RC 10 | - | - | - | M10 | - | - | - | - | ||
![]() 63204065 Lapp | In Stock | - | - | - | 22 | 16 | 6 | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Metal | - | 6.5mm | - | Not insulated | 63204065 | 1.50mm² | 0.50mm² | - | - | - | Yes | - | No | - | - | KB1-6R DIN 46234 | - | - | - | - | - | - | - | - | ||
![]() 63501020 Lapp | In Stock | - | - | - | - | - | - | - | 180° | 0.8mm | 6.3mm | - | Brass | 100pc(s) | - | - | 1.50 - 2.50 mm² | - | Metal | - | - | - | Not insulated | 63501020 | 2.50mm² | 1.50mm² | - | - | - | Yes | - | - | - | - | BM 638 M RASTNASE | - | - | 6.3 x 0.8 mm | - | - +90°C | - | - | - | ||
![]() 63105010 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.205 - 0.705 mm² | - | Green | - | 3.2mm | Polyamide | Partially insulated | 63105010 | 0.705mm² | 0.205mm² | - | - | - | - | - | No | - | - | L-RZ 3F | - | - | - | M3 | - | - | - | - | ||
![]() 63105040 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cathode copper, tin plated | 100pc(s) | - | - | 0.50 - 1.50 mm² | - | Red | - | 3.7mm | Polyamide | Partially insulated | 63105040 | 1.50mm² | 0.50mm² | - | - | - | - | - | No | - | - | L-RA 35F | - | - | - | M3.5 | - | - | - | - | ||
![]() 63112020 Lapp | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cathode copper, tin plated | 50pc(s) | - | - | 4 - 6 mm² | - | Yellow | - | - | Polyamide | Insulated | 63112020 | 6mm² | 4mm² | - | - | - | - | - | - | Bare | - | L-RCJ | - | - | - | - | - | - | - | - | ||
![]() 61794800 Lapp | In Stock | - | - | - | - | 16 | - | - | - | - | - | - | Tin plated | 1000pc(s) | DE | 1.50mm² | - | 1.50 mm² x 8 mm | Red | - | - | PP | Partially insulated | 61794800 | - | - | - | - | - | - | 8mm | - | - | - | AHIB 1,50 RD | - | - | - | - | -5 - +105°C | - | - | 14.5mm |