- Manufacturer
- Contact Materials
- Insulation
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Packaging
- Part Status
- RoHS Status
- Series
- Tab Thickness
- Terminal Style
- Terminal Type
- Termination
Attribute column
Categories
Terminals - Rectangular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Body Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Depth | Contact Finish | Wire Gauge | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation | Terminal Type | Stud/Tab Size | Terminal Style | Features | Length | Length - Overall | Width - Outer Edges | Tab Thickness | Diameter - Barrel ID | Diameter - Barrel OD | Diameter - Ring ID | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LCAF2/0-14-X Panduit Corp | 26 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper | Bulk | 2004 | Pan-Lug® | yes | Active | Not Applicable | Crimp, Barrel | EAR99 | Orange | 8536.90.40.00 | 24.38mm | Electro-Tin | 2/0 AWG | Tin | - | RING TERMINAL | Non-Insulated | Rectangular Tongue | 1/4 Stud | Single Stud Hole | - | 63.246mm | 2.490 63.25mm | 0.960 24.38mm | 0.130 3.30mm | 0.510 (12.95mm) | 0.730 (18.54mm) | 0.270 (6.86mm) | No | ROHS3 Compliant | ||
![]() LCC6-56BW-L Panduit Corp | 7 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper | Bulk | 2004 | Pan-Lug® | - | Active | Not Applicable | Crimp, Barrel | EAR99 | Blue | 8536.90.40.00 | 14.2mm | Electro-Tin | 6 AWG | Tin | 6 AWG | RING TERMINAL | Non-Insulated | Rectangular Tongue | 5/16 Stud | Two Stud Holes | - | 69.342mm | 2.730 69.34mm | 0.560 14.22mm | 0.070 1.78mm | 0.220 (5.59mm) | 0.310 (7.87mm) | 0.340 (8.64mm) | No | ROHS3 Compliant | ||
![]() EDV18-87MB-Q Panduit Corp | 378 |
| - | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | - | - | Insulated | Standard | - | No Stud Hole | Serrated Termination | - | 1.100 27.94mm | 0.087 2.21mm | 0.030 0.76mm | - | - | - | - | ROHS3 Compliant | ||
![]() LCMA95-6-L Panduit Corp | 37 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LCA250-12UP-X Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Copper | Bulk | - | Pan-Lug® | - | Obsolete | Not Applicable | Crimp, Barrel | - | Yellow | - | - | - | 250MCM (kcmil) | - | - | - | Non-Insulated | Rectangular Tongue | 1/2 Stud | Single Stud Hole | - | 70.358mm | 2.770 70.36mm | 1.170 29.72mm | 0.140 3.56mm | 0.630 (16.00mm) | 0.770 (19.56mm) | 0.530 (13.46mm) | - | RoHS Compliant | ||
![]() LCD2/0-12UP-X Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | - | Pan-Lug® | - | Obsolete | Not Applicable | Crimp, Barrel | - | Black | - | - | Electro-Tin | 2/0 AWG | - | - | - | Non-Insulated | Rectangular Tongue | 1/2 Stud | Two Stud Holes | - | 109.22mm | 4.300 109.22mm | 0.850 21.59mm | 0.130 3.30mm | 0.450 (11.43mm) | 0.580 (14.73mm) | 0.530 (13.46mm) | - | RoHS Compliant | ||
![]() LCCXN750-12-3 Panduit Corp | 2966 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 30022 3M | 37 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Copper | Bulk | 2012 | Scotchlok™ 30000 | - | Active | 1 (Unlimited) | Crimp, Barrel | - | Brown | - | - | Electro-Tin | 2 AWG | - | 2 AWG | - | Non-Insulated | Standard | 1/4 Stud | Single Stud Hole | - | 50.038mm | 1.970 50.04mm | 0.626 15.90mm | - | 0.307 (7.80mm) | 0.416 (10.57mm) | - | - | RoHS Compliant | ||
![]() 31129 3M | 37 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Copper | Bulk | 2013 | Scotchlok™ 31100 | - | Active | 1 (Unlimited) | Crimp, Barrel | - | Green | - | - | Electro-Tin | 1 AWG | - | 1 AWG | - | Non-Insulated | Lug, Grounding | 1/2 Stud | Two Stud Holes | - | 123.19mm | 4.850 123.20mm | 0.690 17.53mm | - | - | 0.420 (10.67mm) | - | - | RoHS Compliant | ||
![]() LCCXF4/0-14B-X Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Bulk | - | Pan-Lug® | - | Active | Not Applicable | Rectangular | - | - | - | - | - | 4/0 AWG | - | - | - | Non-Insulated | Rectangular Tongue | 1/4 Stud | Two Stud Holes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LCMB25-5-L Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LCEX4/0-56L-X Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Bulk | - | Pan-Lug® | - | Obsolete | Not Applicable | - | - | - | - | - | - | 4/0 AWG | - | - | - | - | - | 5/16 Stud | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LCEX4-56L-L Panduit Corp | In Stock | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LCJ4/0-12L-X Panduit Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() 30018 3M | 37 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Copper | Bulk | 2012 | Scotchlok™ 30000 | - | Active | 1 (Unlimited) | Crimp, Barrel | - | Gray | - | - | Electro-Tin | 4 AWG | - | 4 AWG | - | Non-Insulated | Standard | 10 Stud | Single Stud Hole | - | 49.276mm | 1.940 49.28mm | 0.485 12.32mm | - | 0.247 (6.27mm) | 0.340 (8.64mm) | - | - | RoHS Compliant | ||
![]() 31153 3M | 37 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 300 | - | Copper | Bulk | 2012 | Scotchlok™ 31100 | - | Active | 1 (Unlimited) | Crimp, Barrel | - | White | - | - | Electro-Tin | 300MCM (kcmil) | - | - | - | Non-Insulated | Lug, Grounding | 1/2 Stud | Two Stud Holes | - | 146.1008mm | 5.752 146.10mm | 1.220 31.00mm | - | 0.650 (16.51mm) | 0.813 (20.65mm) | - | - | RoHS Compliant | ||
![]() 30016 3M | 77 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Copper | Bulk | 2009 | Scotchlok™ 30000 | - | Active | 1 (Unlimited) | Crimp, Barrel | - | Blue | - | - | Electro-Tin | 6 AWG | - | - | - | Non-Insulated | Standard | 5/16 Stud | Single Stud Hole | - | - | 1.780 45.21mm | 0.500 12.70mm | - | 0.196 (4.99mm) | 0.290 (7.37mm) | - | - | RoHS Compliant | ||
![]() BLUA1/0D3-X Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | Aluminum | Aluminium | - | - | 2005 | - | - | Obsolete | Not Applicable | - | - | - | - | 21.3mm | - | - | Tin | - | - | Non-Insulated | - | - | - | - | 116.1mm | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() LCMA2.5-4-C Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CB70-S10 JST Sales America Inc. | In Stock | - | - | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp, Barrel | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | Single Stud Hole | - | 51.0032mm | 2.008 51.00mm | 0.807 20.50mm | 0.079 2.01mm | 0.524 (13.30mm) | 0.689 (17.50mm) | 0.331 (8.40mm) | - | RoHS Compliant |