- Manufacturer
- Insulation
- RoHS Status
- Termination
- Packaging
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
- Contact Plating
Attribute column
Categories
Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Voltage - Rated AC | Wire Gauge | ELV | Plating | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Halogen Free | Safety Approval | Insulation Diameter | Insulation | Thread Size | Terminal Type | Wire/Cable Diameter | Wire Cross Section | Stud/Tab Size | Insulated Wire Support | Heavy Duty | Terminal Gender | Stud Diameter | Government Qualified | Number of Holes | Stud Size | Features | Diameter | Length | Width | Plating Thickness | Thickness | Length - Overall | Diameter - Inside | Width - Outer Edges | Material Thickness | Tongue Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0190740008 Molex | 41 |
| Datasheet | 6 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Brass | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Electro-Tin | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | RING TERMINAL | - | - | - | Non-Insulated | - | Circular | - | 1 mm2 | 10 Stud | - | - | - | - | - | - | - | Inner Teeth, Serrated Termination | - | 17.1196mm | - | - | 0.050 1.27mm | 0.674 17.12mm | - | 0.375 9.53mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 51982-1 TE Connectivity Aerospace, Defense and Marine | 37 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Bulk | 1997 | Copalum | yes | Active | Not Applicable | Crimp | EAR99 | Red | Female | 8536.90.40.00 | Straight | 17.14mm | Tin | - | 2 AWG | Compliant | - | 2 AWG | 4 AWG | - | - | - | RING TERMINAL | - | - | - | Non-Insulated | - | Circular | - | 35 mm2 | 5/16 Stud | - | No | - | 8.3312 mm | - | 1 | M8 | - | - | 47.2186mm | - | - | 0.057 1.45mm | 1.859 47.21mm | 9.1186 mm | 0.675 17.15mm | - | 1.52mm | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 8-34151-1 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | 2008 | Plasti-Grip | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | Female | 8536.90.40.00 | Straight | 11.91mm | - | 600V | 16-22 AWG | Compliant | - | 22 AWG | 16 AWG | - | 16 AWG | - | RING TERMINAL | - | - | 0.105 ~ 0.140 (2.67mm ~ 3.56mm) | Insulated | - | Circular | 3.56 mm | - | 5/16 Stud | Yes | No | - | 8.3312 mm | - | 1 | M8 | Serrated Termination | - | 27.686mm | - | 2.54μm | 0.031 0.79mm | 1.090 27.69mm | 3.68 mm | 0.469 11.91mm | 787.4μm | 790μm | - | Unknown | RoHS Compliant | - | Not Applicable | ||
![]() PNF18-6R-3K Panduit Corp | 24 |
| - | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Metal | - | 3.769353kg | Polyamide (PA), Nylon | - | Copper | - | Tape & Reel (TR) | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Red | Female | - | - | 6.4mm | Tin | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | RING TERMINAL | - | - | 0.090 ~ 0.145 (2.29mm ~ 3.68mm) | Insulated | - | Circular | - | - | 6 Stud | - | - | - | - | - | - | - | Butted Seam, Serrated Termination | - | 19.8mm | 6.35mm | - | 0.032 0.81mm | 0.780 19.81mm | - | 0.210 5.33mm | - | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() PV10-10RX-D Panduit Corp | 62 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 934.400282g | Vinyl | Copper | Copper | - | Bulk | 2010 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Yellow | Female | - | - | 7.87mm | Tin | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | Tin | - | - | - | - | - | 0.250 (6.35mm) | Insulated | - | Circular | - | - | 10 Stud | - | - | - | - | - | - | - | Brazed Seam, Serrated Termination | - | 27.94mm | 7.62mm | - | 0.040 1.02mm | 1.100 27.94mm | - | 0.310 7.87mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PV18-6R-MY Panduit Corp | 99000 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 934.400282g | Vinyl | - | Copper | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | Straight | 6.4mm | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | 18 AWG | - | RING TERMINAL | - | - | 0.150 (3.81mm) | Insulated | - | Circular | - | - | 6 Stud | - | - | - | - | - | - | - | Brazed Seam, Serrated Termination | - | 21.844mm | - | - | 0.032 0.81mm | 0.860 21.84mm | - | 0.250 6.35mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PV8-8R-QY Panduit Corp | 25 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 99.790321g | Vinyl | - | Copper | - | Bulk | 2008 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | 10.67mm | - | - | 8 AWG | - | - | - | - | - | 8 AWG | - | RING TERMINAL | - | - | 0.280 (7.11mm) | Insulated | - | Circular | - | - | 8 Stud | - | - | - | - | - | - | - | Brazed Seam | - | 38.35mm | - | - | 0.040 1.02mm | 1.510 38.35mm | - | 0.420 10.67mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 3240070 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | - | - | Copper | - | Bulk | 2011 | CLIPLINE | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | Tin | - | 18-20 AWG | - | - | 20 AWG | 18 AWG | - | - | - | RING TERMINAL | - | - | - | Non-Insulated | M3 | Circular | - | - | M3 Stud | - | - | - | - | - | - | - | - | - | 13.9954mm | - | - | 0.031 0.79mm | 0.551 14.00mm | - | 0.236 6.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() PV18-10R-MY Panduit Corp | 276000 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 916.256587g | Vinyl | - | Copper | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 7.9mm | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | 18 AWG | - | RING TERMINAL | - | - | 0.150 (3.81mm) | Insulated | - | Circular | - | - | 10 Stud | - | - | - | - | - | - | - | Brazed Seam, Serrated Termination | - | 23.876mm | - | - | 0.032 0.81mm | 0.940 23.88mm | - | 0.310 7.87mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() P10-10R-L Panduit Corp | 49000 |
| Datasheet | 4 Weeks | - | - | Free Hanging | Free Hanging (In-Line) | - | - | 99.790321g | - | - | Copper | - | Bulk | 1997 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8535.90.80.20 | Straight | 9.7mm | Tin | - | 10-14 AWG | - | - | 10 AWG | 12 AWG | - | 10 AWG | - | RING TERMINAL | - | - | - | Non-Insulated | - | Circular | - | - | 10 Stud | - | - | FEMALE | - | - | - | - | Brazed Seam, Serrated Termination | 559mm | 20.574mm | 9.65mm | - | 0.040 1.02mm | 0.810 20.57mm | 330 mm | 0.380 9.65mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() P18-10R-C Panduit Corp | 100 |
| - | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 77.110703g | - | - | Copper | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Female | 8535.90.80.20 | Straight | 7.9mm | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | 16 AWG | - | RING TERMINAL | - | CSA; UL | - | Non-Insulated | - | Circular | - | - | 10 Stud | - | - | - | - | - | - | - | Brazed Seam, Serrated Termination | 3.56mm | 18mm | 7.874mm | - | 0.030 0.76mm | 0.710 18.03mm | 1.78 mm | 0.310 7.87mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 51995-2 TE Connectivity Aerospace, Defense and Marine | 44 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Bulk | 1997 | Copalum | yes | Active | - | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | - | - | 4/0 AWG | Compliant | - | - | - | - | - | - | WIRE TERMINAL | - | - | - | Non-Insulated | - | D-Shaped | - | 85 mm2 | 1/2 Stud | Yes | No | FEMALE | - | - | 1 | M12 | Brazed Seam, Serrated Termination | - | 55.3212mm | - | - | 0.102 2.59mm | 2.178 55.32mm | 10.0838 mm | 1.087 27.61mm | - | 2.67mm | - | - | RoHS Compliant | - | Not Applicable | ||
![]() PN14-14R-C Panduit Corp | In Stock |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 141.747616g | Polyamide (PA), Nylon | - | Copper | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | Straight | 11.7mm | - | - | 14-16 AWG | - | - | 14 AWG | 18 AWG | - | 14 AWG | - | RING TERMINAL | - | - | 0.080 ~ 0.162 (2.03mm ~ 4.11mm) | Insulated | - | Circular | - | - | 1/4 Stud | - | - | - | - | - | - | - | - | - | 26.7mm | 11.684mm | - | 0.030 0.76mm | 1.050 26.67mm | - | 0.460 11.68mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 0191930013 Molex | 37 |
| Datasheet | 8 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Tape & Reel (TR) | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | Electro-Tin | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | RING TERMINAL | - | - | - | Non-Insulated | - | Circular | - | 0.8 mm2 | 6 Stud | - | - | - | - | - | - | - | Brazed Seam | - | 16.2814mm | - | - | 0.028 0.71mm | 0.641 16.28mm | - | 0.312 7.92mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0191930158 Molex | 37 |
| Datasheet | 4 Weeks | - | Tin | Stud | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Tape & Reel (TR) | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | Electro-Tin | - | 8 AWG | Compliant | - | - | - | - | 8 AWG | - | RING TERMINAL | Low Halogen | - | - | Non-Insulated | - | Circular | - | 10.5 mm2 | 5/16 Stud | - | - | - | - | - | - | - | Brazed Seam | - | - | - | - | 0.045 1.14mm | 0.984 25.00mm | - | 0.483 12.26mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19073-0042 Molex | 7345 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | - | - | - | - | - | Copper | - | Nylon | Bulk | 2010 | - | yes | Active | - | Circular | - | Red | Female | - | - | 6.7mm | - | - | - | Compliant | - | 22 AWG | 18 AWG | - | 18 AWG | - | RING TERMINAL | - | - | 3.556 mm | Insulated | - | - | - | 0.8 mm2 | - | - | - | - | - | - | - | M4 | - | - | 19.812mm | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | UL94 V-2 | - | ||
![]() 41560 TE Connectivity AMP Connectors | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Unplated | Free Hanging | Free Hanging (In-Line) | - | Brass | - | - | Brass | Brass | - | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | Straight | 7.52mm | - | - | 14-18 AWG | Compliant | Unplated | 18 AWG | 14 AWG | - | - | No | - | - | - | 0.120 ~ 0.170 (3.05mm ~ 4.32mm) | Non-Insulated | - | Oval | - | - | 10 Stud | Yes | No | - | 5 mm | No | 1 | - | - | - | 16.256mm | - | 2.54μm | 0.020 0.51mm | 0.640 16.26mm | 1.9 mm | 0.296 7.52mm | 508μm | 510μm | No | - | RoHS Compliant | - | Lead Free | ||
![]() PV18-10RB-3K Panduit Corp | 282000 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 3.665026kg | Vinyl | - | Copper | - | Tape & Reel (TR) | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | Female | 8536.90.40.00 | - | 7.9mm | - | - | 18-22 AWG | - | - | 18 AWG | 22 AWG | - | - | - | RING TERMINAL | - | - | 0.150 (3.81mm) | Insulated | - | Circular | - | 1.5 mm2 | 10 Stud | - | - | - | - | - | - | - | - | - | 21.8mm | 7.874mm | - | 0.031 0.79mm | 0.860 21.84mm | - | 0.310 7.87mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PV18-38R-LY Panduit Corp | 50 |
| Datasheet | 4 Weeks | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 77.110703g | Vinyl | - | Copper | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 13.5mm | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | RING TERMINAL | - | - | 0.150 (3.81mm) | Insulated | - | Circular | - | - | 3/8 Stud | - | - | - | - | - | - | - | Brazed Seam, Serrated Termination | - | 30.226mm | - | - | 0.032 0.81mm | 1.190 30.23mm | - | 0.530 13.46mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 51979-2 TE Connectivity Aerospace, Defense and Marine | 2681 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | Bulk | 1997 | Copalum | yes | Active | - | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | Tin | - | 10-12 AWG | Compliant | - | 12 AWG | 10 AWG | - | - | - | RING TERMINAL | - | - | - | Non-Insulated | - | Circular | - | 5 mm2 | 10 Stud | - | No | FEMALE | - | - | 1 | - | Brazed Seam | - | 21.209mm | - | - | 0.039 0.99mm | 0.835 21.20mm | 6.5532 mm | 0.375 9.53mm | - | 1.0668mm | - | - | RoHS Compliant | - | Not Applicable |