- Manufacturer
- Insulation
- RoHS Status
- Termination
- Packaging
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
- Contact Plating
Attribute column
Categories
Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Body Material | Terminal Material | Approvals | Brand | Cable Types | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Insulation Materials | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Bundle Diameter | Mounting Styles | Operating Temp Range | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (AC) | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | Operating Temperature | Packaging | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Conductors | Termination Style | Number of Contacts | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Brand Name | Wire Gauge | Body/Shell Style | ELV | Plating | Connector Support Type | Wire/Cable Type | Number of Ports | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Product Type | Wire/Cable Diameter | Wire Size (AWG) | Wire Cross Section | Stud/Tab Size | Assembly Item Name | Insulated Wire Support | Heavy Duty | Terminal Gender | Stud Diameter | Government Qualified | Number of Holes | Stud Size | Cable Entry-Max | Cable Entry-Min | Overall Length | Product | Mounting Angle | Product Category | Product Length | Product Length (mm) | Length | Width | Thickness | Material Thickness | Tongue Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 53244-1 TE Connectivity | In Stock |
| - | 18 Weeks | - | Tin | - | - | - | - | Brass | - | Phosphor Bronze | Phosphor Bronze | - | TE Connectivity | - | - | Brass | 1000 | TE CONNECTIVITY LTD | - | Polyvinyl Chloride (PVC) | Vinyl | - | 53244-1 | - | - | Screw | - | - | Active | 6.2(mm) | - | No | 1.08 | Details | Yes | PLASTI-GRIP | 0.026385 oz | - | 600 V | 14 AWG | 16 AWG | 16 to 14, 16 AWG | - | Bulk | PLASTI-GRIP | - | - | EAR99 | - | Spring Spade Ter | - | - | - | Blue | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 14 AWG | - | - | Tin | - | - | - | - | - | Tin | - | - | FORK TERMINAL | - | Vinyl | Terminals | - | 16AWG to 14AWG | 2.62 mm2 | # 8 | - | - | - | FEMALE | - | - | - | 4 mm | - | - | - | Screw Terminals | Straight | Terminals | 22.15 mm | 22.15(mm) | 22.15 mm | 6.2 mm | - | - | - | - | - | - | - | ||
![]() 53123-1 TE Connectivity | 10 |
| - | 16 Weeks | - | Tin | - | - | - | - | Copper | - | Phosphor Bronze | - | - | TE Connectivity | - | - | Phosphor Bronze | 1000 | TE CONNECTIVITY LTD | - | Not Insulated | - | - | 53123-1 | - | - | Screw | - | - | Active | 6.35(mm) | - | No | 1.66 | Details | Yes | SOLISTRAND | 0.029524 oz | - | - | 14 AWG | - | 16 to 14, 16 AWG | - | Bulk | SOLISTRAND | Yes | - | EAR99 | - | Spring Spade Terminal | - | - | - | Not Required | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 14 AWG | - | - | Tin | - | - | - | - | - | Tin | - | - | FORK TERMINAL | - | Non-Insulated | Terminals | - | - | 2.62 mm2 | # 6 | - | - | - | FEMALE | - | - | - | 3.5 mm | - | - | - | Screw Terminals | Straight | Terminals | 14.63 mm | 14.63(mm) | 14.63 mm | 6.35 mm | - | - | - | - | - | - | - | ||
![]() 5000-027-0022 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Buchanan | - | - | - | 1000 | TE CONNECTIVITY LTD | - | - | - | - | 5000-027-0022 | 027 | - | - | - | 3-592404-1 | Active | - | - | - | 5.7 | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin Terminal | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialized Terminals | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 520436-1 TE Connectivity | 2379 | - | - | 13 Weeks | Production (Last Updated: 2 days ago) | - | - | CABLE | 8 | POLYCARBONATE | - | Polycarbonate | PC (Polycarbonate) | - | CSA | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | 1 | TE CONNECTIVITY LTD | - | - | - | - | 520436-1 | 520436 | - | - | - | - | Active | - | - | - | 1.64 | Compliant | Yes | AMPLIMITE | - | - | - | - | - | - | - | Bulk | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ferrule | 8 | - | - | Gray | Male | - | 8536.69.40.30 | Terminals | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | - | compliant | - | 8 | - | 8 | MALE | 94V-2 | Grey | NO | AMP | - | PLUG | Compliant | - | - | Round | 8 | - | - | - | - | - | - | - | - | Terminals | 5.3848 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrules | - | Terminals | - | 12.7(mm) | 12.7 mm | - | - | - | - | - | No | UL94 V-2 | - | ||
![]() 520433-1 TE Connectivity | In Stock |
| - | 13 Weeks | - | Tin | - | - | - | - | POLYCARBONATE | - | PC (Polycarbonate) | - | CSA, UL | TE Connectivity | ROUND | - | Copper | 1 | TE CONNECTIVITY LTD | - | Polycarbonate (PC) | POLYCARBONATE | - | 520433-1 | - | - | Cable Mount / Free Hanging | - | - | Active | - | 7.62(mm) | - | 1.64 | Details | Yes | AMPLIMITE | 0.041588 oz | - | - | - | - | - | - | Bulk | - | Yes | - | EAR99 | - | Ferrule | - | - | - | Gray | - | STANDARD: UL 94V-2 | 8536.69.40.30 | Terminals | NO | NO | NO | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | Insulated | Terminals | - | - | - | - | FERRULE | - | - | - | - | - | - | - | 0.2 inch | 0.186 inch | - | Ferrules | Straight | Terminals | - | 12.7(mm) | 12.7 mm | - | - | - | - | - | - | - | - | ||
![]() 520435-1 TE Connectivity | 10 |
| - | 13 Weeks | - | Gold | - | - | - | POLYCARBONATE | Polycarbonate (PC) | - | PC (Polycarbonate) | - | - | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | 1 | TE CONNECTIVITY LTD | - | - | - | - | 520435-1 | 520435 | - | Cable Mount / Free Hanging | - | - | Active | Not Required(mm) | - | - | 1.64 | Details | Yes | AMPLIMITE | 0.040777 oz | - | - | - | - | - | - | Bulk | - | Yes | - | - | TELECOM AND DATACOM CONNECTOR | Ferrule | - | - | - | Gray | Male | - | - | Terminals | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | - | compliant | - | - | Crimp | - | MALE | 94V-2 | - | NO | AMP | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | Not Insulated | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrules | - | Terminals | - | 12.7(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() 505079-1 TE Connectivity | 8260 |
| - | 8 Weeks | - | Unplated | - | - | - | - | Brass | - | Brass | - | - | TE Connectivity / AMP | - | - | Brass | 8000 | TE CONNECTIVITY LTD | - | Not Insulated | - | - | 505079-1 | - | - | Screw | -40C to 105C | - | Active | 8.64(mm) | - | No | 1.69 | Details | Yes | - | 0.022681 oz | - | - | 13 AWG | - | 13.5, 16 AWG | - | Strip | 505 | Yes | - | EAR99 | - | Ring Tongue Terminal | - | - | - | Not Required | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 13-16(AWG) | - | - | - | - | - | - | - | - | Not Required | - | - | WIRE TERMINAL | - | Non-Insulated | Terminals | - | - | - | # 10 | - | - | - | FEMALE | - | - | - | 4.82 mm | - | - | - | Screw Terminals | Straight | Terminals | 30.98 mm | 30.98(mm) | - | 8.64 mm | - | - | - | - | - | - | - | ||
![]() 520440-1 TE Connectivity | In Stock | - | - | 10 Weeks | - | - | - | CABLE | - | POLYCARBONATE | - | - | PC (Polycarbonate) | - | - | TE Connectivity / AMP | - | NOT SPECIFIED | NOT SPECIFIED | 1 | TE CONNECTIVITY LTD | - | - | - | - | 520440-1 | 520440 | - | - | - | - | Active | 12.7(mm) | 10.16(mm) | - | 1.67 | Details | Yes | AMPLIMITE | - | - | - | - | - | - | - | Bulk | - | Yes | - | EAR99 | TELECOM AND DATACOM CONNECTOR | Ferrule | - | - | - | Gray | - | - | 8536.69.40.30 | Terminals | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | - | compliant | - | - | - | - | MALE | 94V-2 | - | NO | AMP | - | PLUG | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrules | - | Terminals | - | - | - | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() 505044-1 TE Connectivity | In Stock | - | - | 4 Weeks | - | Unplated | - | - | - | - | Brass | - | - | - | - | TE Connectivity / AMP | - | - | - | 10000 | TE CONNECTIVITY LTD | - | Not Insulated | - | - | 505044-1 | 505044-1 | - | - | - | - | Active | - | - | - | 5.74 | Details | Yes | - | 0.024233 oz | - | - | 18 AWG | - | - | - | Reel | - | Yes | - | EAR99 | - | Ring | - | - | - | - | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AMP | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | RING TERMINAL | - | Not Insulated | Terminals | - | - | - | # 8 | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52043-5 TE Connectivity | 28 |
| - | 14 Weeks | Production (Last Updated: 1 week ago) | Tin | Free Hanging | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Copper | 500 | TE CONNECTIVITY LTD | - | PVC, Vinyl | - | - | 52043-5 | - | - | Screw | - | - | Active | - | - | - | 1.69 | Compliant | Yes | PLASTI-GRIP | - | - | 600 V | 4 AWG | - | 4 AWG | - | Tape & Reel (TR) | PLASTI-GRIP | Yes | Crimp | EAR99 | - | Ring | - | - | - | Yellow | Female | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 4 AWG | - | Compliant | Tin | - | - | - | - | - | - | 4 AWG | No | RING TERMINAL | 13.081 mm | Insulated | Terminals | - | - | 26.65 mm2 | 6.35 mm | - | Yes | No | FEMALE | 6.731 mm | No | 1 | 6.35 mm | - | - | - | Screw Terminals | Straight | Terminals | 49.48 mm | - | 49.4792 mm | 13.87 mm | 1.2192 mm | - | 1.22 mm | - | - | - | Lead Free | ||
![]() 55778-1 TE Connectivity | 42 |
| - | 11 Weeks | - | - | - | - | - | - | - | - | Copper | - | - | TE Connectivity | - | - | - | 1000 | TE CONNECTIVITY LTD | - | - | - | - | 55778-1 | - | - | - | - | - | Active | 6.35(mm) | - | No | 1.7 | Details | Yes | SOLISTRAND | - | - | - | - | - | 26 to 22, 26 AWG | - | Bulk | STRATO-THERM | Yes | - | EAR99 | - | Ring Tongue Terminal | - | - | - | Not Required | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | Gold Over Nickel | - | - | - | - | - | Gold Over Nickel | - | - | RING TERMINAL | - | Non-Insulated | Terminals | - | - | 0.41 mm2 | - | - | - | - | - | - | - | - | 4 mm | - | - | - | Screw Terminals | - | Terminals | 13.82 mm | 13.82(mm) | - | - | - | - | - | - | - | - | - | ||
![]() 52045-1 TE Connectivity | In Stock | - | - | 4 Weeks, 1 Day | - | Tin | - | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Copper | 50 | TE CONNECTIVITY LTD | - | Vinyl | Vinyl | - | 52045-1 | - | - | Screw | - | - | Active | 20.5(mm) | - | No | 1.7 | Details | Yes | PLASTI-GRIP | 0.808021 oz | - | 600 V | 1/0 AWG | - | (1/0) AWG | - | Bulk | PLASTI-GRIP | - | - | EAR99 | - | Ring Tongue Terminal | - | - | - | Blue | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 0 AWG | - | - | Tin | - | - | - | - | - | Tin | - | - | RING TERMINAL | - | Polyvinyl Chloride | Terminals | - | - | 60.6 mm2 | 7.93 mm | - | - | - | FEMALE | - | - | - | 7.93 mm | - | - | - | Screw Terminals | Straight | Terminals | 62.15 mm | 62.15(mm) | 17.37 mm | 20.5 mm | - | - | - | - | - | - | - | ||
![]() 53408-1 TE Connectivity | 51 |
| - | 19 Weeks | Production (Last Updated: 2 days ago) | Lead, Tin | Stud | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Copper | 1000 | TE CONNECTIVITY LTD | - | Polyvinylidene Fluoride (PVDF) | - | ACTIVE (Last Updated: 2 days ago) | 53408-1 | 53408 | - | Screw | -40C to 105C | - | Active | 7.92(mm) | - | No | 0.84 | Non-Compliant | No | PIDG | 0.028784 oz | - | - | 16 AWG | - | 22 to 16, 22 AWG | -40 to 105 °C | Bulk | PIDG | No | Circular | EAR99 | - | Ring Tongue Terminal | - | 105 °C | -40 °C | Natural | Male | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | Straight | 7.92 mm | compliant | - | - | Crimp | - | - | - | - | - | AMP | 16 AWG | - | Non-Compliant | Tin-Lead | - | - | - | 16 AWG | 22 AWG | TIN LEAD | - | No | RING TERMINAL | 3.18 mm | Insulated | Terminals | - | - | 1.65 mm2 | # 8 | - | Yes | No | - | 4.34 mm | Yes | 1 | 4 mm | - | - | - | Screw Terminals | Straight | Terminals | 21.44 mm | 21.44(mm) | 21.4376 mm | 7.92 mm | 787.4 µm | 790 µm | 790 µm | - | No | - | Not Applicable | ||
![]() 55157-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | - | - | 55157-2 | - | - | - | - | - | Obsolete | 9.53(mm) | - | No | 5.79 | - | Yes | - | - | - | - | - | - | - | - | Reel | - | Yes | - | EAR99 | - | Ring Tongue Terminal | - | - | - | Yellow | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | AMP | 10 AWG | - | - | - | - | - | - | - | - | Tin | - | - | RING TERMINAL | - | Nylon | - | - | - | 6.64 mm2 | - | - | - | - | - | - | - | - | 5(mm) | - | - | - | - | - | - | - | 29.46(mm) | - | - | - | - | - | - | - | - | - | ||
![]() 55848-1 TE Connectivity | In Stock | - | - | 4 Weeks, 6 Days | - | Tin | - | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Tin | 1000 | TE CONNECTIVITY LTD | - | Polyolefin (PO) | - | - | 55848-1 | - | - | Screw | - | - | Active | - | - | - | 2.31 | Details | Yes | - | - | - | - | 18 AWG | - | 22 to 18, 22 AWG | - | Bulk | - | Yes | - | EAR99 | - | Ring Tongue Terminal | - | - | - | - | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 18 AWG | - | - | Tin | - | - | - | - | - | - | - | - | RING TERMINAL | - | Insulated | Terminals | - | - | 0.96 mm2 | # 10 | - | - | - | FEMALE | - | - | - | 4.82 mm | - | - | - | Screw Terminals | - | Terminals | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52046-1 TE Connectivity | In Stock | - | - | 14 Weeks, 2 Days | Production (Last Updated: 6 days ago) | Tin | - | - | - | - | Copper | - | - | - | - | TE Connectivity / AMP | - | - | Copper | 50 | TE CONNECTIVITY LTD | - | Vinyl | - | - | 52046-1 | 52046 | - | Screw | - | - | Active | - | - | - | 2.28 | Details | Yes | PLASTI-GRIP | 1.066168 oz | 600 V | 600 V | 2/0 AWG | - | - | - | Bulk | PLASTI-GRIP | Yes | - | EAR99 | - | Ring | - | - | - | Yellow | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 2/0 AWG | - | Compliant | Tin | - | - | - | - | - | - | - | No | RING TERMINAL | 19.685 mm | Insulated | Terminals | - | - | 76.26 mm2 | 7.93 mm | - | Yes | No | - | 7.9248 mm | No | 1 | M8 | - | - | - | Screw Terminals | Straight | Terminals | - | - | 62.92 mm | 23.52 mm | - | - | 2.1082 mm | - | - | - | Not Applicable | ||
![]() 52042-1 TE Connectivity | 55 | - | - | 9 Weeks | - | Tin | - | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Copper | 100 | TE CONNECTIVITY LTD | - | Polyvinyl Chloride (PVC) | PVC (Polyvinylchloride) | - | 52042-1 | - | - | Screw | - | - | Active | - | - | - | 1.08 | Details | Yes | PLASTI-GRIP | 0.207446 oz | - | 600 V | 6 AWG | - | 6 AWG | - | Bulk | PLASTI-GRIP | - | - | EAR99 | - | Ring | - | - | - | Blue | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 6 AWG | - | - | Tin | - | - | - | - | - | - | - | - | RING TERMINAL | - | Insulated | Terminals | - | - | 16.8 mm2 | 6.35 mm | - | - | - | FEMALE | - | - | - | 6.35 mm | - | - | - | Screw Terminals | Straight | Terminals | 46.84 mm | - | 46.84 mm | 12.7 mm | - | - | - | - | - | - | - | ||
![]() 52274-1 TE Connectivity | 2345 |
| - | 30 Weeks | - | Tin | - | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Copper | 1000 | TE CONNECTIVITY LTD | - | Nylon | - | - | 52274-1 | - | - | Screw | - | - | Active | 6.35(mm) | - | No | 1.68 | Details | Yes | PIDG | 0.031041 oz | - | 300 VAC | 14 AWG | - | 14 AWG | - | Bulk | PIDG | Yes | - | EAR99 | - | Ring Tongue Terminal | - | - | - | Blue/Green | Female | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 14 AWG | - | - | Tin | - | - | - | - | - | Tin | - | - | RING TERMINAL | - | Nylon | Terminals | - | - | - | # 4 | - | - | - | FEMALE | - | - | - | 2.84 mm | - | - | - | Screw Terminals | - | Terminals | 19.43 mm | 19.43(mm) | - | - | - | - | - | - | - | - | - | ||
![]() 55847-1 TE Connectivity | In Stock | - | - | 4 Weeks, 6 Days | Production (Last Updated: 5 days ago) | Tin | Free Hanging | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Copper | 1000 | TE CONNECTIVITY LTD | 1.42 mm | Polyolefin | - | - | 55847-1 | - | - | Screw | - | - | Active | - | - | - | 5.45 | Compliant | Yes | - | 0.028219 oz | - | 600 V | 18 AWG | 22 AWG | - | - | Bulk | - | Yes | Circular | EAR99 | - | Ring | - | - | - | Red | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 18 AWG | - | Compliant | Tin | - | - | - | 18 AWG | 22 AWG | Tin | - | Yes | RING TERMINAL | 4.318 mm | Insulated | Terminals | - | - | 0.96 mm2 | # 8 | - | Yes | Yes | FEMALE | 4.17 mm | No | 1 | M4 | - | - | - | Screw Terminals | Straight | Terminals | - | - | 32.2 mm | 7.87 mm | 762 µm | 760 µm | 812.8 µm | - | - | - | Not Applicable | ||
![]() 53409-1 TE Connectivity | 423 |
| - | 19 Weeks | - | Tin | - | - | - | - | Copper | - | Copper | - | - | TE Connectivity | - | - | Copper | 1000 | TE CONNECTIVITY LTD | - | PVDF | PVF2 (Polyvinylidene Fluoride) | - | 53409-1 | 53409 | - | Screw | -40C to 105C | - | Active | 7.92(mm) | - | No | 1.84 | N | No | PIDG | 0.031852 oz | - | - | 16 AWG | - | 22 to 16, 22 AWG | -40 to 105 °C | Bulk | PIDG | - | - | EAR99 | - | Ring Tongue Terminal | - | - | - | Natural | - | - | 8536.90.40.00 | Terminals | - | - | - | - | - | - | - | - | - | compliant | - | - | Crimp | - | - | - | - | - | AMP | 16 AWG | - | - | Tin-Lead | - | - | - | - | - | TIN LEAD | - | - | RING TERMINAL | - | Insulated | Terminals | - | - | 1.65 mm2 | # 10 | - | - | - | - | - | - | - | 4.82 mm | - | - | 21.44mm | Screw Terminals | Straight | Terminals | 21.44 mm | 21.44(mm) | 21.44 mm | 7.92 mm | 0.79mm | - | - | - | - | - | - |