- Manufacturer
- Insulation
- RoHS Status
- Termination
- Packaging
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
- Contact Plating
Attribute column
Categories
Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Base/Housing Material | Body Orientation | Contact Materials | Heavy Dutyu2009 | Mounting | Packaging Methodu2009 | Qualification | Ring & Spade Terminal Typeu2009 | Sealableu2009 | Stud Diameteru2009 | Stud Sizeu2009 | Supplier Package | Switching Regulator | TE Internal # | TE Internal Description | Terminate To | Termination Method | Tongue Thicknessu2009 | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Type | Resistance | Gender | Power Rating | Pitch | Resistor Type | Pin Count | Number of Outputs | Output Voltage | Housing Color | Impedance | Output Current | Output Power | Resistance Tolerance | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 725923 TE Connectivity | In Stock | - | - | - | 896440-000 | - | - | - | No | - | Box | AEC-Q200 | - | No | - | - | - | - | 725923 | AMPLI.REPAIR KIT | - | - | .79u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | - | 25 ppm/°C | - | 19.1 Ohm | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | - | 0.1 | - | 1 mm | 0.5 mm | ||
![]() 132082-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | M10 | - | - | 132082-1 | TERMINAL SOLISTRAND NI PL 18 16 | - | - | - | - | 22 – 16 | 509 – 3260 | .26 – 1.65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 130550 TE Connectivity | 3028 | - | - | - | 270118-000 | PBT (Polybutylene Terephthalate) | Straight | - | - | - | - | - | Ring Tongue | - | 6.1u2009mmu2009[u2009.24u2009inu2009] | M6 | - | - | 130550 | SOLIS 8 R M6 | - | - | - | - | 8 | - | 8 | - | - | - | - | Receptacle | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | 25.86 mm | - | ||
![]() 130451 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 4, M2.5 | - | - | 130451 | PIDG RECT. | - | - | - | - | 22 – 16 | 509 – 3260 | .25 – 1.6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1577648-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 1/4 | - | - | 1577648-1 | TERMINAL RT PIDG PEEK STRATO 10 AWG | - | - | - | - | 10 | 12066 | 5.26 | - | 25 ppm/°C | - | 68.1 kOhm | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | 0.1 | - | - | - | ||
![]() 1577620-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | 4.34u2009mmu2009[u2009.171u2009inu2009] | 8, M4 | - | - | 1577620-1 | TERMINAL RT PIDG PEEK STRATO 24-22 AWG | - | - | - | - | 24 – 22 | - | .205 – .326 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1958520-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 10 | - | - | 1958520-1 | STRATO-THERM, HR 8 10 NIPL, 30 BEND | - | - | - | - | 8 | 13100 – 20800 | 6.64 – 10.5 | - | - | Dowel Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1958523-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 1/4 | - | - | 1958523-2 | STRATO, R, HR, 6, M6(1/4), NIPL, 45 BEND | - | - | - | - | 6 | 20800 – 33100 | 10.5 – 16.8 | - | 25.0000 ppm/°C | - | 1 kOhm | - | 0.05 W | - | - | - | - | - | - | - | - | - | 0.25 | - | 6.2 | - | ||
![]() 1958525-3 TE Connectivity | In Stock | - | - | Gold | - | - | Straight | Phosphor Bronze | - | - | - | - | Ring Tongue | - | - | 1/4, M6 | - | - | 1958525-3 | STRATO, R, HR, 4, M6(1/4), NIPL, 90 BEND | PCB | Solder | - | - | 4 | 33100 – 52600 | 16.8 – 26.7 | - | - | SMA | - | Receptacle | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | 10.2 mm | - | ||
![]() 1958447-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | Ring Tongue | - | - | 2, M2 | - | - | 1958447-1 | STRATO-THERM,DG,RT,HR,26-22 AWG,#2, NI | - | - | - | 400 V | 26 – 22 | 202 – 810 | .129 – .326 | - | 100 ppm/K | - | 33 | - | 0.75 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 5 mm | 2.5 mm | ||
![]() 1958523-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 1/4 | - | - | 1958523-4 | STRATO, R, HR, 6, M6(1/4), NIPL, 60 BEND | - | - | - | - | 6 | 20800 – 33100 | 10.5 – 16.8 | - | 200 ppm/K | - | 2.87 Ohm | - | 0.0625 W | - | General Purpose | - | - | - | - | - | - | - | 1 | - | 1 | 0.5 | ||
![]() 40697 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | Through Hole | - | - | Ring Tongue | - | - | 6, M3.5 | Half-Brick | Yes | 40697 | RING TONGUE 22-18 AWG TPBR | - | - | - | - | 22 – 18 | 642 – 1624 | .3 – .9 | -40 to 85 °C | - | Step Down | - | - | - | - | - | 9 | 1 | 28 V | - | - | 12.5 A | 350 W | - | 18 to 36 V | - | - | ||
![]() 41013 TE Connectivity | 20000 | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 5/16, M8 | - | - | 41013 | RING TERMINAL 22-18 AWG TPBR | - | - | - | - | 22 – 18 | 642 – 1624 | .3 – .9 | - | 25.0000 ppm/°C | - | 3.32 kOhm | - | 0.1 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | 4.75 | - | ||
![]() 40811 TE Connectivity | 59950 |
| - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 6, M3.5 | - | - | 40811 | RING 138(3.50MM)TERMINAL 20-16 AWG TPBR | - | - | - | 200 V | 20 – 16 | 1021 – 2582 | .5 – 1.4 | - | - | - | - | - | 125 mW | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | - | - | ||
![]() 153261-3 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 1/4 | - | - | 153261-3 | SHAKE PROOF RING TONGUE | - | - | - | - | 18 – 13 | 1624 – 5178 | .8 – 2.5 | - | 100.0000 ppm/°C | - | 63.4 kOhm | - | 0.125 W | - | - | - | - | - | - | - | - | - | 1 | - | 7.06 | - | ||
![]() 151606-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39017 | Spade Tongue | - | 3.51u2009mmu2009[u2009.138u2009inu2009] | - | - | - | 151606-1 | AM-GABEL MIF | - | - | - | - | 26 – 22 | 254 – 642 | .12 – .4 | - | 100.0000 ppm/°C | - | 221 Ohm | - | 1.0000 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | 15.87 | - | ||
![]() 63526-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Spade Tongue | - | - | 10 | - | - | 63526-1 | FLANGED SPADE TERMINAL 12-10 AWG BR | - | - | - | - | 12 – 10 | 6529 – 10382 | 3 – 6 | - | 50.0000 ppm/°C | - | 53.6 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 41406 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | M3 | - | - | 41406 | RING TERMINAL 20-16 AWG BR | - | - | - | - | 20 – 16 | 1021 – 2582 | .5 – 1.4 | - | 100.0000 ppm/°C | - | 18.2 kOhm | - | 0.25 W | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 42054-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 4, M2.5 | - | - | 42054-2 | RING TERMINAL 18-14 AWG TPBR | - | - | - | - | 18 – 14 | 1624 – 4106 | .8 – 2 | - | 25.0000 ppm/°C | - | 2 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | 7.62 | - | ||
![]() 61386-1 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | Ring Tongue | - | - | 4, M2.5 | - | - | 61386-1 | RING CRIMP 20-16 AWG TPBR | - | - | - | - | 20 – 16 | 1021 – 2582 | .5 – 1.31 | - | 50.0000 ppm/°C | - | 6.81 kOhm | - | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | - | 1 | - | 7.62 | - |