- Manufacturer
- Insulation
- RoHS Status
- Termination
- Packaging
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
- Contact Plating
Attribute column
Categories
Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Gender | HTS Code | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Halogen Free | Safety Approval | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Features | Length | Width | Thickness | Length - Overall | Diameter - Inside | Width - Outer Edges | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PNF18-6RN-C Panduit Corp | 30 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 86.18255g | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Red | - | 8536.90.40.00 | - | 5.59mm | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | 18 AWG | RING TERMINAL | - | - | 0.080 ~ 0.136 (2.03mm ~ 3.45mm) | Insulated | Circular | - | 6 Stud | FEMALE | Serrated Termination | 19.304mm | 5.59mm | 0.032 0.81mm | 0.760 19.30mm | - | 0.220 5.59mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 0190730028 Molex | 23 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | - | 8536.90.40.00 | - | 12.1mm | - | Electro-Tin | 18-22 AWG | - | 22 AWG | 18 AWG | Tin | - | RING TERMINAL | - | - | 0.140 (3.56mm) | Insulated | Circular | 0.8 mm2 | 5/16 Stud | - | - | 26.924mm | - | - | 1.060 26.92mm | - | 0.470 11.94mm | - | - | ROHS3 Compliant | - | - | ||
![]() PV10-6R-D Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 975.223595g | Vinyl | - | Copper | - | - | Bulk | 2003 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Yellow | Female | 8536.90.40.00 | - | 7.9mm | - | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | RING TERMINAL | - | CSA; UL | 0.225 (5.72mm) | Insulated | Circular | - | 6 Stud | - | Brazed Seam | 26.7mm | 7.874mm | 0.040 1.02mm | 1.050 26.67mm | - | 0.310 7.87mm | No | - | ROHS3 Compliant | - | - | ||
![]() S1/0-12R-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | - | Free Hanging (In-Line) | - | 285.763221g | - | - | Copper | - | - | Bulk | 2004 | Pan-Term® | - | Active | Not Applicable | Crimp, Funnel Opening | EAR99 | - | - | - | 8536.90.40.00 | - | 20.83mm | - | - | 1/0 AWG | - | - | - | - | - | RING TERMINAL | - | - | - | Non-Insulated | Flat Sided | - | 1/2 Stud | FEMALE | - | 48.3mm | 20.828mm | 0.120 3.05mm | 1.900 48.26mm | 9.91 mm | 0.820 20.83mm | No | - | ROHS3 Compliant | - | - | ||
![]() 0190730162 Molex | 37 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | Yellow | Female | - | - | - | - | Electro-Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | RING TERMINAL | - | - | 0.225 (5.72mm) | Insulated | Circular | - | 6 Stud | - | - | 27.7114mm | - | 0.040 1.02mm | 1.091 27.71mm | - | 0.385 9.78mm | No | - | ROHS3 Compliant | - | - | ||
![]() S2-14R-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 195.044719g | - | - | Copper | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp, Funnel Opening | EAR99 | - | - | Female | 8536.90.40.00 | - | - | - | Tin | 1-2 AWG | - | 2 AWG | 1 AWG | - | 1 AWG | RING TERMINAL | - | - | - | Non-Insulated | Flat Sided | - | 1/4 Stud | - | - | 40.64mm | 17.8mm | 0.110 2.79mm | 1.600 40.64mm | 9.14 mm | 0.700 17.78mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 19070-0005 Molex | In Stock |
| Datasheet | - | Tin | Free Hanging | - | - | - | - | - | Copper | PVC | 600V | Bulk | - | - | yes | - | - | Crimp | - | - | Red | Female | - | Straight | - | unknown | - | - | Compliant | 18 AWG | 22 AWG | - | 22 AWG | WIRE TERMINAL | - | - | 3.683 mm | Insulated | - | 0.8 mm2 | - | - | - | 18.0086mm | - | 711.2μm | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 19073-0024 Molex | 24446 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | - | Copper | Nylon | - | Bulk | 2005 | - | yes | Active | - | Circular | - | - | Red | Female | - | Straight | - | unknown | - | - | Compliant | 18 AWG | 22 AWG | - | - | RING TERMINAL | - | - | 3.556 mm | Insulated | - | 0.8 mm2 | - | - | - | 26.924mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() PN10-12R-Q Panduit Corp | 114 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Yellow | - | 8536.90.40.00 | Straight | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | RING TERMINAL | - | - | 0.120 ~ 0.225 (3.05mm ~ 5.72mm) | Insulated | Circular | - | 1/2 Stud | - | Serrated Termination | 37.338mm | - | 0.040 1.02mm | 1.470 37.34mm | - | 0.720 18.29mm | No | - | ROHS3 Compliant | - | - | ||
![]() PN18-14R-M Panduit Corp | 52 | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 1.292738kg | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | 2006 | Pan-Term® | yes | Active | Not Applicable | Crimp | EAR99 | - | Red | - | 8536.90.40.00 | - | 11.4mm | - | - | 18-22 AWG | - | 18 AWG | 22 AWG | - | - | RING TERMINAL | - | - | - | Insulated | Circular | 1.5 mm2 | 1/4 Stud | FEMALE | - | 27.686mm | 11.4mm | 0.032 0.81mm | 1.090 27.69mm | - | 0.450 11.43mm | No | - | ROHS3 Compliant | - | - | ||
![]() PH14-6R-Q Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyolefin | - | Copper | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Blue | - | 8536.90.40.00 | - | 7.87mm | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | RING TERMINAL | - | - | 0.190 (4.83mm) | Insulated with Heat Shrink | Circular | - | 6 Stud | FEMALE | Brazed Seam | 26.924mm | 7.87mm | - | 1.060 26.92mm | - | 0.310 7.87mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19193-0345 Molex | 2515 |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | - | - | Bulk | 2003 | - | yes | Active | - | Crimp | EAR99 | - | Yellow | Female | 8536.90.40.00 | - | 24.08mm | - | - | 0 AWG | Compliant | - | - | - | - | RING TERMINAL | Low Halogen | - | - | Non-Insulated | - | - | - | - | - | 51.2826mm | - | 2.1082mm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() PNF10-10R-D Panduit Corp | 500 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Yellow | Female | 8536.90.40.00 | - | 9.4mm | - | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | RING TERMINAL | - | - | 0.120 ~ 0.225 (3.05mm ~ 5.72mm) | Insulated | Circular | - | 10 Stud | - | Serrated Termination | 26.92mm | 9.4mm | 0.040 1.02mm | 1.060 26.92mm | - | 0.370 9.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19221-0227 Molex | 2702 | - | Datasheet | - | Tin | Free Hanging | - | - | - | - | - | Copper | - | - | Bulk | - | - | yes | - | - | Crimp | - | Lug | - | Male | - | Straight | - | unknown | - | - | Compliant | - | - | - | 6 AWG | WIRE TERMINAL | Low Halogen | - | - | Non-Insulated | - | - | - | - | - | 35.7124mm | - | 2.032mm | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() S2/0-56R-X Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | Copper | - | - | Bulk | 2004 | Pan-Term® | - | Active | Not Applicable | Crimp, Funnel Opening | EAR99 | - | - | - | 8536.90.40.00 | - | 21.59mm | - | Tin | 2/0 AWG | - | - | - | - | - | RING TERMINAL | - | - | - | Non-Insulated | Flat Sided | - | 5/16 Stud | FEMALE | - | 48.26mm | 21.6mm | 0.130 3.30mm | 1.900 48.26mm | 11.4 mm | 0.850 21.59mm | No | - | ROHS3 Compliant | - | - | ||
![]() 19164-0027 Molex | 699 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | - | Copper | Nylon | - | Bulk | 2005 | - | yes | Active | - | Circular | EAR99 | - | Blue | Female | 8536.90.40.00 | Straight | - | - | - | - | Compliant | 16 AWG | 14 AWG | - | 14 AWG | - | - | - | 5.969 mm | Insulated | - | - | - | - | - | 41.4mm | - | 787.4μm | - | - | - | - | - | RoHS Compliant | - | Contains Lead | ||
![]() 0191930212 Molex | 24 |
| Datasheet | 4 Weeks | Tin | Stud | Free Hanging (In-Line) | - | - | - | - | Copper | - | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | Female | 8536.90.40.00 | - | 16.38mm | - | - | 6 AWG | Compliant | - | - | - | 6 AWG | RING TERMINAL | Low Halogen | - | - | Non-Insulated | Circular | - | 1/4 Stud | - | Brazed Seam | 32.21mm | - | 0.050 1.27mm | 1.268 32.21mm | - | 0.645 16.38mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 8217 Keystone Electronics | 666 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | Copper | - | Vinyl | - | Copper, ETP | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | Yellow | - | 8536.90.40.00 | - | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | RING TERMINAL | - | - | 0.250 (6.35mm) | Insulated | Circular | - | 10 Stud | - | - | 26.162mm | 9.65mm | 0.040 1.02mm | 1.030 26.16mm | 3.43 mm | 0.380 9.65mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 19073-0172 Molex | 13000 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | - | - | - | Copper | - | Nylon | - | Tape & Reel (TR) | 2005 | - | yes | Active | - | Circular | - | - | Yellow | Female | - | - | 9.8mm | - | - | - | Compliant | 12 AWG | 10 AWG | - | 12 AWG | RING TERMINAL | Low Halogen | - | 5.715 mm | Insulated | - | 5 mm2 | - | - | - | 27.7114mm | - | 1.016mm | - | - | - | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() PN14-8R-M Panduit Corp | 91000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 1.065942kg | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | 2007 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | Blue | - | 8536.90.40.00 | Straight | 7.9mm | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | RING TERMINAL | - | - | 0.080 ~ 0.162 (2.03mm ~ 4.11mm) | Insulated | Circular | - | 8 Stud | FEMALE | - | 21.59mm | - | 0.030 0.76mm | 0.850 21.59mm | - | 0.310 7.87mm | No | - | ROHS3 Compliant | - | - |