- Manufacturer
- Insulation
- RoHS Status
- Termination
- Packaging
- Terminal and Terminal Block Type
- Length
- Mount
- Thickness
- Factory Lead Time
- Part Status
- Contact Materials
- Contact Plating
Attribute column
Categories
Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Alias # | Body Orientation | Contact Materials | Direction Type | Insert Arrangement | Mil-Spec | Minimum Isolation Voltage | Mounting | Package Type | Peak Pulse Power Dissipation | Qualification | Ring & Spade Terminal Typeu2009 | Stud Sizeu2009 | Supplier Package | TE Internal # | TE Internal Description | Termination Method | Voltage, Rating | Wire Sizeu2009(AWG) | Wire Sizeu2009(CMA) | Wire Sizeu2009(mm²) | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Pin Count | Contact Gender | Configuration | Lead Style | Test Current | ESD Protection | Resistance Tolerance | Transformer Type | Turns Ratio | Strain Relief | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 34974 TE Connectivity | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | M6 | - | 34974 | TERMINAL,PIDG R 16-14HD 1/4 | - | - | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32863-1 TE Connectivity | 1645 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | 10 | - | 32863-1 | TERMINAL,DG R 26-22 10 | - | - | 26 | 202 – 810 | .12 – .4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 322338 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | B: BACT12AV023 | - | - | - | - | - | Ring Tongue | 10 | - | 322338 | DIAMOND GRIP 16-14 HT R 10 | - | - | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 324159 TE Connectivity | 9567 | - | - | - | AMPS-0-0324159-0 | - | - | - | - | MS25036-152, CLASS 1 | - | - | - | - | - | Ring Tongue | M2.5 | - | 324159 | TERM, RING, PIDG, 16-14, #4 | - | - | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 326878 TE Connectivity | 600 | - | - | - | 1-14647-0010 | - | - | - | - | - | - | - | - | - | - | Ring Tongue | 6, M3.5 | - | 326878 | PIDG R 22-16 COMM 22-18 MIL 6 | - | - | 22 – 16 | 509 – 3260 | .326 – 1.31 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 320861 TE Connectivity | 763 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spade Flange Tongue | 6, M3.5 | - | 320861 | TERMINAL,PIDG SPD FLG 16-14 6 | - | - | 16 – 14 | 2050 – 5180 | 1.25 – 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 321017 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | 4, M2.5 | - | 321017 | TERMINAL,PIDG R 26-22 4 | - | - | 26 – 22 | 202 – 810 | .12 – .4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31880 TE Connectivity | 27754 | - | - | - | 157-0033-M | - | - | - | - | MS25036-148, CLASS 1 | - | - | - | - | - | Ring Tongue | 4, M2.5 | - | 31880 | PIDG R 22-16 COMM 22-18 MIL 4 | - | - | 22 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-52929-1 TE Connectivity | In Stock |
| - | - | AMPS-8-0052929-1 | - | - | - | - | - | - | - | - | - | - | Spring Spade | 6, M3.5 | - | 8-52929-1 | PIDG SP SPD 22-16COMM22-18MIL6 | - | - | 22 – 16 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-36160-1 TE Connectivity | 99 |
| - | - | AMPS-8-0036160-1 | - | - | - | - | - | - | - | - | - | - | Ring Tongue | 10 | - | 8-36160-1 | TERMINAL,PIDG R 16-14 10 | - | - | 16 – 14 | 2050 – 5180 | 1.04 – 2.62 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33173 TE Connectivity | In Stock | - | - | - | - | - | - | Bi-Directional | - | - | - | Through Hole | - | 500 W | - | Rectangular Tongue | 6, M3.5 | DO-15 | 33173 | TERMINAL,PIDG RECT 16-14 6 | - | - | 16 | 2050 – 5180 | 1.25 – 2 | -55 to 175 °C | - | - | - | - | - | 2 | - | Single | - | 1 mA | No | - | - | - | - | - | - | ||
![]() 52927 TE Connectivity | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Spade | 4, M2.5 | - | 52927 | PIDG SP SPD 22-16COMM22-18MIL4 | - | - | 22 – 16 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 52189 TE Connectivity | 958 | - | - | - | - | - | - | - | - | MS25036-144, CLASS 1 | - | - | - | - | - | Ring Tongue | 4, M2.5 | - | 52189 | TERMINAL,PIDG R 26-24 4 | - | - | 26 – 24 | 238 – 475 | .12 – .24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 32562 TE Connectivity | 1971 | - | - | - | 2-30733-0010 | - | - | - | - | - | - | - | - | - | - | Spade Flange Tongue | 6, M3.5 | - | 32562 | PIDG SPDFLG 22-16COMM22-18MIL6 | - | - | 22 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8-32060-1 TE Connectivity | In Stock | - | - | Gold | AMPS-8-0032060-1 | Straight | - | - | 21-35 | - | - | Wall Mount | - | - | - | Spade Tongue | 10 | - | 8-32060-1 | TERMINAL,PIDG SPD 16-14 10 | Crimp | - | 16 | 2050 – 5180 | 1.25 – 2 | -65 to 200 °C | - | - | Receptacle | - | - | - | PIN | - | - | - | - | - | - | - | No | 32.35 mm | - | ||
![]() 32051 TE Connectivity | 3950 | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | Spade Tongue | 10 | - | 32051 | PIDG SPD 22-16COMM 22-18MIL 10 | - | 200 V | 22 | 509 – 3260 | .3 – 1.42 | - | 100 ppm/°C | 51 Ohm | - | 0.5 W | Anti-Surge | - | - | - | - | - | - | 1 | - | - | - | 3.2 mm | 1.5 mm | ||
![]() 34101 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slotted Ring Tongue | 6, M3.5 | - | 34101 | DG SLTD R 22-16COMM 22-18MIL 6 | - | - | 22 | 509 – 3260 | .3 – 1.42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 323784 TE Connectivity | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Ring Tongue | 1/2, M12 | - | 323784 | TERMINAL,PIDG R 12-10 1/2 | - | - | 12 – 10 | 5180 – 13100 | 2.62 – 6.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 31890 TE Connectivity | 70775 | - | - | - | 6089 3 157-00 | - | - | - | - | MS25036-149, CLASS 1 | 1500 Vrms | Surface Mount | 24SMD | - | - | Ring Tongue | 8, M4 | SMD | 31890 | PIDG R 22-16 COMM 22-18 MIL 8 | - | - | 22 | 509 – 3260 | .3 – 1.42 | -40 to 85 °C | - | - | - | - | - | 24 | - | - | Gull Wing | - | - | - | 10GBASE-T Transformer | 1:1 | - | - | - | ||
![]() 8-32589-2 TE Connectivity | In Stock | - | - | Gold | A71199-000 | Straight | Copper Alloy | - | 20-16 | - | - | Box Mount | - | - | - | Spade Tongue | 10 | - | 8-32589-2 | TERMINAL,PIDG SPD 12-10 10 | Solder | - | 12 – 10 | 5180 – 13100 | 3 – 6 | -55 to 125 °C | - | - | Receptacle | - | - | - | Socket | - | - | - | - | - | - | - | No | 30.38 mm | - |