- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Terminal Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Diameter | Length | Width | Length - Termination | Length - Overall | Diameter - Inside | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN18-6FN-3K Panduit Corp | 294000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | Metal | - | 3.796568kg | Polyamide (PA), Nylon | Copper | - | Copper | - | - | Tape & Reel (TR) | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Red | - | - | - | 6.4mm | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | Tin | - | - | 0.080 ~ 0.145 (2.03mm ~ 3.68mm) | Insulated | Standard | - | 6 Stud | - | 0.150 (3.81mm) | Butted Seam, Serrated Termination | - | 19.812mm | 6.35mm | - | 0.780 19.81mm | - | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PV10-10FX-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 108.862169g | Vinyl | - | - | Copper | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | 9.4mm | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | - | 10 Stud | FEMALE | 0.200 (5.08mm) | Brazed Seam, Serrated Termination | - | 28.19mm | 9.4mm | - | 1.110 28.19mm | - | 0.370 9.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PN10-10FF-2K Panduit Corp | 188000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | - | Reel | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | FORK TERMINAL | 0.130 ~ 0.225 (3.30mm ~ 5.72mm) | Insulated | Flanged | 6 mm2 | 10 Stud | FEMALE | 0.200 (5.08mm) | Serrated Termination | - | 26.67mm | - | - | 1.050 26.67mm | - | 0.380 9.65mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 19099-0015 Molex | 2987 |
| Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | - | - | - | Copper | PVC | - | - | 2002 | - | yes | Active | - | Crimp | EAR99 | Red | Female | 8536.90.40.00 | Straight | - | - | - | Compliant | 22 AWG | 18 AWG | - | 22 AWG | FORK TERMINAL | 3.683 mm | Insulated | - | 0.8 mm2 | - | - | - | - | - | 23.3426mm | 8.64mm | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8228 Keystone Electronics | 597 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Copper | - | Vinyl | - | - | Copper, ETP | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | - | -18 AWG | WIRE TERMINAL | 0.145 (3.68mm) | Insulated | Standard | - | 8 Stud | - | - | - | - | 21.59mm | - | 0.250 6.35mm | 0.850 21.59mm | - | 0.300 7.62mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 8248 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Copper | - | Vinyl | - | - | Copper, ETP | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Flanged | - | 6 Stud | - | - | - | - | 17.78mm | 7.62mm | 0.450 11.43mm | 0.700 17.78mm | 4.32 mm | 0.300 7.62mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() PMNF2-3F-C Panduit Corp | 34 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 108.862169g | Polyamide (PA66), Nylon 6/6 | - | - | Copper | - | 600V | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | 5.89mm | - | 14-16 AWG | - | 14 AWG | 16 AWG | - | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | Standard | 2.5 mm2 | M3 Stud | FEMALE | 0.200 (5.08mm) | Serrated Termination | - | 19.812mm | - | - | 0.780 19.81mm | - | 0.232 5.90mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PMV2-3FB-3K Panduit Corp | 61 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 3.814712kg | Vinyl | - | - | Copper | - | - | Reel | 2006 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | 5.9mm | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | 2.5 mm2 | M3 Stud | - | 0.200 (5.08mm) | Butted Seam | - | 19.812mm | - | - | 0.780 19.81mm | - | 0.232 5.90mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PN14-14F-3K Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | - | Reel | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | FORK TERMINAL | 0.160 (4.06mm) | Insulated | Standard | 2.5 mm2 | 1/4 Stud | FEMALE | 0.270 (6.86mm) | Serrated Termination | - | 26.162mm | - | - | 1.030 26.16mm | - | 0.440 11.18mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PMV1-5FB-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 108.862169g | Vinyl | - | - | Copper | - | - | Reel | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 9.1mm | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Standard | - | M5 Stud | - | 0.200 (5.08mm) | Butted Seam | - | 21.844mm | - | - | 0.860 21.84mm | - | 0.350 8.89mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 19198-0016 Molex | 4284 | - | Datasheet | 4 Weeks | Tin | Free Hanging | - | - | - | - | - | - | Copper | Copper, Brass | Nylon | - | Bulk | 2004 | - | yes | Active | - | Crimp | EAR99 | Blue | Male | 8536.90.40.00 | Straight | - | - | - | Compliant | 16 AWG | 14 AWG | - | 16 AWG | FORK TERMINAL | 4.318 mm | Insulated | - | 2 mm2 | - | - | - | - | - | 20.4216mm | - | - | - | - | - | - | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() PNF10-8LF-2K Panduit Corp | 198000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | - | Tape & Reel (TR) | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | 7.62mm | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | FORK TERMINAL | 0.135 ~ 0.225 (3.43mm ~ 5.72mm) | Insulated | Spring, Snap | 6 mm2 | 8 Stud | FEMALE | 0.160 (4.06mm) | Serrated Termination | - | 26.67mm | - | - | 1.050 26.67mm | - | 0.300 7.62mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PN14-10LF-M Panduit Corp | 98000 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.111301kg | Polyamide (PA), Nylon | - | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | 7.11mm | - | 14-16 AWG | - | 14 AWG | 16 AWG | - | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | Spring, Snap | - | 10 Stud | - | 0.190 (4.83mm) | Serrated Termination | - | 23.114mm | 8.38mm | - | 0.910 23.11mm | - | 0.330 8.38mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PMV1-3FB-CY Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 99.790321g | Vinyl | - | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 5.8mm | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | FORK TERMINAL | 0.160 (4.06mm) | Insulated | Standard | - | M3 Stud | - | 0.130 (3.30mm) | Butted Seam, Serrated Termination | - | 21.6mm | 5.8mm | - | 0.850 21.59mm | - | 0.230 5.84mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PNF18-8LF-M Panduit Corp | 279000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 7.4mm | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Spring, Snap | - | 8 Stud | - | 0.160 (4.06mm) | - | - | 22.606mm | 7.37mm | - | 0.890 22.61mm | - | 0.290 7.37mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() P18-6F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 77.110703g | - | - | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 7.62mm | - | 16-22 AWG | - | 22 AWG | 18 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | - | 6 Stud | FEMALE | 0.150 (3.81mm) | Brazed Seam | 3.56mm | 16mm | 7.6mm | - | 0.630 16.00mm | 1.78 mm | 0.300 7.62mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8242 Keystone Electronics | 34 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Copper | - | - | - | - | Copper, ETP | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | - | 6 Stud | - | - | - | - | 18.542mm | 8.13mm | 0.250 6.35mm | 0.730 18.54mm | 3.43 mm | 0.320 8.13mm | 0.290 7.37mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PV10-6LFX-L Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | 7.62mm | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Spring, Snap | - | 6 Stud | FEMALE | 0.140 (3.56mm) | Serrated Termination | - | 27.686mm | 7.62mm | - | 1.090 27.69mm | - | 0.300 7.62mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8266 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Copper | - | Vinyl | - | - | Copper, ETP | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | Straight | - | Tin | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 6 Stud | - | - | - | - | 17.78mm | - | 0.450 11.43mm | 0.700 17.78mm | - | 0.250 6.35mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() PV18-6FX-CY Panduit Corp | 9800 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | - | Copper | - | - | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 7.62mm | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | - | 6 Stud | - | 0.150 (3.81mm) | Brazed Seam, Serrated Termination | - | 22.352mm | - | - | 0.880 22.35mm | - | 0.300 7.62mm | - | No | - | ROHS3 Compliant | - | - |