- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Approval Agency | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Width | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191390018 Molex | 27 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | - | 18-22 AWG | - | - | - | - | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | 0.785 19.94mm | 0.245 6.22mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191270010 Molex | 610 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Electro-Tin | - | 18-22 AWG | - | - | - | - | FORK TERMINAL | 0.138 (3.51mm) | Insulated | Flanged | 1.5 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191440042 Molex | 8074 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Electro-Tin | - | 10-12 AWG | - | - | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | - | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.550 13.97mm | 1.103 28.02mm | 0.375 9.53mm | 0.301 7.65mm | - | ROHS3 Compliant | ||
![]() 0191980016 Molex | 1147 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | Electro-Tin | - | 14-16 AWG | - | - | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | 2 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.415 10.54mm | 0.804 20.42mm | 0.295 7.49mm | 0.211 5.36mm | - | ROHS3 Compliant | ||
![]() 0191440018 Molex | 7 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | Electro-Tin | - | 14-16 AWG | - | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | 2 mm2 | 6 Stud | FEMALE | 0.146 (3.71mm) | - | - | - | 0.400 10.16mm | 0.789 20.04mm | 0.295 7.49mm | 0.211 5.36mm | - | ROHS3 Compliant | ||
![]() PN14-10LFN-C Panduit Corp | 9800 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | 7.1mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | Spring, Snap | - | 10 Stud | FEMALE | 0.190 (4.83mm) | Serrated Termination | 23.114mm | 7.11mm | - | 0.910 23.11mm | 0.280 7.11mm | - | No | ROHS3 Compliant | ||
![]() PV10-8LF-E Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper | - | - | Reel | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Yellow | - | - | - | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | 0.225 (5.72mm) | Insulated | Spring, Snap | - | 8 Stud | - | 0.160 (4.06mm) | Serrated Termination | 26.67mm | - | - | 1.050 26.67mm | 0.300 7.62mm | - | No | ROHS3 Compliant | ||
![]() BS-33-8 3M | 569 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Copper | Copper, ETP | - | - | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | Male | - | - | 8.12mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | - | Butted Seam | 18.542mm | - | 0.250 6.35mm | 0.730 18.54mm | 0.320 8.13mm | 0.290 7.37mm | - | ROHS3 Compliant | ||
![]() 10832 Master Appliance Co | In Stock | - | Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyolefin | - | - | - | - | Bulk | - | Solderseal™ | - | Obsolete | Not Applicable | Crimp | - | Blue | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | Insulated with Heat Shrink | Standard | - | 10 Stud | - | - | Brazed Seam | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.360777kg | Vinyl | Copper | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 10.92mm | - | - | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 1/4 Stud | - | - | Butted Seam | 27.94mm | 10.922mm | 0.450 11.43mm | 1.100 27.94mm | 0.430 10.92mm | 0.400 10.16mm | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | Free Hanging | Free Hanging (In-Line) | 100 | - | 498.951607g | Vinyl | Copper | Copper, ETP | - | 1kV | Bulk | 2008 | Highland™ | - | Obsolete | 1 (Unlimited) | Crimp | - | Red | - | - | Straight | 7.62mm | Tin | CSA, UL | 18-22 AWG | 22 AWG | 18 AWG | - | 18 AWG | - | 0.145 (3.68mm) | Insulated | Standard | - | 10 Stud | - | - | Butted Seam | 21.59mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | 40 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | Copper | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 7.62mm | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Standard | - | 8 Stud | - | - | Brazed Seam | 21.59mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | - | 10 Stud | - | - | - | 22.098mm | - | 0.440 11.18mm | 0.870 22.10mm | 0.320 8.13mm | 0.250 6.35mm | - | RoHS Compliant | ||
![]() PV14-10F-E Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper | - | - | Bulk | - | Pan-Term® | - | Active | Not Applicable | Crimp | - | Blue | - | - | - | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Standard | - | 10 Stud | - | 0.200 (5.08mm) | Brazed Seam, Serrated Termination | 23.368mm | - | - | 0.920 23.37mm | 0.340 8.64mm | - | No | ROHS3 Compliant | ||
Tiny WHSL | 767 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.199752kg | Polyamide (PA), Nylon | - | Copper, ETP | - | - | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 7.62mm | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 8 Stud | - | - | - | 22.606mm | - | 0.460 11.68mm | 0.890 22.61mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
![]() BS-31-8 3M | 794 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 861.825503mg | - | Copper | Copper, ETP | - | - | Bulk | 2015 | - | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | - | 7.62mm | Tin | - | 18-22 AWG | 18 AWG | 22 AWG | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | - | - | Butted Seam | 16.51mm | - | 0.250 6.35mm | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
Tiny WHSL | 7 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | 1.000171kg | Vinyl | - | Copper, ETP | - | - | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 7.62mm | Tin | - | 14-16 AWG | 14 AWG | 16 AWG | - | - | - | 0.170 (4.32mm) | Insulated | Flanged | - | 8 Stud | - | - | Butted Seam | 21.59mm | 7.62mm | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
![]() PN18-6F-E Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | - | - | Bulk | 2009 | Pan-Term® | - | Active | Not Applicable | Crimp | - | Red | - | - | - | - | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.080 ~ 0.145 (2.03mm ~ 3.68mm) | Insulated | Standard | - | 6 Stud | - | 0.150 (3.81mm) | Butted Seam, Serrated Termination | 19.812mm | - | - | 0.780 19.81mm | 0.300 7.62mm | - | No | ROHS3 Compliant | ||
![]() SS-31-10 3M | 32 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 680.388555mg | - | Copper | - | Vinyl | - | Bulk | 2009 | Highland™ | - | Active | 1 (Unlimited) | Crimp | - | Orange | - | - | - | 8.12mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | Tin | - | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | - | - | Butted Seam | 17.272mm | - | 0.250 6.35mm | 0.680 17.27mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | 673 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 816.466266mg | Vinyl | - | Copper, ETP | - | - | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | - | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 4 Stud | - | - | Butted Seam | 21.59mm | - | 0.450 11.43mm | 0.850 21.59mm | 0.250 6.35mm | 0.250 6.35mm | - | ROHS3 Compliant |