- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Material - Insulation | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E14-6FB-L Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | 0.150 (3.81mm) | Butted Seam | - | - | 0.630 16.00mm | 0.280 7.11mm | - | ROHS3 Compliant | ||
![]() E18-10FB-Q Panduit Corp | 3696 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | - | - | Non-Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam | - | - | 0.710 18.03mm | 0.350 8.89mm | - | ROHS3 Compliant | ||
![]() E18-6FB-L Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | 0.150 (3.81mm) | Butted Seam | - | - | 0.630 16.00mm | 0.300 7.62mm | - | ROHS3 Compliant | ||
![]() E14-10LFB-Q Panduit Corp | 3120 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | 0.200 (5.08mm) | Butted Seam, Serrated Termination | - | - | 0.770 19.56mm | 0.330 8.38mm | - | ROHS3 Compliant | ||
![]() 0191640029 Molex | 30 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | NiAc | Copper | Bulk | - | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | RING TERMINAL | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 1.94 mm2 | 8 Stud | 0.173 (4.39mm) | - | - | - | 1.420 36.07mm | 0.400 10.16mm | - | ROHS3 Compliant | ||
![]() 0191640030 Molex | 314 |
| Datasheet | 4 Weeks | - | Free Hanging (In-Line) | - | NiAc | Copper | Bulk | - | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | Electro-Tin | 14-16 AWG | - | - | RING TERMINAL | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 1.94 mm2 | 10 Stud | 0.198 (5.03mm) | - | - | - | 1.420 36.07mm | 0.400 10.16mm | - | ROHS3 Compliant | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polyolefin | Copper, ETP | Bulk | 2012 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Tin | 18-22 AWG | - | - | - | - | Insulated with Heat Shrink | Spring, Snap | - | 6 Stud | - | Brazed Seam | - | 0.610 15.49mm | 1.000 25.40mm | 0.250 6.35mm | 0.150 3.81mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Flanged | - | 10 Stud | - | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
![]() 0191150046 Molex | 706 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | - | - | - | 0.225 (5.72mm) | Insulated | Spring, Snap | - | 8 Stud | 0.139 (3.53mm) | - | - | 0.560 14.22mm | 1.031 26.19mm | 0.310 7.87mm | 0.261 6.63mm | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | Copper, ETP | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Standard | - | 10 Stud | - | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
![]() 0191440021 Molex | 26 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | - | 0.400 10.16mm | 0.789 20.04mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | Free Hanging | Free Hanging (In-Line) | 635.029318mg | - | Copper, ETP | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | Non-Insulated | Standard | - | 6 Stud | - | Brazed Seam | 16.51mm | 0.250 6.35mm | 0.650 16.51mm | 0.300 7.62mm | 0.250 6.35mm | ROHS3 Compliant | ||
![]() 0191420005 Molex | 4795 |
| Datasheet | 5 Weeks | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | - | 0.455 11.56mm | 0.974 24.74mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() E10-14FB-Q Panduit Corp | 88 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 10-12 AWG | - | - | - | - | Non-Insulated | Standard | - | 1/4 Stud | 0.270 (6.86mm) | Butted Seam, Serrated Termination | - | - | 0.890 22.61mm | 0.500 12.70mm | - | ROHS3 Compliant | ||
![]() EV18-10LFB-Q Panduit Corp | 48 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Red | - | Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Spring, Snap | - | 10 Stud | 0.190 (4.83mm) | Butted Seam, Serrated Termination | - | - | 0.970 24.64mm | 0.330 8.38mm | - | ROHS3 Compliant | ||
![]() EV18-8LFB-Q Panduit Corp | 24500 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Red | - | Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Spring, Snap | - | 8 Stud | 0.160 (4.06mm) | Butted Seam, Serrated Termination | - | - | 0.970 24.64mm | 0.290 7.37mm | - | ROHS3 Compliant | ||
![]() EV14-6FNB-Q Panduit Corp | 5914 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Blue | - | Tin | 14-16 AWG | - | - | - | 0.165 (4.19mm) | Insulated | Standard | - | 6 Stud | 0.146 (3.71mm) | Butted Seam | - | 0.390 9.91mm | 0.830 21.08mm | 0.220 5.59mm | 0.260 6.60mm | ROHS3 Compliant | ||
![]() EV18-6LFB-Q Panduit Corp | 3164 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Red | - | Tin | 18-22 AWG | - | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Spring, Snap | - | 6 Stud | 0.140 (3.56mm) | Butted Seam, Serrated Termination | - | - | 0.900 22.86mm | 0.270 6.86mm | - | ROHS3 Compliant | ||
![]() EV14-10FNB-Q Panduit Corp | 35 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Blue | - | Tin | 14-16 AWG | - | - | - | 0.165 (4.19mm) | Insulated | Standard | - | 10 Stud | 0.209 (5.31mm) | Butted Seam | - | 0.390 9.91mm | 0.830 21.08mm | 0.310 7.87mm | 0.260 6.60mm | ROHS3 Compliant | ||
![]() EV10-8FNB-Q Panduit Corp | 24250 |
| Datasheet | 6 Weeks | - | Free Hanging (In-Line) | - | Vinyl | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | Yellow | - | Tin | 10-12 AWG | - | - | - | 0.240 (6.10mm) | Insulated | Standard | - | 8 Stud | 0.169 (4.29mm) | Butted Seam | - | 0.510 12.95mm | 1.000 25.40mm | 0.330 8.38mm | 0.280 7.11mm | ROHS3 Compliant |