- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Weight | Material - Insulation | Body Material | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Wire Gauge | Mating Contact Pitch | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | PCB Contact Row Spacing | Contact Pattern | Mating Contact Row Spacing | Terminal and Terminal Block Type | Insulator Color | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Width | Plating Thickness | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191270009 Molex | 11832 |
| Datasheet | 11 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyamide (PA), Nylon | - | - | Copper | - | - | - | Tape & Reel (TR) | - | Avikrimp | - | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electro-Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | 0.138 (3.51mm) | Insulated | Flanged | - | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | - | ROHS3 Compliant | ||
![]() 0191640007 Molex | 30 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | NiAc | - | - | Copper | - | - | - | Bulk | - | Perma-Seal | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | Electro-Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | RING TERMINAL | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 0.96 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | - | - | 1.340 34.04mm | 0.323 8.20mm | - | - | ROHS3 Compliant | ||
![]() 0191640006 Molex | 30 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | NiAc | - | - | Copper | - | - | - | Bulk | - | Perma-Seal | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Red | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | Electro-Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | RING TERMINAL | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 0.96 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | - | 1.340 34.04mm | 0.323 8.20mm | - | - | ROHS3 Compliant | ||
![]() 0191640070 Molex | 1809 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | NiAc | - | - | Copper | - | - | - | Bulk | - | Perma-Seal | - | - | Active | 1 (Unlimited) | Crimp | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electro-Tin | - | - | - | - | - | - | - | 10-12 AWG | - | - | - | - | - | - | - | - | FORK TERMINAL | - | 0.300 (7.62mm) | Insulated with Heat Shrink | Standard | - | 8 Stud | - | 0.173 (4.39mm) | - | - | - | - | - | 1.390 35.31mm | 0.390 9.91mm | - | - | ROHS3 Compliant | ||
![]() E14-8FB-Q Panduit Corp | 3106 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | - | - | Bulk | - | StrongHold™ | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | 0.170 (4.32mm) | Butted Seam | - | - | - | - | 0.690 17.53mm | 0.310 7.87mm | - | - | ROHS3 Compliant | ||
![]() E18-6FB-Q Panduit Corp | 365 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | - | - | Bulk | - | StrongHold™ | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | - | 0.150 (3.81mm) | Butted Seam | - | - | - | - | 0.630 16.00mm | 0.300 7.62mm | - | - | ROHS3 Compliant | ||
![]() 0191640028 Molex | 9 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | NiAc | - | - | Copper | - | - | - | Bulk | - | Perma-Seal | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | Blue | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | Electro-Tin | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | - | RING TERMINAL | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 1.94 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | - | 1.420 36.07mm | 0.370 9.40mm | - | - | ROHS3 Compliant | ||
![]() E18-10LFB-Q Panduit Corp | 4880 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | - | - | Bulk | - | StrongHold™ | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | - | 0.190 (4.83mm) | Butted Seam | - | - | - | - | 0.740 18.80mm | 0.330 8.38mm | - | - | ROHS3 Compliant | ||
![]() E14-10FB-L Panduit Corp | 1972 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | - | - | Bulk | - | StrongHold™ | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | 10 Stud | - | 0.200 (5.08mm) | Butted Seam | - | - | - | - | 0.710 18.03mm | 0.340 8.64mm | - | - | ROHS3 Compliant | ||
![]() E18-8FB-L Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | - | - | Bulk | - | StrongHold™ | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | 0.170 (4.32mm) | Butted Seam | - | - | - | - | 0.690 17.53mm | 0.320 8.13mm | - | - | ROHS3 Compliant | ||
![]() E14-8LFB-Q Panduit Corp | 2147 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | - | - | - | Bulk | - | StrongHold™ | - | - | Active | Not Applicable | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | - | 0.170 (4.32mm) | Butted Seam, Serrated Termination | - | - | - | - | 0.770 19.56mm | 0.290 7.37mm | - | - | ROHS3 Compliant | ||
Tiny WHSL | 10 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Vinyl | - | - | Copper, ETP | - | - | - | Bulk | 2013 | Scotchlok™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 6 Stud | - | - | Butted Seam | - | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | - | RoHS Compliant | ||
Tiny WHSL | 18 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Polyolefin | - | - | Copper, ETP | - | - | - | Bulk | 2012 | Scotchlok™ | - | - | Active | 1 (Unlimited) | Crimp | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | - | - | - | - | - | - | - | - | - | Insulated with Heat Shrink | Spring, Snap | - | 10 Stud | - | - | Brazed Seam | - | - | - | 0.610 15.49mm | 1.000 25.40mm | 0.320 8.13mm | 0.150 3.81mm | - | RoHS Compliant | ||
![]() 0191951115 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Copper Alloy | - | - | - | Bulk | - | MagKrimp | - | yes | Obsolete | 1 (Unlimited) | Crimp, Piercing | EAR99 | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | - | - | - | Electro-Tin | - | - | - | - | - | - | - | 4110-20760 CMA | - | - | 20760 AWG | 4110 AWG | - | - | - | - | RING TERMINAL | - | - | Non-Insulated | Standard | 6.6 mm2 | 10 Stud | - | 0.200 (5.08mm) | - | 30.988mm | - | - | 0.535 13.60mm | 1.220 30.99mm | - | - | No | ROHS3 Compliant | ||
![]() PV18-6FX-C Panduit Corp | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | Vinyl | - | - | Copper | - | - | - | Bulk | 2001 | Pan-Term® | - | - | Obsolete | Not Applicable | Crimp | EAR99 | - | Red | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | compliant | - | - | Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | - | FORK TERMINAL | - | 0.170 (4.32mm) | Insulated | Standard | - | 6 Stud | FEMALE | 0.150 (3.81mm) | Brazed Seam | 21.082mm | 7.62mm | - | - | 0.830 21.08mm | 0.300 7.62mm | - | - | Non-RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 490.786944g | Vinyl | Copper | - | Copper, ETP | - | - | - | Bulk | - | Highland™ | - | - | Obsolete | 1 (Unlimited) | Crimp | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | 8.12mm | - | - | - | Tin | - | - | - | - | - | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | Tin | - | - | - | - | - | 0.250 (6.35mm) | Insulated | Standard | - | 10 Stud | - | - | Butted Seam | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | - | RoHS Compliant | ||
![]() 19099-0003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | icon-pbfree yes | - | - | - | EAR99 | - | - | - | - | 8536.90.40.00 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | FORK TERMINAL | - | - | - | - | 0.8 mm2 | - | FEMALE | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 33-10 3M | 35 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | 1.315418g | - | - | GOLD (30) OVER NICKEL (100) | COPPER ALLOY | GLASS FILLED POLYESTER | 105°C | -55°C | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | Crimp | - | BOARD CONNECTOR | - | 2 | 3M, LOW PROFILE, SHROUDED, POLARIZATION | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | - | ONE | UL | - | COMMERCIAL | 2 | RECTANGULAR | MALE | 94V-0 | 5A | SQ PIN-SKT | 10-12 AWG | 0.1 inch | 1400VAC V | 12 AWG | 10 AWG | - | 2.54 mm | RECTANGULAR | 0.1 inch | - | BLACK | - | Non-Insulated | Standard | - | 10 Stud | - | - | - | - | - | 30μin | - | - | - | - | - | RoHS Compliant | ||
![]() BF18-6C 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 100 | 181.436948g | - | - | - | Copper, ETP | - | - | - | Bulk | 2008 | Highland™ | - | - | Obsolete | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 18-22 AWG | - | - | 22 AWG | 18 AWG | - | - | - | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | - | - | Butted Seam | 16.51mm | - | - | 0.250 6.35mm | 0.650 16.50mm | 0.250 6.35mm | 0.250 6.35mm | - | RoHS Compliant | ||
![]() FV10-8L 3M | In Stock | - | - | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | 531.610258g | Vinyl | - | - | Copper, ETP | - | - | - | Bulk | - | Highland™ | - | - | Obsolete | 1 (Unlimited) | Crimp | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | - | - | - | - | - | - | 0.250 (6.35mm) | Insulated | Standard | - | 8 Stud | - | - | Butted Seam | 26.162mm | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | - | RoHS Compliant |