- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Weight | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Voltage - Rated DC | Orientation | Depth | Reach Compliance Code | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Width | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191440016 Molex | 30 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.400 10.16mm | 0.790 20.07mm | 0.245 6.22mm | 0.209 5.31mm | ROHS3 Compliant | - | ||
![]() 0190990003 Molex | In Stock | - | Datasheet | - | Tin | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | - | InsulKrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Red | Female | - | - | Straight | - | - | Electro-Tin | 18-22 AWG | - | - | - | - | 0.145 (3.68mm) | Insulated | Spring, Snap | - | 8 Stud | - | 0.137 (3.48mm) | - | - | - | 0.405 10.29mm | 0.880 22.35mm | 0.290 7.37mm | 0.235 5.97mm | ROHS3 Compliant | Lead Free | ||
![]() 0190990007 Molex | 35 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Spring, Snap | 0.8 mm2 | 5 Stud | - | 0.105 (2.67mm) | - | - | - | 0.405 10.29mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | - | ||
![]() 0191980020 Molex | 3108 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | 2.5 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.415 10.54mm | 0.804 20.42mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | - | ||
![]() 0191210049 Molex | 542 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Flanged | 6 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.550 13.97mm | 1.075 27.31mm | 0.320 8.13mm | 0.320 8.13mm | ROHS3 Compliant | - | ||
![]() 0191310018 Molex | 791 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | 2 mm2 | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.400 10.16mm | 0.781 19.84mm | 0.295 7.49mm | - | ROHS3 Compliant | - | ||
![]() 0190990025 Molex | 42 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Spring, Snap | 2 mm2 | 5 Stud | - | 0.105 (2.67mm) | - | - | - | 0.405 10.29mm | 0.810 20.57mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | - | ||
![]() 0191440025 Molex | 42 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.175 (4.45mm) | Insulated | Standard | - | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.400 10.16mm | 0.912 23.16mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | - | ||
![]() 0191310022 Molex | 11570 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.405 10.29mm | 0.785 19.94mm | 0.245 6.22mm | 0.224 5.69mm | ROHS3 Compliant | - | ||
![]() 0191210050 Molex | 42 |
| Datasheet | 10 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Flanged | 6 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.550 13.97mm | 1.075 27.31mm | 0.320 8.13mm | 0.320 8.13mm | ROHS3 Compliant | - | ||
![]() 0191440019 Molex | 4728 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Tape & Reel (TR) | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.400 10.16mm | 0.789 20.04mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyolefin | Copper | Copper, ETP | - | Bulk | 2002 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | Male | - | 600V | - | 7.62mm | - | - | 18-22 AWG | 18 AWG | 22 AWG | - | - | - | Insulated with Heat Shrink | Spring, Snap | - | 8 Stud | - | - | Brazed Seam | 25.4mm | - | 0.550 13.97mm | 1.000 25.40mm | 0.300 7.62mm | 0.150 3.81mm | RoHS Compliant | - | ||
![]() 0191150035 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | Bulk | - | Avikrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Yellow | Female | - | - | Straight | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | 0.225 (5.72mm) | Insulated | Spring, Snap | - | 8 Stud | - | 0.137 (3.48mm) | - | - | - | 0.560 14.22mm | 1.140 28.96mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | Lead Free | ||
![]() 30-2-WN 3M | 1192 |
| - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | - | - | - | 24-26 AWG | 26 AWG | 24 AWG | - | - | - | Insulated | Standard | - | 2 Stud | - | - | Brazed Seam | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 19115-0035 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 2007 | - | icon-pbfree yes | Discontinued | - | - | EAR99 | - | - | 8536.90.40.00 | - | - | - | compliant | - | 10 AWG | - | - | - | FORK TERMINAL | - | - | - | 5 mm2 | - | FEMALE | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 19099-0038 Molex | In Stock | - | - | - | Tin | Free Hanging | - | - | - | - | Copper | PVC | Bulk | - | - | yes | - | - | Crimp | EAR99 | Yellow | Female | 8536.90.40.00 | - | Straight | - | unknown | - | - | 12 AWG | 10 AWG | - | FORK TERMINAL | 6.35 mm | Insulated | - | 5 mm2 | - | - | - | - | 28.575mm | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() M10-8FK 3M | 35 |
| - | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 689.460402g | - | Copper | Copper, ETP | - | Bulk | 2000 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | 9.65mm | - | Tin | 10-12 AWG | 12 AWG | 10 AWG | Tin | - | - | Non-Insulated | Standard | - | 8 Stud | - | - | Brazed Seam | 18.542mm | - | - | 0.730 18.54mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | - | ||
![]() PV18-5SLF-M Panduit Corp | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Vinyl | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | compliant | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Spring, Snap | - | 5 Stud | - | 0.130 (3.30mm) | - | 20.828mm | 6.6mm | - | 0.820 20.83mm | 0.260 6.60mm | - | Non-RoHS Compliant | - | ||
![]() PV18-6LFX-M Panduit Corp | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Vinyl | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | compliant | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 6 Stud | - | 0.150 (3.81mm) | Brazed Seam, Serrated Termination | 24.13mm | 6.86mm | - | 0.950 24.13mm | 0.270 6.86mm | - | Non-RoHS Compliant | - | ||
![]() PV18-6SLF-C Panduit Corp | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | Vinyl | - | Copper | - | Bulk | 2001 | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | - | compliant | Tin | 18-22 AWG | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Spring, Snap | - | 6 Stud | FEMALE | 0.140 (3.56mm) | - | 20.828mm | 6.86mm | - | 0.820 20.83mm | 0.270 6.86mm | - | Non-RoHS Compliant | - |