- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191390014 Molex | In Stock | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Tin | 18-22 AWG | - | 0.140 (3.56mm) | Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | - | 0.785 19.94mm | 0.291 7.39mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191980071 Molex | 42 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Standard | - | 6 Stud | 0.146 (3.71mm) | - | 0.400 10.16mm | 0.915 23.24mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191460096 Molex | 1902 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | Brazed Seam | 0.245 6.22mm | 0.770 19.56mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191410085 Molex | 34 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 5 mm2 | 10 Stud | 0.198 (5.03mm) | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0190980073 Molex | 857 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Spring, Snap | - | 8 Stud | 0.139 (3.53mm) | - | 0.245 6.22mm | 0.725 18.42mm | 0.310 7.87mm | 0.261 6.63mm | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyolefin | Copper, ETP | Bulk | 2012 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Tin | 14-16 AWG | - | - | Insulated with Heat Shrink | Spring, Snap | - | 6 Stud | - | Brazed Seam | 0.640 16.26mm | 1.000 25.40mm | 0.250 6.35mm | 0.120 3.05mm | RoHS Compliant | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Polyolefin | Copper, ETP | Bulk | 2012 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Tin | 14-16 AWG | - | - | Insulated with Heat Shrink | Spring, Snap | - | 8 Stud | - | Brazed Seam | 0.580 14.73mm | 1.000 25.40mm | 0.300 7.62mm | 0.120 3.05mm | RoHS Compliant | ||
![]() 0191210056 Molex | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | - | 0.245 (6.22mm) | Insulated | Flanged | - | 10 Stud | 0.209 (5.31mm) | - | 0.550 13.97mm | 1.010 25.65mm | 0.385 9.78mm | 0.270 6.86mm | ROHS3 Compliant | ||
![]() 0191410023 Molex | 42 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.165 4.19mm | 0.690 17.53mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191410086 Molex | 42 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 10-12 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191470061 Molex | 42 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | Brazed Seam | 0.170 4.32mm | 0.556 14.12mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0190980050 Molex | 44009 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Spring, Snap | - | 10 Stud | 0.156 (3.96mm) | - | 0.179 4.55mm | 0.694 17.63mm | 0.340 8.64mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191470056 Molex | 35 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 4 Stud | 0.119 (3.02mm) | Brazed Seam | 0.165 4.19mm | 0.551 14.00mm | 0.245 6.22mm | 0.224 5.69mm | ROHS3 Compliant | ||
![]() 0191410025 Molex | 42 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.165 4.19mm | 0.690 17.53mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191390006 Molex | 35 |
| Datasheet | 12 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | Electro-Tin | 18-22 AWG | FORK TERMINAL | 0.140 (3.56mm) | Insulated | Standard | 0.8 mm2 | 6 Stud | 0.146 (3.71mm) | - | - | 0.918 23.32mm | 0.257 6.53mm | 0.318 8.08mm | ROHS3 Compliant | ||
![]() 0191290008 Molex | 3253 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 5 mm2 | 6 Stud | 0.146 (3.71mm) | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191470103 Molex | 901 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 5/16 Stud | 0.328 (8.33mm) | Brazed Seam | 0.245 6.22mm | 0.965 24.51mm | 0.533 13.54mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191470096 Molex | 979 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 5 mm2 | 10 Stud | 0.198 (5.03mm) | Brazed Seam | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191980039 Molex | 351 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Standard | 5 mm2 | 6 Stud | 0.146 (3.71mm) | - | 0.560 14.22mm | 1.090 27.69mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191390061 Molex | 34 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | Electro-Tin | 10-12 AWG | - | 0.225 (5.72mm) | Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.560 14.22mm | 1.090 27.69mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant |