- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Depth | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Heavy Duty | Terminal Gender | Stud Diameter | Tongue Inside Opening | Features | Length | Width | Length - Termination | Length - Overall | Width - Outer Edges | Material Thickness | Length - Ring Center to Termination | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PN18-8SLF-3K Panduit Corp | In Stock | - | - | 2 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | - | 4.163978kg | Polyamide (PA), Nylon | Brass | Copper | Reel | - | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Red | 8536.90.40.00 | 7.37mm | Tin | 18-22 AWG | - | 18 AWG | 22 AWG | - | FORK TERMINAL | 0.080 ~ 0.145 (2.03mm ~ 3.68mm) | Insulated | Spring, Snap | 1.5 mm2 | 8 Stud | - | FEMALE | - | 0.160 (4.06mm) | Serrated Termination | 20.07mm | 7.366mm | - | 0.790 20.07mm | 0.290 7.37mm | - | - | No | RoHS Compliant | - | ||
![]() PV14-10SLFB-3K Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | - | Reel | - | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Spring, Snap | 2.5 mm2 | 10 Stud | - | FEMALE | - | 0.230 (5.84mm) | - | 20.574mm | - | - | 0.810 20.57mm | 0.330 8.38mm | - | - | No | RoHS Compliant | - | ||
![]() PMV2-4FB-C Panduit Corp | In Stock | - | - | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 113.398093g | Vinyl | - | Copper | Bulk | - | Pan-Term® | - | Obsolete | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | 7.87mm | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | FORK TERMINAL | 0.185 (4.70mm) | Insulated | Standard | 2.5 mm2 | M4 Stud | - | FEMALE | - | 0.180 (4.57mm) | Butted Seam, Serrated Termination | 22.86mm | 7.874mm | - | 0.900 22.86mm | 0.310 7.87mm | - | - | No | RoHS Compliant | - | ||
![]() 31589-1 TE Connectivity | In Stock | - | - | - | Tin | - | - | - | Copper | - | - | - | - | - | - | - | yes | - | - | - | EAR99 | - | 8536.90.40.00 | - | - | - | Compliant | 10 AWG | 12 AWG | - | FORK TERMINAL | - | Non-Insulated | - | 6.64 mm2 | - | No | - | 4.82 mm | - | - | 19.61mm | - | - | - | - | 1.07mm | - | - | RoHS Compliant | Not Applicable | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper, ETP | Bulk | 2013 | Scotchlok™ | - | Obsolete | 1 (Unlimited) | Crimp | - | Blue | - | - | Tin | 14-16 AWG | - | - | - | - | - | 0.170 (4.32mm) | Insulated | Standard | - | 6 Stud | - | - | - | - | Butted Seam | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.250 6.35mm | - | 0.250 6.35mm | - | RoHS Compliant | - | ||
![]() 0191270083 Molex | In Stock | - | Datasheet | - | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | Bulk | - | Avikrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Yellow | - | - | Electro-Tin | 10-12 AWG | - | 12 AWG | 10 AWG | 10 AWG | - | 0.225 (5.72mm) | Insulated | Flanged | - | 6 Stud | - | - | - | 0.146 (3.71mm) | - | 26.0604mm | - | 0.560 14.22mm | 1.026 26.06mm | 0.345 8.76mm | - | 0.270 6.86mm | - | ROHS3 Compliant | - | ||
![]() 0191640069 Molex | 314 |
| Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | - | - | NiAc | - | Copper | Bulk | - | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | FORK TERMINAL | 0.300 (7.62mm) | Insulated with Heat Shrink | Standard | - | 6 Stud | - | - | - | 0.146 (3.71mm) | - | - | - | - | 1.390 35.31mm | 0.390 9.91mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0191270089 Molex | 102 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Flanged | - | 10 Stud | - | - | - | 0.209 (5.31mm) | - | - | - | 0.560 14.22mm | 1.026 26.06mm | 0.385 9.78mm | - | 0.270 6.86mm | - | ROHS3 Compliant | - | ||
![]() E18-8LFB-L Panduit Corp | 988 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | - | - | - | 0.160 (4.06mm) | Butted Seam | - | - | - | 0.740 18.80mm | 0.290 7.37mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0191270039 Molex | 2983 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | 0.165 (4.19mm) | Insulated | Flanged | - | 6 Stud | - | - | - | 0.146 (3.71mm) | - | - | - | 0.400 10.16mm | 0.810 20.57mm | 0.301 7.65mm | - | 0.209 5.31mm | - | ROHS3 Compliant | - | ||
![]() E18-6LFB-L Panduit Corp | 467 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | Non-Insulated | Spring, Snap | - | 6 Stud | - | - | - | 0.150 (3.81mm) | Butted Seam | - | - | - | 0.680 17.27mm | 0.270 6.86mm | - | - | - | ROHS3 Compliant | - | ||
![]() E14-6FB-Q Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 6 Stud | - | - | - | 0.150 (3.81mm) | Butted Seam | - | - | - | 0.630 16.00mm | 0.280 7.11mm | - | - | - | ROHS3 Compliant | - | ||
![]() E14-8FB-L Panduit Corp | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 14-16 AWG | - | - | - | - | - | - | Non-Insulated | Standard | - | 8 Stud | - | - | - | 0.170 (4.32mm) | Butted Seam | - | - | - | 0.690 17.53mm | 0.310 7.87mm | - | - | - | ROHS3 Compliant | - | ||
![]() E18-10LFB-L Panduit Corp | 3180 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | Non-Insulated | Spring, Snap | - | 10 Stud | - | - | - | 0.190 (4.83mm) | Butted Seam | - | - | - | 0.740 18.80mm | 0.330 8.38mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0191270042 Molex | 50 |
| Datasheet | 9 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | - | 0.165 (4.19mm) | Insulated | Flanged | - | 8 Stud | - | - | - | 0.173 (4.39mm) | - | - | - | 0.400 10.16mm | 0.810 20.57mm | 0.301 7.65mm | - | 0.209 5.31mm | - | ROHS3 Compliant | - | ||
![]() 0191150043 Molex | 26 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | Copper | Tape & Reel (TR) | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | 0.225 (5.72mm) | Insulated | Spring, Snap | - | 6 Stud | - | - | - | 0.114 (2.90mm) | - | - | - | 0.560 14.22mm | 0.970 24.64mm | 0.250 6.35mm | - | 0.230 5.84mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 34 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper, ETP | Bulk | 2008 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | - | 8 Stud | - | - | - | - | Brazed Seam | 26.162mm | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | - | 0.280 7.11mm | - | RoHS Compliant | - | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper, ETP | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | - | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 10 Stud | - | - | - | - | Brazed Seam | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | - | 0.250 6.35mm | - | RoHS Compliant | - | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyolefin | - | Copper, ETP | Bulk | 2012 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | - | - | - | - | - | Insulated with Heat Shrink | Spring, Snap | - | 8 Stud | - | - | - | - | Brazed Seam | - | - | 0.550 13.97mm | 1.000 25.40mm | 0.300 7.62mm | - | 0.150 3.81mm | - | RoHS Compliant | - | ||
Tiny WHSL | 42 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Vinyl | - | Copper, ETP | Bulk | 2013 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | - | - | - | - | 0.145 (3.68mm) | Insulated | Standard | - | 10 Stud | - | - | - | - | Butted Seam | - | - | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | - | 0.290 7.37mm | - | RoHS Compliant | - |