- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E10-8LFB-Q Panduit Corp | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 10-12 AWG | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | 0.160 (4.06mm) | Butted Seam, Serrated Termination | - | 0.790 20.07mm | 0.300 7.62mm | - | ROHS3 Compliant | ||
![]() E10-10FB-Q Panduit Corp | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 10-12 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam, Serrated Termination | - | 0.780 19.81mm | 0.370 9.40mm | - | ROHS3 Compliant | ||
![]() PV22-4F-CYY Panduit Corp | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Vinyl | Copper | - | Pan-Term® | - | Active | - | Crimp | - | Yellow | - | Tin | 22-26 AWG | - | 0.110 (2.79mm) | Insulated | Standard | - | 4 Stud | 0.120 (3.05mm) | Brazed Seam | - | 0.670 17.02mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() PV22-6F-MYY Panduit Corp | 88 | - | Datasheet | - | Free Hanging (In-Line) | Vinyl | Copper | - | Pan-Term® | - | Active | - | Crimp | - | Yellow | - | Tin | 22-26 AWG | - | 0.110 (2.79mm) | Insulated | Standard | - | 6 Stud | 0.140 (3.56mm) | Brazed Seam | - | 0.760 19.30mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() 0191270044 Molex | 30 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | - | 0.165 (4.19mm) | Insulated | Flanged | - | 8 Stud | 0.173 (4.39mm) | - | 0.400 10.16mm | 0.810 20.57mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191270099 Molex | 7747 |
| Datasheet | 22 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | 0.165 (4.19mm) | Insulated | Flanged | - | 10 Stud | 0.198 (5.03mm) | - | 0.560 14.22mm | 0.810 20.57mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191150079 Molex | 8493 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 8 Stud | 0.139 (3.53mm) | - | 0.415 10.54mm | 0.886 22.50mm | 0.310 7.87mm | 0.261 6.63mm | ROHS3 Compliant | ||
![]() 0191300046 Molex | 4152 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | - | 10 Stud | 0.198 (5.03mm) | - | 0.460 11.68mm | 0.821 20.85mm | 0.305 7.75mm | 0.221 5.61mm | ROHS3 Compliant | ||
![]() E18-6LFB-Q Panduit Corp | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Spring, Snap | - | 6 Stud | 0.150 (3.81mm) | Butted Seam | - | 0.680 17.27mm | 0.270 6.86mm | - | ROHS3 Compliant | ||
![]() E18-10FB-L Panduit Corp | 4339 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam | - | 0.710 18.03mm | 0.350 8.89mm | - | ROHS3 Compliant | ||
![]() E18-8FB-Q Panduit Corp | 54 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | - | 8 Stud | 0.170 (4.32mm) | Butted Seam | - | 0.690 17.53mm | 0.320 8.13mm | - | ROHS3 Compliant | ||
![]() E18-8LFB-Q Panduit Corp | 111 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 18-22 AWG | - | - | Non-Insulated | Spring, Snap | - | 8 Stud | 0.160 (4.06mm) | Butted Seam | - | 0.740 18.80mm | 0.290 7.37mm | - | ROHS3 Compliant | ||
![]() 0191190032 Molex | 3055 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | Electro-Tin | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Flanged | - | 10 Stud | 0.198 (5.03mm) | - | 0.450 11.43mm | 0.850 21.59mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() E14-10FB-Q Panduit Corp | 5024 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | - | 10 Stud | 0.200 (5.08mm) | Butted Seam | - | 0.710 18.03mm | 0.340 8.64mm | - | ROHS3 Compliant | ||
![]() 0191980044 Molex | 34 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | 8536.90.40.00 | Electro-Tin | 10-12 AWG | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Standard | 5 mm2 | 6 Stud | 0.146 (3.71mm) | - | 0.560 14.22mm | 1.118 28.40mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() PV22-4F-MYY Panduit Corp | 250 |
| Datasheet | - | Free Hanging (In-Line) | Vinyl | Copper | - | Pan-Term® | - | Active | - | Crimp | - | Yellow | - | Tin | 22-26 AWG | - | 0.110 (2.79mm) | Insulated | Standard | - | 4 Stud | 0.120 (3.05mm) | Brazed Seam | - | 0.670 17.02mm | 0.200 5.08mm | - | ROHS3 Compliant | ||
![]() 0191400040 Molex | 30288 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | - | - | Non-Insulated | Standard | - | 6 Stud | 0.146 (3.71mm) | - | 0.245 6.22mm | 0.639 16.23mm | 0.245 6.22mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0191400036 Molex | 761 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.245 6.22mm | 0.778 19.77mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191400091 Molex | 6341 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | - | 8 Stud | 0.173 (4.39mm) | - | 0.245 6.22mm | 0.770 19.56mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191270007 Molex | 200 |
| - | 9 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Electro-Tin | 18-22 AWG | - | 0.138 (3.51mm) | Insulated | Flanged | - | 6 Stud | 0.146 (3.71mm) | - | 0.400 10.16mm | 0.781 19.84mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant |