- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Gender | Orientation | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 10 Stud | - | Butted Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | - | Brazed Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | - | Butted Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | 2588 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 6 Stud | - | - | 0.460 11.68mm | 0.860 21.84mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | - | - | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | Butted Seam | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | 2013 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | - | - | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 10 Stud | - | Brazed Seam | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | - | ||
Tiny WHSL | 2432 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | - | - | 0.440 11.18mm | 0.730 18.54mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | - | ||
![]() 0191150003 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | - | Obsolete | 1 (Unlimited) | Crimp | Red | - | - | Electro-Tin | 18-22 AWG | - | 0.144 (3.65mm) | Insulated | Spring, Snap | 8 Stud | 0.137 (3.48mm) | - | 0.400 10.16mm | 0.880 22.35mm | 0.290 7.37mm | 0.235 5.97mm | ROHS3 Compliant | - | ||
Tiny WHSL | 40 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Flanged | 10 Stud | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() 0191150016 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | - | Avikrimp | - | Obsolete | 1 (Unlimited) | Crimp | Blue | Female | Straight | Electro-Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 6 Stud | 0.111 (2.82mm) | - | 0.415 10.54mm | 0.885 22.48mm | 0.260 6.60mm | 0.235 5.97mm | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 2091 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 10 Stud | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() 0191640072 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | NiAc | Copper | Bulk | - | Perma-Seal | - | Obsolete | 1 (Unlimited) | Crimp | Yellow | - | - | Electro-Tin | 10-12 AWG | RING TERMINAL | 0.300 (7.62mm) | Insulated with Heat Shrink | Standard | 10 Stud | 0.198 (5.03mm) | - | - | 1.570 39.89mm | 0.540 13.72mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 2938 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 8 Stud | - | - | 0.440 11.18mm | 0.870 22.10mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() SVS1.25-5-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 16-22 AWG | - | - | Insulated | Standard | - | 0.209 (5.31mm) | - | - | 0.827 21.00mm | 0.319 8.10mm | - | RoHS Compliant | - | ||
![]() SVS2-5-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | - | - | Insulated | Standard | - | 0.209 (5.31mm) | - | - | 0.835 21.20mm | 0.311 7.90mm | - | RoHS Compliant | - | ||
![]() SVS1.25-3.5-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | Red | - | - | Tin | 16-22 AWG | - | - | Insulated | Standard | - | 0.146 (3.71mm) | - | - | 0.827 21.00mm | 0.224 5.70mm | - | RoHS Compliant | - | ||
Tiny WHSL | 32 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | - | Brazed Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | - | ||
![]() 0191400088 Molex | 40 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.245 6.22mm | 0.635 16.13mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | - | ||
![]() 0190980122 Molex | 32 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | Electro-Tin | 18-22 AWG | - | - | Non-Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.165 4.19mm | 0.585 14.86mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | - | ||
Tiny WHSL | 34 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | - | - | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 1/4 Stud | - | Brazed Seam | 0.450 11.43mm | 1.100 27.94mm | 0.430 10.92mm | 0.400 10.16mm | RoHS Compliant | - |