- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191640073 Molex | In Stock | - | Datasheet | - | Free Hanging (In-Line) | NiAc | Copper | Bulk | Perma-Seal | - | Obsolete | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | 0.300 (7.62mm) | Insulated with Heat Shrink | Standard | 1/4 Stud | 0.265 (6.73mm) | - | - | 1.570 39.89mm | 0.540 13.72mm | - | ROHS3 Compliant | ||
![]() SVS2-4-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | - | Insulated | Standard | - | 0.169 (4.29mm) | - | - | 0.835 21.20mm | 0.252 6.40mm | - | RoHS Compliant | ||
![]() SVS1.25-4-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 16-22 AWG | - | - | Insulated | Standard | - | 0.169 (4.29mm) | - | - | 0.827 21.00mm | 0.252 6.40mm | - | RoHS Compliant | ||
Tiny WHSL | 2143 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 6 Stud | - | - | 0.440 11.18mm | 0.870 22.10mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | Brazed Seam | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 43 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
![]() SVS2-3.5-10 Remington Industries | In Stock | - | Datasheet | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | - | Insulated | Standard | - | 0.146 (3.71mm) | - | - | 0.835 21.20mm | 0.224 5.70mm | - | RoHS Compliant | ||
![]() 0191280021 Molex | 35 |
| Datasheet | 11 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.254 6.45mm | 0.630 16.00mm | 0.295 7.49mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191290038 Molex | 89728 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.165 4.19mm | 0.560 14.22mm | 0.245 6.22mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() 0192030381 Molex | 35 |
| Datasheet | 22 Weeks | Free Hanging (In-Line) | - | Steel | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Nickel | 14-16 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 10 Stud | 0.215 (5.46mm) | High Temperature | 0.173 4.39mm | 0.706 17.92mm | 0.384 9.76mm | 0.277 7.04mm | ROHS3 Compliant | ||
![]() 0191290024 Molex | 42 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.165 4.19mm | 0.570 14.48mm | 0.295 7.49mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191290040 Molex | In Stock | - | Datasheet | 8 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 4 Stud | 0.119 (3.02mm) | - | 0.165 4.19mm | 0.560 14.22mm | 0.245 6.22mm | 0.207 5.26mm | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 6 Stud | - | Brazed Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
![]() 0191410066 Molex | 34 |
| Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 10 Stud | 0.198 (5.03mm) | - | 0.165 4.19mm | 0.687 17.45mm | 0.362 9.19mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191290054 Molex | 42 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | - | - | Non-Insulated | Standard | 2 Stud | 0.094 (2.39mm) | - | 0.165 4.19mm | 0.502 12.75mm | 0.187 4.75mm | 0.183 4.65mm | ROHS3 Compliant | ||
![]() 0191390045 Molex | 42 |
| - | 5 Weeks | - | Polyamide (PA), Nylon | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | 0.169 (4.29mm) | Insulated | - | 10 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191960026 Molex | 42 |
| Datasheet | 5 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.546 13.87mm | 0.930 23.62mm | 0.245 6.22mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191460037 Molex | 42 |
| Datasheet | 7 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 10 Stud | 0.198 (5.03mm) | Brazed Seam | 0.251 6.38mm | 0.630 16.00mm | 0.305 7.75mm | 0.225 5.72mm | ROHS3 Compliant | ||
![]() 0191470135 Molex | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 10-12 AWG | - | - | Non-Insulated | Standard | 5/16 Stud | 0.328 (8.33mm) | Brazed Seam | 0.245 6.22mm | 0.965 24.51mm | 0.533 13.54mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191190029 Molex | 3936 |
| Datasheet | 8 Weeks | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.175 (4.45mm) | Insulated | Flanged | 8 Stud | 0.173 (4.39mm) | - | 0.400 10.16mm | 0.795 20.19mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant |