- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Tongue Inside Opening | Features | Length | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191420029 Molex | 2151 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | - | FORK TERMINAL | 0.175 (4.45mm) | Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | - | 0.455 11.56mm | 0.966 24.54mm | 0.362 9.19mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191190080 Molex | 2814 |
| Datasheet | 8 Weeks | - | - | Free Hanging (In-Line) | - | Copper | Bulk | - | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | - | - | - | - | 0.175 (4.45mm) | Insulated | Flanged | 6 Stud | 0.146 (3.71mm) | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.301 7.65mm | 0.209 5.31mm | ROHS3 Compliant | ||
![]() 0191190004 Molex | 47 |
| Datasheet | - | - | - | Free Hanging (In-Line) | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | Red | Electro-Tin | - | - | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Flanged | 6 Stud | 0.146 (3.71mm) | - | - | 0.450 11.43mm | 0.836 21.23mm | 0.301 7.65mm | 0.207 5.26mm | ROHS3 Compliant | ||
![]() PV22-6F-CYY Panduit Corp | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | Vinyl | Copper | - | - | Pan-Term® | - | Active | - | Crimp | Yellow | Tin | 22-26 AWG | - | - | - | 0.110 (2.79mm) | Insulated | Standard | 6 Stud | 0.140 (3.56mm) | Brazed Seam | - | - | 0.760 19.30mm | 0.250 6.35mm | - | ROHS3 Compliant | ||
![]() BF14-6L 3M | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | - | Copper, ETP | Bulk | 2008 | Highlandâ„¢ | - | Obsolete | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Standard | 6 Stud | - | Butted Seam | - | 0.250 6.35mm | 0.650 16.51mm | 0.250 6.35mm | 0.250 6.35mm | - | ||
![]() 0191290032 Molex | In Stock | - | Datasheet | - | - | - | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Standard | 4 Stud | 0.146 (3.71mm) | - | - | 0.165 4.19mm | 0.570 14.48mm | 0.247 6.27mm | 0.216 5.49mm | ROHS3 Compliant | ||
![]() 0191410057 Molex | 7523 |
| Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | 16 AWG | 14 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 14.3256mm | 0.165 4.19mm | 0.564 14.33mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0191280023 Molex | 9855 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Copper | Bulk | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 8 Stud | 0.173 (4.39mm) | - | - | 0.254 6.45mm | 0.630 16.00mm | 0.295 7.49mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191410084 Molex | 453 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | - | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 10-12 AWG | - | - | - | - | Non-Insulated | Standard | 8 Stud | 0.173 (4.39mm) | - | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
Tiny WHSL | 19 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 8 Stud | - | Brazed Seam | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.280 7.11mm | RoHS Compliant | ||
Tiny WHSL | 14 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 6 Stud | - | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.280 7.11mm | 0.280 7.11mm | RoHS Compliant | ||
![]() 0191640023 Molex | 35 |
| - | 15 Weeks | - | - | Free Hanging (In-Line) | NiAc | - | Bulk | - | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | Blue | - | 14-16 AWG | - | - | RING TERMINAL | 0.235 (5.97mm) | Insulated with Heat Shrink | - | 6 Stud | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191640071 Molex | 35 |
| - | 4 Weeks | - | - | Free Hanging (In-Line) | NiAc | Copper Alloy | Bulk | - | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | - | FORK TERMINAL | 0.310 (7.87mm) | Insulated with Heat Shrink | Standard | 10 Stud | 0.198 (5.03mm) | - | - | - | 1.390 35.31mm | 0.390 9.91mm | - | ROHS3 Compliant | ||
![]() 0191640024 Molex | 42 |
| - | 8 Weeks | - | - | Free Hanging (In-Line) | NiAc | - | Bulk | - | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | Blue | - | 14-16 AWG | - | - | RING TERMINAL | 0.235 (5.97mm) | Insulated with Heat Shrink | - | 8 Stud | - | - | - | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 35 |
| Datasheet | 3 Weeks | - | - | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | Butted Seam | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | - | - | Non-Insulated | Standard | 8 Stud | - | Brazed Seam | - | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
![]() 0191640815 Molex | In Stock | - | - | 8 Weeks | - | - | Free Hanging (In-Line) | NiAc | Copper | Bulk | - | Perma-Seal | - | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | - | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Standard | 10 Stud | 0.198 (5.03mm) | - | - | - | 1.420 36.07mm | 0.400 10.16mm | - | ROHS3 Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | - | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | 18-22 AWG | - | - | - | 0.070 (1.78mm) | Non-Insulated | Spring, Snap | 10 Stud | - | Brazed Seam | - | 0.360 9.14mm | 0.250 6.35mm | 0.350 8.89mm | 0.320 8.13mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Tin | 18-22 AWG | - | - | - | - | Non-Insulated | Spring, Snap | 8 Stud | - | - | - | 0.250 6.35mm | 0.680 17.27mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | - | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | - | - | 0.250 (6.35mm) | Insulated | Standard | 6 Stud | - | Brazed Seam | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant |