- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2101 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 10 Stud | - | - | 0.440 11.18mm | 0.730 18.54mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Flanged | 6 Stud | - | - | 0.440 11.18mm | 0.840 21.34mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2768 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 6 Stud | - | - | 0.460 11.68mm | 0.910 23.11mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 2858 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | - | - | 0.460 11.68mm | 0.910 23.11mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 2196 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 1/4 Stud | - | - | 0.460 11.68mm | 1.110 28.19mm | 0.430 10.92mm | 0.400 10.16mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Flanged | 8 Stud | - | - | 0.460 11.68mm | 0.710 18.03mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Standard | 6 Stud | - | Brazed Seam | 0.450 11.43mm | 0.900 22.86mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 34 |
| - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | Non-Insulated | Spring, Snap | 10 Stud | - | Brazed Seam | 0.180 4.57mm | 0.680 17.27mm | 0.350 8.89mm | 0.320 8.13mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 4 Stud | - | - | 0.440 11.18mm | 0.870 22.10mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Flanged | 6 Stud | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.320 8.13mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 2110 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 8 Stud | - | - | 0.460 11.68mm | 0.890 22.61mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | - | Brazed Seam | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | Brazed Seam | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 10 Stud | - | - | 0.460 11.68mm | 0.890 22.61mm | 0.320 8.13mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 43 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | Red | Tin | 18-22 AWG | - | 0.145 (3.68mm) | Insulated | Spring, Snap | 8 Stud | - | Brazed Seam | 0.450 11.43mm | 0.880 22.35mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
![]() 0191290049 Molex | In Stock | - | Datasheet | 6 Weeks | Free Hanging (In-Line) | - | Copper | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | RING TERMINAL | - | Non-Insulated | Standard | 8 Stud | 0.173 (4.39mm) | - | 0.165 4.19mm | 0.670 17.02mm | 0.250 6.35mm | 0.320 8.13mm | ROHS3 Compliant | ||
![]() 0191290021 Molex | 34 |
| - | 6 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 8 Stud | 0.173 (4.39mm) | - | 0.165 4.19mm | 0.570 14.48mm | 0.295 7.49mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191290050 Molex | In Stock | - | Datasheet | 7 Weeks | Free Hanging (In-Line) | - | Copper | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 18-22 AWG | FORK TERMINAL | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.165 4.19mm | 0.670 17.02mm | 0.250 6.35mm | 0.320 8.13mm | ROHS3 Compliant | ||
![]() 0190420004 Molex | In Stock | - | Datasheet | 5 Weeks | Free Hanging (In-Line), Right Angle | - | Copper | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | Electro-Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 6 Stud | 0.146 (3.71mm) | - | 0.248 6.30mm | - | 0.387 9.83mm | - | ROHS3 Compliant | ||
![]() 0191370008 Molex | In Stock | - | - | 5 Weeks | - | - | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | - | - | - | - | RING TERMINAL | - | Insulated | - | 4 Stud | - | - | - | - | - | - | ROHS3 Compliant |