- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material - Insulation | Body Material | Contact Materials | Insulation Materials | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Depth | Contact Finish | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Length | Width | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191410143 Molex | 42 |
| Datasheet | 4 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | Non-Insulated | Standard | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191370019 Molex | 42 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | Bulk | Avikrimp | - | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.165 (4.19mm) | Insulated | Standard | 4 Stud | - | 0.119 (3.02mm) | - | - | - | 0.560 14.22mm | 0.940 23.88mm | 0.245 6.22mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191440097 Molex | 35 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | 0.250 (6.35mm) | Insulated | Standard | 10 Stud | - | - | - | - | - | 0.550 13.97mm | 1.103 28.02mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191470087 Molex | 35 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Tape & Reel (TR) | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | Non-Insulated | Standard | 6 Stud | - | 0.146 (3.71mm) | Brazed Seam | - | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0190420008 Molex | In Stock | - | Datasheet | 7 Weeks | - | - | Free Hanging (In-Line), Right Angle | - | - | - | Copper | - | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.248 6.30mm | - | 0.387 9.83mm | - | ROHS3 Compliant | ||
![]() 0191410057 Molex | 7523 |
| Datasheet | 5 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Copper | - | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 14-16 AWG | 16 AWG | 14 AWG | - | FORK TERMINAL | - | Non-Insulated | Standard | 6 Stud | - | 0.146 (3.71mm) | - | 14.3256mm | - | 0.165 4.19mm | 0.564 14.33mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0191280023 Molex | 9855 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Tin | 14-16 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.254 6.45mm | 0.630 16.00mm | 0.295 7.49mm | 0.220 5.59mm | ROHS3 Compliant | ||
![]() 0191410084 Molex | 453 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Tape & Reel (TR) | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | - | Non-Insulated | Standard | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() PV18-8FF-C Panduit Corporation | In Stock | - | Datasheet | - | Tin | Free Hanging | - | - | - | - | Copper | Vinyl | Bulk | - | - | - | - | Crimp | EAR99 | Red | 8536.90.40.00 | - | - | - | 22 AWG | 18 AWG | - | FORK TERMINAL | 3.81 mm | Insulated | - | - | FEMALE | - | - | 23.876mm | 7.87mm | - | - | - | - | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Vinyl | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Tin | 18-22 AWG | - | - | - | - | 0.145 (3.68mm) | Insulated | Standard | 8 Stud | - | - | Brazed Seam | - | - | 0.450 11.43mm | 0.850 21.59mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2084 |
| - | 3 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper, ETP | - | Bulk | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Tin | 14-16 AWG | - | - | - | - | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | - | - | - | - | - | 0.460 11.68mm | 0.860 21.84mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
![]() 0191410054 Molex | 42 |
| Datasheet | 6 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 124 | - | Copper | Copper | - | Bulk | Krimptite | - | Active | 1 (Unlimited) | Crimp | - | - | - | 7.49mm | Electro-Tin | 14-16 AWG | 16 AWG | 14 AWG | Tin | - | - | Non-Insulated | Standard | 4 Stud | - | 0.119 (3.02mm) | - | 14.3256mm | - | 0.165 4.19mm | 0.564 14.33mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0191420169 Molex | 34 |
| - | 11 Weeks | - | - | Free Hanging (In-Line) | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | InsulKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | - | - | - | - | 0.175 (4.45mm) | Insulated | Standard | 10 Stud | - | 0.198 (5.03mm) | - | - | - | 0.455 11.56mm | 0.966 24.54mm | 0.388 9.86mm | 0.269 6.83mm | ROHS3 Compliant | ||
![]() 0191290052 Molex | 35 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Tape & Reel (TR) | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 4 Stud | - | 0.119 (3.02mm) | - | - | - | 0.165 4.19mm | 0.502 12.75mm | 0.187 4.75mm | 0.183 4.65mm | ROHS3 Compliant | ||
![]() 0191960034 Molex | 35 |
| Datasheet | 5 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | Bulk | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | Electro-Tin | 14-16 AWG | - | - | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Standard | 8 Stud | - | 0.173 (4.39mm) | - | - | - | 0.546 13.87mm | 0.927 23.55mm | 0.295 7.49mm | 0.211 5.36mm | ROHS3 Compliant | ||
![]() 0191340010 Molex | 42 |
| Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 18-22 AWG | - | - | - | RING TERMINAL | - | Non-Insulated | Standard | 10 Stud | - | 0.198 (5.03mm) | Brazed Seam | - | - | 0.245 6.22mm | 0.778 19.77mm | 0.316 8.03mm | 0.303 7.70mm | ROHS3 Compliant | ||
![]() 0191180079 Molex | 9158 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | Krimptite | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | RING TERMINAL | - | Non-Insulated | Flanged | 6 Stud | - | 0.146 (3.71mm) | - | - | - | 0.245 6.22mm | 0.784 19.91mm | 0.320 8.13mm | 0.305 7.75mm | ROHS3 Compliant | ||
![]() 0191470092 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Copper | - | Bulk | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | Electro-Tin | 10-12 AWG | - | - | - | FORK TERMINAL | - | Non-Insulated | Standard | 6 Stud | - | 0.146 (3.71mm) | Brazed Seam | - | - | 0.245 6.22mm | 0.812 20.62mm | 0.375 9.53mm | 0.301 7.65mm | ROHS3 Compliant | ||
![]() 0191390068 Molex | 42 |
| - | 10 Weeks | - | - | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | - | - | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 14-16 AWG | - | - | - | RING TERMINAL | 0.170 (4.32mm) | Insulated | Standard | 10 Stud | - | - | - | - | - | - | 0.796 20.22mm | 0.305 7.75mm | 0.235 5.97mm | ROHS3 Compliant | ||
![]() 0191150008 Molex | 35 |
| Datasheet | 8 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Polyamide (PA), Nylon | - | Copper | - | Tape & Reel (TR) | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | Electro-Tin | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.140 (3.56mm) | Insulated | Spring, Snap | 5 Stud | - | 0.105 (2.67mm) | - | 20.5994mm | - | 0.411 10.44mm | 0.811 20.60mm | 0.255 6.48mm | 0.230 5.84mm | ROHS3 Compliant |