- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material - Insulation | Contact Materials | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Color | Contact Finish | Wire Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Stud/Tab Size | Tongue Inside Opening | Features | Length - Termination | Length - Overall | Width - Outer Edges | Length - Ring Center to Termination | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0191150090 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper | Bulk | Avikrimp | Active | 1 (Unlimited) | Crimp | Blue | Electro-Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.415 10.54mm | 0.825 20.96mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0190990090 Molex | In Stock | - | - | - | Free Hanging (In-Line) | Poly-Vinyl Chloride (PVC) | Copper | Bulk | InsulKrimp | Active | 1 (Unlimited) | Crimp | Yellow | Electro-Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Spring, Snap | 6 Stud | 0.114 (2.90mm) | - | 0.550 13.97mm | 0.955 24.26mm | 0.250 6.35mm | 0.230 5.84mm | ROHS3 Compliant | ||
![]() 0191640917 Molex | In Stock | - | - | - | - | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Insulated with Heat Shrink | - | 8 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191640532 Molex | 35 |
| - | 30 Weeks | Free Hanging (In-Line) | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Blue | - | 14-16 AWG | - | 0.235 (5.97mm) | Insulated with Heat Shrink | Flanged | 8 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 0191640534 Molex | 42 |
| - | 8 Weeks | Free Hanging (In-Line) | NiAc | - | Bulk | Perma-Seal | Active | 1 (Unlimited) | Crimp | Yellow | - | 10-12 AWG | RING TERMINAL | 0.310 (7.87mm) | Insulated with Heat Shrink | Flanged | 10 Stud | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 11838 Master Appliance Co | In Stock | - | - | 2 Weeks | Free Hanging (In-Line) | Polyolefin | - | Bulk | Solderseal™ | Active | - | Crimp | Blue | - | 14-16 AWG | - | - | Insulated with Heat Shrink | Standard | 10 Stud | - | Brazed Seam | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | 10 Stud | - | Brazed Seam | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 44 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 8 Stud | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 35 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Yellow | Tin | 10-12 AWG | - | 0.250 (6.35mm) | Insulated | Standard | 6 Stud | - | - | 0.550 13.97mm | 1.030 26.16mm | 0.380 9.65mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 10-12 AWG | - | - | Non-Insulated | Spring, Snap | 10 Stud | - | - | 0.250 6.35mm | 0.730 18.54mm | 0.360 9.14mm | 0.280 7.11mm | RoHS Compliant | ||
Tiny WHSL | 42 |
| - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 8 Stud | - | Brazed Seam | - | 0.650 16.50mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
![]() 11859 Master Appliance Co | In Stock | - | - | 2 Weeks | Free Hanging (In-Line) | Polyolefin | - | Bulk | Multiseal™ | Active | - | Crimp | Red | - | 18-20 AWG | - | - | Insulated with Heat Shrink | Standard | 10 Stud | - | Brazed Seam | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 35 |
| - | 3 Weeks | Free Hanging (In-Line) | - | - | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | - | 18-22 AWG | - | 0.070 (1.78mm) | Non-Insulated | Spring, Snap | 6 Stud | - | Brazed Seam | 0.430 10.92mm | 0.250 6.35mm | 0.270 6.86mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 14-16 AWG | - | - | Non-Insulated | Standard | 6 Stud | - | Brazed Seam | - | 0.650 16.50mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 10-12 AWG | - | - | Non-Insulated | Spring, Snap | 1/4 Stud | - | - | 0.250 6.35mm | 0.940 23.88mm | 0.480 12.19mm | 0.440 11.18mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | - | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Tin | 18-22 AWG | - | - | Non-Insulated | Standard | 6 Stud | - | Brazed Seam | 0.250 6.35mm | 0.700 17.78mm | 0.340 8.64mm | 0.290 7.37mm | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 4 Stud | - | Brazed Seam | 0.450 11.43mm | 0.880 22.35mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant | ||
![]() 11837 Master Appliance Co | In Stock | - | - | 2 Weeks | Free Hanging (In-Line) | Polyolefin | - | Bulk | Solderseal™ | Active | - | Crimp | Red | - | 18-20 AWG | - | - | Insulated with Heat Shrink | Standard | 10 Stud | - | Brazed Seam | - | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 43 |
| - | 3 Weeks | Free Hanging (In-Line) | Vinyl | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Spring, Snap | 8 Stud | - | Brazed Seam | 0.450 11.43mm | 0.880 22.35mm | 0.300 7.62mm | 0.250 6.35mm | RoHS Compliant | ||
Tiny WHSL | 2446 |
| - | 3 Weeks | Free Hanging (In-Line) | Polyamide (PA), Nylon | Copper, ETP | Bulk | Scotchlok™ | Active | 1 (Unlimited) | Crimp | Blue | Tin | 14-16 AWG | - | 0.170 (4.32mm) | Insulated | Flanged | 6 Stud | - | - | 0.460 11.68mm | 0.710 18.03mm | 0.250 6.35mm | 0.250 6.35mm | RoHS Compliant |