- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Terminal Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Depth | Contact Finish | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Terminal Type | Wire Cross Section | Stud/Tab Size | Terminal Gender | Tongue Inside Opening | Features | Diameter | Length | Width | Length - Termination | Length - Overall | Diameter - Inside | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PV18-8FF-CY Panduit Corp | 32 |
| Datasheet | 2 Weeks | - | - | Free Hanging (In-Line) | - | - | 113.398093g | Vinyl | - | - | Copper | - | Bulk | 2005 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Tin | 18-22 AWG | - | - | - | -16 AWG | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Flanged | - | 8 Stud | - | - | Brazed Seam | - | 23.9mm | 7.9mm | - | 0.940 23.88mm | - | 0.310 7.87mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 19144-0018 Molex | 22012 | - | Datasheet | 5 Weeks | Tin | Free Hanging | - | - | - | - | - | Copper | - | - | PVC | Bulk | 2002 | - | yes | Active | - | Crimp | EAR99 | Blue, Natural | Female | 8536.90.40.00 | Straight | 7.7mm | - | - | Compliant | 16 AWG | 14 AWG | 16 AWG | FORK TERMINAL | 4.445 mm | Insulated | - | 2 mm2 | - | - | - | - | - | 20.0406mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | 139 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.100869kg | Vinyl | - | Copper | Copper, ETP | - | Bulk | 2000 | Scotchlok⢠| - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | 12 AWG | FORK TERMINAL | 0.250 (6.35mm) | Insulated | Standard | - | 10 Stud | - | - | Butted Seam | - | 26.162mm | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.380 9.65mm | 0.290 7.37mm | - | Unknown | RoHS Compliant | - | - | ||
Tiny WHSL | 23 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 907.18474g | Vinyl | - | - | Copper, ETP | - | Bulk | 2000 | Scotchlok⢠| - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | 8.12mm | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Flanged | - | 10 Stud | - | - | Butted Seam | - | 26.162mm | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.320 8.13mm | 0.290 7.37mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.093158kg | Polyamide (PA), Nylon | - | - | Copper, ETP | - | Bulk | 1995 | Scotchlok⢠| - | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | - | 0.250 (6.35mm) | Insulated | Standard | - | 10 Stud | - | - | - | - | 26.162mm | - | 0.550 13.97mm | 1.030 26.16mm | - | 0.380 9.65mm | 0.290 7.37mm | - | - | RoHS Compliant | - | - | ||
![]() P22-6F-C Panduit Corp | 100 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Copper | - | Bulk | 2001 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 6.35mm | - | 22-26 AWG | - | 26 AWG | 22 AWG | - | FORK TERMINAL | - | Non-Insulated | Standard | - | 6 Stud | FEMALE | 0.150 (3.81mm) | Brazed Seam | 2.03mm | 14.986mm | 6.35mm | - | 0.590 14.99mm | 1.02 mm | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PV14-8LF-M Panduit Corp | In Stock |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.161196kg | Vinyl | - | - | Copper | - | Bulk | 2001 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Blue | - | 8536.90.40.00 | - | 7.37mm | - | 14-16 AWG | - | 16 AWG | 14 AWG | - | FORK TERMINAL | 0.170 (4.32mm) | Insulated | Spring, Snap | - | 8 Stud | - | 0.160 (4.06mm) | Brazed Seam, Serrated Termination | - | 24.64mm | 7.37mm | - | 0.970 24.64mm | - | 0.290 7.37mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PV18-6LFW-MY Panduit Corp | 837 |
| - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | - | Copper | - | Bulk | 2005 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Spring, Snap | - | 6 Stud | - | 0.140 (3.56mm) | Brazed Seam, Serrated Termination | - | 22.86mm | - | - | 0.900 22.86mm | - | 0.290 7.37mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 19099-0034 Molex | 2800 | - | Datasheet | 3 Weeks | Tin | Free Hanging | - | - | - | - | - | - | - | Copper | PVC | Bulk | 2002 | - | yes | Active | - | Crimp | EAR99 | Blue | Female | 8536.90.40.00 | Straight | - | - | - | Compliant | 14 AWG | 16 AWG | 16 AWG | FORK TERMINAL | 4.445 mm | Insulated | - | 2 mm2 | - | - | - | - | - | 23.3426mm | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PNF18-6F-M Panduit Corp | 47 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 911.720664g | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | 2001 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 7.54mm | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.136 (3.45mm) | Insulated | Standard | - | 6 Stud | - | 0.150 (3.81mm) | Butted Seam, Serrated Termination | - | 20.32mm | - | - | 0.800 20.32mm | - | 0.300 7.62mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0191180022 Molex | 32 |
| Datasheet | 7 Weeks | - | - | Free Hanging (In-Line) | - | - | - | - | - | - | Copper | - | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | - | Electro-Tin | 18-22 AWG | - | - | - | - | FORK TERMINAL | - | Non-Insulated | Flanged | 1.5 mm2 | 6 Stud | - | 0.146 (3.71mm) | - | - | - | - | 0.165 4.19mm | 0.556 14.12mm | - | 0.291 7.39mm | 0.207 5.26mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM6-5F-L Panduit Corp | 74 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 81.646627g | - | - | - | Copper | - | Bulk | 2001 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 9.5mm | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | FORK TERMINAL | - | Non-Insulated | Standard | 6 mm2 | M5 Stud | FEMALE | 0.210 (5.33mm) | Brazed Seam, Serrated Termination | - | 19.3548mm | - | - | 0.762 19.35mm | - | 0.375 9.53mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PN10-6F-L Panduit Corp | 50 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 99.790321g | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | 2008 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | Straight | 7.87mm | - | 10-12 AWG | - | 12 AWG | 10 AWG | - | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Standard | - | 6 Stud | FEMALE | 0.150 (3.81mm) | - | - | 25.4mm | 7.874mm | - | 1.000 25.40mm | - | 0.310 7.87mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 8254 Keystone Electronics | 1159 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Copper | - | - | - | - | Copper, ETP | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | Straight | - | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | - | FORK TERMINAL | - | Non-Insulated | Spring, Snap | - | 6 Stud | - | - | - | - | 17.272mm | 6.4mm | 0.250 6.35mm | 0.680 17.27mm | - | 0.250 6.35mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PN10-8FF-L Panduit Corp | In Stock | - | - | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Bulk | 2001 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | Tin | 10-12 AWG | - | 12 AWG | 10 AWG | - | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Flanged | - | 8 Stud | FEMALE | 0.170 (4.32mm) | Brazed Seam, Serrated Termination | - | 26.67mm | 9.4mm | - | 1.050 26.67mm | - | 0.370 9.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PNF18-6LF-3K Panduit Corp | 297000 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | Metal | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Tape & Reel (TR) | 2007 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 6.86mm | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.090 ~ 0.145 (2.29mm ~ 3.68mm) | Insulated | Spring, Snap | 1.5 mm2 | 6 Stud | FEMALE | 0.150 (3.81mm) | Serrated Termination | - | 21.59mm | - | - | 0.850 21.59mm | - | 0.270 6.86mm | - | No | - | ROHS3 Compliant | - | Lead Free | ||
![]() 0191980051 Molex | In Stock | - | Datasheet | 6 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | - | Electro-Tin | 10-12 AWG | - | - | - | - | FORK TERMINAL | 0.225 (5.72mm) | Insulated | Standard | 0.6 mm2 | 10 Stud | - | 0.198 (5.03mm) | - | - | - | - | 0.560 14.22mm | 1.118 28.40mm | - | 0.375 9.53mm | 0.301 7.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() 8245 Keystone Electronics | 1194 |
| Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Copper | - | Vinyl | - | - | Copper, ETP | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | - | Tin | 18-22 AWG | - | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.145 (3.68mm) | Insulated | Flanged | - | 6 Stud | - | - | - | - | 17.78mm | 7.62mm | 0.450 11.43mm | 0.700 17.78mm | 3.68 mm | 0.300 7.62mm | 0.250 6.35mm | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() 8259 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Copper | - | - | - | - | Copper, ETP | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | Straight | - | Tin | 14-16 AWG | - | 14 AWG | 16 AWG | - | FORK TERMINAL | - | Non-Insulated | Spring, Snap | - | 10 Stud | - | - | - | - | 17.272mm | - | 0.250 6.35mm | 0.680 17.27mm | - | 0.320 8.13mm | 0.250 6.35mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() PV18-8LF-CY Panduit Corp | 98000 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 104.326245g | Vinyl | - | - | Copper | - | Bulk | 2005 | Pan-TermĀ® | - | Active | Not Applicable | Crimp | EAR99 | Red | - | 8536.90.40.00 | Straight | 7.4mm | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | FORK TERMINAL | 0.150 (3.81mm) | Insulated | Spring, Snap | - | 8 Stud | - | 0.160 (4.06mm) | Brazed Seam, Serrated Termination | - | 24.638mm | - | - | 0.970 24.64mm | - | 0.290 7.37mm | - | No | - | ROHS3 Compliant | - | - |