- Manufacturer
- Factory Lead Time
- Insulation
- RoHS Status
- Termination
- Length
- Mount
- Part Status
- Wire Gauge (Max)
- Wire Gauge (Min)
- Packaging
- Contact Materials
- Color
Attribute column
Categories
Terminals - Spade Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Weight | Material - Insulation | Body Material | Terminal Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | HTS Code | Orientation | Depth | Contact Finish | Approval Agency | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Terminal and Terminal Block Type | Insulation Diameter | Insulation | Thread Size | Terminal Type | Wire Cross Section | Stud/Tab Size | Outside Diameter | Terminal Gender | Tongue Inside Opening | Features | Length | Width | Thickness | Length - Termination | Length - Overall | Diameter - Inside | Width - Outer Edges | Length - Ring Center to Termination | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 32 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 272.15545g | Vinyl | - | Copper | Copper, ETP | Bulk | 2005 | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | Straight | 8.12mm | Tin | CSA, UL | 18-22 AWG | 22 AWG | 18 AWG | 22 AWG | FORK TERMINAL | 0.145 (3.68mm) | Insulated | - | Spring, Snap | - | 10 Stud | - | - | - | Brazed Seam | 22.352mm | 8.13mm | 760μm | 0.450 11.43mm | 0.880 22.35mm | - | 0.320 8.13mm | 0.250 6.35mm | - | Unknown | RoHS Compliant | - | ||
Tiny WHSL | 40 |
| Datasheet | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 659.976898g | - | - | - | Copper | Bulk | 2000 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | 8.12mm | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | Non-Insulated | - | Standard | - | 6 Stud | - | - | - | Butted Seam | 18.542mm | - | - | 0.250 6.35mm | 0.730 18.54mm | - | 0.320 8.13mm | 0.290 7.37mm | - | - | RoHS Compliant | - | ||
![]() PNF10-8F-L Panduit Corp | 32 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 122.46994g | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | FORK TERMINAL | 0.225 (5.72mm) | Insulated | - | Standard | - | 8 Stud | - | FEMALE | 0.170 (4.32mm) | Serrated Termination | 25.908mm | 9.4mm | - | - | 1.020 25.91mm | - | 0.370 9.40mm | - | No | - | ROHS3 Compliant | - | ||
![]() PN14-10LF-C Panduit Corp | 32 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 7.11mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | - | Spring, Snap | - | 10 Stud | - | FEMALE | 0.190 (4.83mm) | Serrated Termination | 23.114mm | 8.38mm | - | - | 0.910 23.11mm | - | 0.330 8.38mm | - | No | - | ROHS3 Compliant | - | ||
![]() PMNF6-5F-L Panduit Corp | 59 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 117.934016g | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2012 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | 9.5mm | - | - | 10-12 AWG | 12 AWG | 10 AWG | - | FORK TERMINAL | 0.234 (5.94mm) | Insulated | - | Standard | 6 mm2 | M5 Stud | - | FEMALE | - | Serrated Termination | 26.8986mm | - | - | - | 1.059 26.90mm | - | 0.374 9.50mm | - | No | - | ROHS3 Compliant | - | ||
![]() PN18-6FN-M Panduit Corp | 294000 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 907.18474g | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Red | 8536.90.40.00 | - | 6.1mm | - | - | 18-22 AWG | 18 AWG | 22 AWG | 22 AWG | FORK TERMINAL | 0.145 (3.68mm) | Insulated | - | Standard | - | 6 Stud | - | - | 0.150 (3.81mm) | Butted Seam | 19.8mm | 6.096mm | - | - | 0.780 19.81mm | - | 0.240 6.10mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PV10-6LF-D Panduit Corp | 49500 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 1.038727kg | Vinyl | - | - | Copper | Bulk | 2011 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | 7.62mm | - | - | 10-12 AWG | 10 AWG | 12 AWG | - | FORK TERMINAL | 0.225 (5.72mm) | Insulated | - | Spring, Snap | - | 6 Stud | - | - | 0.140 (3.56mm) | Serrated Termination | 26.16mm | 7.62mm | - | - | 1.030 26.16mm | - | 0.300 7.62mm | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | 70 |
| Datasheet | 3 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 646.369127g | - | Copper | - | Copper, ETP | Bulk | 2002 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | 6.35mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | - | Non-Insulated | - | Spring, Snap | - | 6 Stud | - | - | - | Butted Seam | 17.272mm | - | - | 0.250 6.35mm | 0.680 17.27mm | - | 0.250 6.35mm | 0.250 6.35mm | - | - | RoHS Compliant | - | ||
![]() PV14-8LFX-C Panduit Corp | 41 |
| Datasheet | 4 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Vinyl | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | - | Tin | - | 14-16 AWG | 16 AWG | 14 AWG | - | FORK TERMINAL | 0.200 (5.08mm) | Insulated | - | Spring, Snap | - | 8 Stud | - | FEMALE | 0.170 (4.32mm) | Brazed Seam, Serrated Termination | 25.654mm | 7.37mm | - | - | 1.010 25.65mm | - | 0.290 7.37mm | - | - | - | ROHS3 Compliant | - | ||
![]() 9200310000 Weidmüller | 100 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Copper | 750mg | Poly-Vinyl Chloride (PVC) | - | - | Copper, Silver | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | - | - | - | - | - | - | - | FORK TERMINAL | - | Insulated | M4 | Standard | - | M4 Stud | 7.2 mm | - | 0.169 (4.29mm) | - | 22.6mm | 5.8mm | - | 0.445 11.30mm | - | 4.3 mm | 0.283 7.20mm | - | - | - | RoHS Compliant | - | ||
![]() 9200330000 Weidmüller | 260 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Copper | 1.03g | Poly-Vinyl Chloride (PVC) | - | - | Copper, Silver | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | - | - | - | - | - | - | - | FORK TERMINAL | - | Insulated | M6 | Standard | - | M6 Stud | 11 mm | - | 0.252 (6.40mm) | - | 27.9mm | 5.8mm | - | 0.445 11.30mm | - | 6.4 mm | 0.433 11.00mm | - | - | - | RoHS Compliant | - | ||
![]() 9200390000 Weidmüller | 128 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Copper | 970mg | Poly-Vinyl Chloride (PVC) | - | - | Copper, Silver | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Blue | 8536.90.40.00 | - | - | - | - | - | - | - | - | FORK TERMINAL | - | Insulated | M6 | Standard | - | M6 Stud | 11 mm | - | 0.252 (6.40mm) | - | 28.6mm | 6.1mm | - | 0.445 11.30mm | - | 6.4 mm | 0.433 11.00mm | - | - | - | RoHS Compliant | - | ||
![]() PN14-10FN-M Panduit Corp | In Stock | - | - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 7.87mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | - | Standard | - | 10 Stud | - | - | 0.200 (5.08mm) | - | 22.098mm | 7.87mm | - | - | 0.870 22.10mm | - | 0.310 7.87mm | - | No | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | - | 3 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 1.036459kg | Polyamide (PA), Nylon | - | - | Copper, ETP | Bulk | 2013 | Scotchlokâ„¢ | - | Active | 1 (Unlimited) | Crimp | - | Red | - | - | - | Tin | - | 18-22 AWG | 22 AWG | 18 AWG | - | - | 0.145 (3.68mm) | Insulated | - | Flanged | - | 8 Stud | - | - | - | - | 21.336mm | - | - | 0.440 11.18mm | 0.840 21.34mm | - | 0.300 7.62mm | 0.250 6.35mm | - | - | RoHS Compliant | - | ||
![]() 9200300000 Weidmüller | 157 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | 100 | Copper | 630mg | Poly-Vinyl Chloride (PVC) | - | - | Copper, Silver | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Crimp | EAR99 | Red | 8536.90.40.00 | - | - | - | - | - | - | - | - | FORK TERMINAL | - | Insulated | M3.5 | Standard | - | M3.5 Stud | 6.4 mm | - | 0.146 (3.71mm) | - | 21.6mm | 5.8mm | - | 0.445 11.30mm | - | 3.7 mm | 0.252 6.40mm | - | - | - | RoHS Compliant | - | ||
![]() PN22-6F-M Panduit Corp | 186000 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Brass | - | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Yellow | 8536.90.40.00 | - | 6.35mm | - | - | 22-26 AWG | 22 AWG | 26 AWG | - | FORK TERMINAL | 0.090 (2.29mm) | Insulated | - | Standard | - | 6 Stud | - | - | 0.150 (3.81mm) | - | 19.56mm | 6.35mm | - | - | 0.770 19.56mm | - | 0.250 6.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() PNF14-10LF-C Panduit Corp | 403 |
| Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | - | 8.38mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | - | FORK TERMINAL | 0.162 (4.11mm) | Insulated | - | Spring, Snap | - | 10 Stud | - | FEMALE | 0.190 (4.83mm) | Serrated Termination | 23.622mm | 8.38mm | - | - | 0.930 23.62mm | - | 0.330 8.38mm | - | No | - | ROHS3 Compliant | - | ||
![]() P18-10LFN-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Copper | Bulk | 2004 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | - | 8536.90.40.00 | - | 7.1mm | - | - | 18-22 AWG | 22 AWG | 18 AWG | - | FORK TERMINAL | - | Non-Insulated | - | Spring, Snap | - | 10 Stud | - | FEMALE | 0.190 (4.83mm) | Brazed Seam | 18.796mm | 7.11mm | - | - | 0.740 18.80mm | - | 0.280 7.11mm | - | No | - | ROHS3 Compliant | - | ||
![]() 3240151 Phoenix Contact | In Stock |
| Datasheet | 16 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | Copper | Bulk | 2011 | - | yes | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | Tin | - | 10-12 AWG | 12 AWG | 10 AWG | - | FORK TERMINAL | - | Non-Insulated | - | Standard | - | M8 Stud | - | - | 0.331 (8.40mm) | - | 24.9936mm | - | - | 0.256 6.50mm | 0.984 25.00mm | - | 0.531 13.49mm | - | - | - | RoHS Compliant | - | ||
![]() PN14-6F-C Panduit Corp | 9900 |
| - | 4 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | 104.326245g | Polyamide (PA), Nylon | - | - | Copper | Bulk | 2001 | Pan-Term® | - | Active | Not Applicable | Crimp | EAR99 | Blue | 8536.90.40.00 | Straight | 7.11mm | - | - | 14-16 AWG | 16 AWG | 14 AWG | 16 AWG | FORK TERMINAL | 0.162 (4.11mm) | Insulated | - | Standard | - | 6 Stud | - | FEMALE | 0.150 (3.81mm) | - | 20.07mm | 7.112mm | - | - | 0.790 20.07mm | - | 0.280 7.11mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |