- Manufacturer
- Series
- Color
- Product Type
- RoHS
- Manufacturer
- Termination
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Package
- Brand
- Subcategory
- Product Category
Attribute column
Categories
Terminals - Specialized Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Body Material | Body Orientation | Brand | Cable jacket material | Cable type | Contact Materials | Description | Factory Pack QuantityFactory Pack Quantity | Gross weight | Insulation Materials | Jack Structure | Manufacturer | Maximum Bundle Diameter | Mounting | Mounting hole size | Mounting method | Mounting Styles | MPQ | Number of connections/disconnections | Number of Pins/Row | Operating frequency range | Operation | Package | Package specification | Pin structure | Product PIN Number | Production Status | Reference Series | RoHS | Standing wave ratio | Termination Method | Thread | Transport packaging size/quantity | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Size | With latch | Operating Temperature | Packaging | Series | Connector type | Connector Type | Type | Color | Number of rows | Gender | Subcategory | Contact Type | Pitch | Current Rating | Termination Style | Contact Gender | Wire Gauge | Insulation resistance | Impedance | Cable length | Insulation | Product Type | Operating temperature range | Shielded | Stud/Tab Size | Cable diameter | Product | Mounting Angle | Product Category | Industry Standards | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X3025WRS-2x11C-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | - | Brass | - | - | - | - | 2x11 | - | - | Horizontal Mount | - | - | - | 200 pieces/reel | - | 11 | - | Side Operation | - | SMD,P=3.0mm | - | 22 | Active | MX 3.0 | - | - | - | - | - | - | - | - | - | Yes | - | Reel | Pair board 3.0-X3025 | - | Female Socket | - | Black | Double row | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X3025WRS-2x12C-LPSW XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | - | Brass | - | - | - | - | 2x12 | - | - | Horizontal Mount | - | - | - | 200 pieces/reel | - | 12 | - | Side Operation | - | SMD,P=3.0mm | - | 24 | Active | MX 3.0 | - | - | - | - | - | - | - | - | - | Yes | - | Reel | Pair board 3.0-X3025 | - | Female Socket | - | Black | Double row | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X3025WV-2x02H-LPSN XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | - | Brass | - | - | - | - | 2x02 | - | - | Through-hole Mount | - | - | - | 0 | - | 2 | - | Vertical | - | DIP,P=3.0mm | - | 4 | Active | MX 3.0 | - | - | - | - | - | - | - | - | - | Yes | - | Tray | Pair board 3.0-X3025 | - | Female Socket | - | Black | Double row | - | - | - | 3.0mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() END/SMA-J 13CM Ruichi | In Stock | - | - | - | - | - | - | - | PTFE | RG-178 | - | Antenna adapter - cable assembly | - | 4.46 | - | - | - | - | - | Φ6.5 mm | panel mounting, fixation: nut, locking ring | - | - | ≥500 cycles | - | up to 6 GHz | - | - | - | - | - | - | - | - | VSWR - 2.0 | - | 1/4-36UNS-2A | 42*28*23.5/2500 | - | - | - | - | - | - | - | - | SMA-J (jack) / second side unterminated | - | - | - | - | - | - | - | - | - | - | - | - | ≥500 MOhm | 50 Ohm | 130 ± 3 mm | - | - | -65 … +165 °C | - | - | 1.8 mm | - | - | - | - | - | - | ||
![]() 52075-1 TE Connectivity | In Stock | - | - | Silver | - | - | Straight | TE Connectivity | - | - | Phosphor Bronze | - | 250 | - | - | - | TE Connectivity | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | Crimp | - | - | - | - | - | 12 to 10, 12 AWG | - | - | Bulk | - | - | Connector Socket | - | - | - | Receptacle | Terminals | Power | - | - | - | - | - | - | - | - | - | Terminals | - | No | - | - | Specialized Terminals | - | Terminals | - | - | - | ||
![]() 53435-1 TE Connectivity | 2049 |
| - | Silver | Brass | Brass | - | TE Connectivity | - | - | Brass | - | 5 | - | Not Insulated | - | TE Connectivity | - | - | - | - | Cable Mount / Free Hanging | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1.164 lbs | - | 7 AWG | - | - | - | Bulk | 534 | - | - | Splice Terminal | - | - | - | Terminals | - | - | - | Crimp | - | 7 AWG | - | - | - | Not Insulated | Terminals | - | - | - | - | Specialized Terminals | Straight | Terminals | - | 134.68 mm | - | ||
![]() ST730190-2 KET | 270 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST741055-3 KET | 37850 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X9635HF-3x05-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3x05 | - | - | Wiring | - | - | - | 0 | - | 5 | - | - | - | P=6.35mm | 3x05 | 15 | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Female Housing | - | White | Three rows | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635HM-02-46 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1x02 | - | - | Wiring | - | - | - | 500 piece/bag | - | 2 | - | - | - | P=6.35mm | 1x02 | - | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Male Housing | - | White | Single row | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635HM-02-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1x02 | - | - | Wiring | - | - | - | 1000 piece/bag | - | 2 | - | - | - | P=6.35mm | 1x02 | - | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Male Housing | - | White | Single row | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635HM-03-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1x03 | - | - | Wiring | - | - | - | 0 | - | 3 | - | - | - | P=6.35mm | 1x03 | - | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Male Housing | - | White | Single row | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635HM-04-46 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1x04 | - | - | Wiring | - | - | - | 500 piece/bag | - | 4 | - | - | - | P=6.35mm | 1x04 | - | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Male Housing | - | White | Single row | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635HM-3x03-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3x03 | - | - | Wiring | - | - | - | 0 | - | 3 | - | - | - | P=6.35mm | 3x03 | 9 | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Male Housing | - | White | Three rows | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635HM-3x04-N2 XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3x04 | - | - | Wiring | - | - | - | 0 | - | 4 | - | - | - | P=6.35mm | 3x04 | 12 | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Male Housing | - | White | Three rows | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635K-05-SRBL XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 1x05 | - | - | Through-hole Mount | - | - | - | 0 | - | 5 | - | Vertical | - | P=6.35mm | 1x05 | - | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Hole Plug | - | Blue | Single row | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635K-3x03-SRBL XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3x03 | - | - | Through-hole Mount | - | - | - | 0 | - | 3 | - | Vertical | - | P=6.35mm | 3x03 | 9 | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Hole Plug | - | Blue | Three rows | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635K-3x04-SRBL XKB Connectivity | 200000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | 3x04 | - | - | Through-hole Mount | - | - | - | 0 | - | 4 | - | Vertical | - | P=6.35mm | 3x04 | 12 | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | -40℃~+125℃ | Bag | Wire to board 6.35-X9635 | - | Hole Plug | - | Blue | Three rows | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635WRM-03E-N0SN XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | - | Brass | - | - | - | - | 1x03 | - | - | Right Angle Mount | - | - | - | 0 | - | 3 | - | Side Insertion | - | DIP,P=6.35 | 1x03 | - | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | - | Bag | Wire to board 6.35-X9635 | - | Female Socket | - | White | Single row | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - | ||
![]() X9635WV-04H-N2SN XKB Connectivity | 200000 |
| - | Tin | - | - | - | - | - | - | Brass | - | - | - | - | 1x04 | - | - | Through-hole Mount | - | - | - | 0 | - | 4 | - | Vertical | - | DIP,P=6.35 | 1x04 | - | Active | AMP2.1 | - | - | - | - | - | - | - | - | - | Yes | - | Bag | Wire to board 6.35-X9635 | - | Female Socket | - | White | Single row | - | - | - | 6.35mm | - | - | - | - | - | - | - | - | Wire-to-Wire Connector | - | - | - | - | - | - | - | UL/CUL-E523734 | - | - |