- Manufacturer
- Type
- Series
- Part Status
- Manufacturer
- RoHS
- Features
- Contact Materials
- Number of Positions
- Number of Rows
- Moisture Sensitivity Level (MSL)
- Pitch
- Contact Finish
Attribute column
Categories
Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Mounting Hole Diameter | Material - Board | Contact Materials | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | HTS Code | Pitch | Orientation | Contact Finish | Number of Contacts | Row Spacing | Insulation | Terminal Type | Hole Diameter | Board Size | Features | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 823 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 0.140 (3.56mm) | XP Phenolic | Brass | - | - | - | - | Active | 1 (Unlimited) | - | Lug | EAR99 | Terminal Lug Strip | 7 (5 + 2 Ground) | - | 1 | - | 8536.90.40.00 | 0.375 9.53mm | - | Tin | - | - | Non-Insulated | Terminal Lug, Single End | 3.556 mm | 2.625Lx0.375W x 0.062 H 66.68mmx9.53mmx1.57mm | Standard Strip | - | - | ROHS3 Compliant | Lead Free | ||
![]() 609-1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | Bulk | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Turret Board | 1 | Red | - | Female | - | - | - | Tin | - | - | - | Turret, Single End, Double Turret, Hollow | - | 1.125Lx0.500W x 0.093 H 28.60mmx12.70mmx2.36mm | Standard Strip | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15232 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | Through Hole | Dipped | Glass | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2012 | - | - | Active | 1 (Unlimited) | 50 | Turret | - | Turret Board, Scored | 50 | White | 2 | - | - | 0.375 9.53mm | - | Tin | 50 | 1.000 (25.40mm) | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx1.500W x 0.093 H 333.38mmx38.10mmx2.36mm | Standard Strip | 333.375mm | 38.1mm | ROHS3 Compliant | Lead Free | ||
![]() 15434 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | 0.144 (3.66mm) | XP Phenolic | Brass | - | 2012 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 26 | - | 1 | - | - | 6.35mm | - | Tin | - | - | - | Turret, Single End, Double Turret | 3.6576 mm | 7.187Lx0.312W x 0.062 H 182.50mmx7.90mmx1.57mm | Miniature Strip | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15128 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 38 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 2.500 (63.50mm) | - | Turret, Single End, Double Turret | 3.048 mm | 7.785Lx3.000W x 0.093 H 200.03mmx76.20mmx2.36mm | Standard Strip | 200mm | 76.2mm | ROHS3 Compliant | Lead Free | ||
![]() 15295 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2007 | - | - | Active | 1 (Unlimited) | 50 | Turret | - | Turret Board, Scored | 50 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 2.500 (63.50mm) | - | Turret, Single End, Double Turret, Hollow | 3.048 mm | 13.125Lx3.000W x 0.093 H 333.38mmx76.20mmx2.36mm | Standard Strip | 14.224mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15243 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | Turret Board, Scored | 50 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 1.500 (38.10mm) | - | Turret, Dual End, Double Turret | - | 13.125Lx2.000W x 0.093 H 333.38mmx50.80mmx2.36mm | Standard Strip | - | - | ROHS3 Compliant | - | ||
![]() 15246 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 1.187 (30.10mm) | - | Turret, Dual End, Double Turret | 3.048 mm | 13.125Lx1.500W x 0.093 H 333.38mmx38.10mmx2.36mm | Standard Strip | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15505 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | 0.067 (1.70mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 33 | - | 1 | - | - | 0.218 5.54mm | - | Tin | - | - | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | 7.687Lx0.312W x 0.062 H 195.20mmx7.90mmx1.57mm | Miniature Strip | - | - | ROHS3 Compliant | Lead Free | ||
![]() 822 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 0.140 (3.56mm) | XP Phenolic | Brass | - | - | - | yes | Active | 1 (Unlimited) | 6 | Lug | EAR99 | Terminal Lug Strip | 6 (4 + 2 Ground) | - | 1 | - | - | 0.375 9.53mm | - | Tin | - | - | Non-Insulated | Terminal Lug, Single End | 3.556 mm | 2.250Lx0.375W x 0.062 H 57.15mmx9.53mmx1.57mm | Standard Strip | - | 9.525mm | ROHS3 Compliant | Lead Free | ||
![]() 15536 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | 0.144 (3.66mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | 10 | Turret | - | Turret Board | 10 | - | 2 | - | - | 6.35mm | - | Tin | - | 0.562 (14.30mm) | - | Turret, Single End, Double Turret | 3.6576 mm | 1.937Lx0.875W x 0.062 H 49.20mmx22.20mmx1.57mm | Miniature Strip | 49.2mm | 22.2mm | ROHS3 Compliant | Lead Free | ||
![]() 819 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 0.140 (3.56mm) | XP Phenolic | Brass | - | - | - | - | Active | 1 (Unlimited) | 5 | Lug | EAR99 | Terminal Lug Strip | 5 (3 + 2 Ground) | - | 1 | - | - | 0.375 9.53mm | Straight | Tin | - | - | Non-Insulated | Terminal Lug, Single End | 3.556 mm | 1.875Lx0.375W x 0.062 H 47.63mmx9.53mmx1.57mm | Standard Strip | - | 9.525mm | ROHS3 Compliant | Lead Free | ||
![]() 15534 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | 0.144 (3.66mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 26 | - | 1 | - | - | 6.35mm | - | Tin | - | - | - | Turret, Single End, Double Turret | 3.6576 mm | 7.187Lx0.312W x 0.062 H 182.50mmx7.90mmx1.57mm | Miniature Strip | 182mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15256 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | 0.062 (1.57mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | 50 | Turret | - | Turret Board, Scored | 50 | - | 2 | - | - | 0.218 5.54mm | - | Tin | - | 0.750 (19.05mm) | - | Turret, Fork End | 1.5748 mm | 7.812Lx1.000W x 0.062 H 198.40mmx25.40mmx1.57mm | Miniature Strip | - | - | ROHS3 Compliant | Lead Free | ||
![]() MS272491E5 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | 125 | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 25 | - | 1 | - | - | 0.375 9.53mm | - | Tin | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx0.500W x 0.125 H 333.38mmx12.70mmx3.18mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272494B3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 30 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 2.000 (50.80mm) | - | Turret, Single End, Double Turret | 3.048 mm | 7.875Lx2.000W x 0.125 H 200.03mmx50.80mmx3.18mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272494B4 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 40 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 2.000 (50.80mm) | - | Turret, Single End, Double Turret | 3.048 mm | 10.500Lx2.500W x 0.125 H 266.70mmx63.50mmx3.18mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272494B1 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 2.000 (50.80mm) | - | Turret, Single End, Double Turret | 3.048 mm | 2.625Lx2.500W x 0.125 H 66.70mmx63.50mmx3.18mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272494E3 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 30 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 2.000 (50.80mm) | - | Turret, Single End, Double Turret | 3.048 mm | 7.875Lx2.000W x 0.125 H 200.03mmx50.80mmx3.18mm | - | - | - | Non-RoHS Compliant | - | ||
![]() MS272495E5 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | 125 | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | - | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | - | 2 | - | - | 0.375 9.53mm | - | Tin | - | 2.500 (63.50mm) | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx3.000W x 0.125 H 333.38mmx76.20mmx3.18mm | - | - | - | Non-RoHS Compliant | - |