- Manufacturer
- Type
- Series
- Part Status
- Manufacturer
- RoHS
- Features
- Contact Materials
- Number of Positions
- Number of Rows
- Moisture Sensitivity Level (MSL)
- Pitch
- Contact Finish
Attribute column
Categories
Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Mounting Hole Diameter | Material - Board | Contact Materials | Voltage Rated | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Color | Number of Rows | HTS Code | Pitch | Orientation | Depth | Current Rating | Contact Finish | Number of Contacts | Row Spacing | Number of Poles | Insulation | Terminal Type | Hole Diameter | Board Size | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15088 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | - | 2006 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | - | - | 2 | - | 6.35mm | - | - | - | Tin | - | 0.562 (14.30mm) | - | - | Turret, Dual End, Double Turret | 3.6576 mm | 9.687Lx0.875W x 0.062 H 246.00mmx22.20mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4181 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Epoxy | - | - | - | 0.143 (3.63mm) | Glass Epoxy | Steel | - | - | - | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 5 | - | - | 1 | - | 0.437 11.10mm | - | - | - | Tin | - | - | - | - | Screw Terminal | 3.6322 mm | 3.000Lx0.625W x 0.062 H 76.20mmx15.90mmx1.57mm | Standard Strip | 1.57mm | 76.2mm | 15.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 4157 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Plastic | - | 0.171 (4.34mm) | Fiberglass | Brass | - | - | - | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 1 | - | - | - | - | - | - | - | - | Tin | - | - | - | - | Screw Terminal | 4.3434 mm | 1.500Lx0.875W x 0.093 H 38.10mmx22.20mmx2.36mm | Heavy Duty | 2.36mm | 38.1mm | 22.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15441 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | - | 2012 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | - | - | 2 | - | 6.35mm | - | - | - | Tin | - | 0.812 (20.60mm) | - | - | Turret, Single End, Double Turret | 3.6576 mm | 1.937Lx1.125W x 0.062 H 49.20mmx28.60mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15514 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.067 (1.70mm) | Glass Epoxy | Brass | - | - | 2006 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 52 | - | - | 2 | - | 0.218 5.54mm | - | - | - | Tin | - | 0.750 (19.05mm) | - | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | 6.156Lx1.000W x 0.062 H 156.40mmx25.40mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15409 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.067 (1.70mm) | XP Phenolic | Brass | - | - | 2006 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 52 | - | - | 2 | - | 0.218 5.54mm | - | - | - | Tin | - | 0.500 (12.70mm) | - | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | 6.156Lx0.750W x 0.062 H 156.40mmx19.10mmx1.57mm | Miniature Strip | - | 156.3624mm | 19.05mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15510 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.067 (1.70mm) | Glass Epoxy | Brass | - | - | 2006 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 66 | - | - | 2 | - | 0.218 5.54mm | - | - | - | Tin | - | 0.500 (12.70mm) | - | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | 7.687Lx0.750W x 0.062 H 195.20mmx19.10mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15293 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | - | 2007 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board, Scored | 50 | - | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 1.500 (38.10mm) | - | - | Turret, Single End, Double Turret, Hollow | 3.048 mm | 13.125Lx2.000W x 0.093 H 333.38mmx50.80mmx2.36mm | Standard Strip | - | - | 50.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15431 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | - | 2012 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 5 | - | - | 1 | - | 6.35mm | - | - | - | Tin | - | - | - | - | Turret, Single End, Double Turret | 3.6576 mm | 1.937Lx0.312W x 0.062 H 49.20mmx7.90mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15406 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.067 (1.70mm) | XP Phenolic | Brass | - | - | 2012 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 10 | - | - | 2 | - | 0.218 5.54mm | - | - | - | Tin | - | 0.500 (12.70mm) | - | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | 1.562Lx0.750W x 0.062 H 39.70mmx19.10mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15328 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | - | 2004 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 38 | - | - | 2 | - | 0.375 9.53mm | - | - | - | Tin | - | 2.500 (63.50mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 7.785Lx3.000W x 0.093 H 200.03mmx76.20mmx2.36mm | Standard Strip | - | 200mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4171 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Plastic | - | 0.143 (3.63mm) | Fiberglass | Steel | - | - | - | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 5 | - | - | 1 | - | 0.437 11.10mm | - | - | - | Tin | - | - | - | - | Screw Terminal | 3.6322 mm | 3.000Lx0.625W x 0.062 H 76.20mmx15.90mmx1.57mm | Standard Strip | 1.57mm | 76.2mm | 15.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15236 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | - | 2012 | - | Active | 1 (Unlimited) | 50 | Turret | - | Turret Board, Scored | 50 | - | White | 2 | - | 0.375 9.53mm | - | - | - | Tin | 50 | 1.187 (30.10mm) | - | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx1.500W x 0.093 H 333.38mmx38.10mmx2.36mm | Standard Strip | - | 333.375mm | 38.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() C5237-5 Eaton - Bussmann Electrical Division | In Stock | - | - | 5 Weeks | Zinc | Screw | - | - | Thermoplastic | 22.679619g | - | Thermoplastic | Brass | 600V | Bulk | 1999 | - | Active | 1 (Unlimited) | - | Stud | - | Terminal Strip | 5 | 120°C | Black | 1 | - | 0.625 15.88mm | - | 19.05mm | 30A | Zinc | - | - | - | - | Threaded Stud | - | 4.500Lx0.750W x 0.350 H 114.30mmx19.05mmx8.89mm | Flange | - | 98.4mm | - | No | RoHS Compliant | - | ||
![]() 15415 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.067 (1.70mm) | XP Phenolic | Brass | - | - | 2006 | - | Active | 1 (Unlimited) | - | Turret | - | Turret Board | 66 | - | - | 2 | - | 0.218 5.54mm | - | - | - | Tin | - | 0.750 (19.05mm) | - | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | 7.687Lx1.000W x 0.062 H 195.20mmx25.40mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 837 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 0.105 (2.67mm) | XP Phenolic | Brass | - | - | - | - | Active | 1 (Unlimited) | - | Lug | EAR99 | Terminal Lug Strip | 2 (1 + 1 Ground) | - | - | 1 | 8536.90.40.00 | - | - | - | - | Tin | - | - | - | Non-Insulated | Terminal Lug, Single End | 2.667 mm | 0.500Lx0.312W x 0.062 H 12.70mmx7.92mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 865 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 0.105 (2.67mm) | XP Phenolic | Brass | - | - | - | yes | Active | 1 (Unlimited) | - | Lug | - | Terminal Lug Strip | 8 (6 + 2 Ground) | - | - | 1 | - | 6.35mm | - | - | - | Tin | - | - | - | - | Terminal Lug, Single End | 2.667 mm | 2.000Lx0.312W x 0.062 H 50.80mmx7.92mmx1.57mm | Miniature Strip | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4178 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Epoxy | Glass | - | - | 0.143 (3.63mm) | Glass Epoxy | Steel | - | - | - | - | Active | 1 (Unlimited) | - | Screw | - | Binding Post Strip | 2 | - | - | 1 | - | 0.437 11.10mm | - | - | - | Tin | - | - | - | - | Screw Terminal | 3.6322 mm | 1.687Lx0.625W x 0.062 H 42.80mmx15.90mmx1.57mm | Standard Strip | 1.57mm | 42.8mm | 15.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15312 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | Dipped | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | - | 2000 | - | Active | 1 (Unlimited) | 24 | Turret | - | Turret Board | 24 | - | White | 2 | - | 0.375 9.53mm | - | - | - | Tin | 4 | 1.000 (25.40mm) | 1 | - | Turret, Single End, Double Turret | 3.048 mm | 5.250Lx1.500W x 0.093 H 133.35mmx38.10mmx2.36mm | Standard Strip | - | 133.4mm | 38.1mm | - | ROHS3 Compliant | Lead Free | ||
![]() 807 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | 0.140 (3.56mm) | XP Phenolic | Brass | - | - | - | - | Active | 1 (Unlimited) | - | Lug | EAR99 | Terminal Lug Strip | 3 (2 + 1 Ground) | - | - | 1 | 8536.90.40.00 | 0.375 9.53mm | Straight | - | - | Tin | - | - | - | Non-Insulated | Terminal Lug, Single End | 3.556 mm | 1.125Lx0.375W x 0.062 H 28.58mmx9.53mmx1.57mm | Standard Strip | - | - | - | - | ROHS3 Compliant | Lead Free |