- Manufacturer
- Type
- Series
- Part Status
- Manufacturer
- RoHS
- Features
- Contact Materials
- Number of Positions
- Number of Rows
- Moisture Sensitivity Level (MSL)
- Pitch
- Contact Finish
Attribute column
Categories
Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Material | Housing Material | Weight | Mounting Hole Diameter | Material - Board | Contact Materials | Voltage Rated | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | HTS Code | Pitch | Orientation | Current Rating | Contact Finish | Number of Contacts | Row Spacing | Number of Circuits | Max Current Rating | Plating | Terminal Type | Hole Diameter | Board Size | Features | Height | Length | Width | Board Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15410 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.067 (1.70mm) | XP Phenolic | Brass | - | 2015 | Active | 1 (Unlimited) | Turret | - | - | Turret Board | 66 | - | 2 | - | 0.218 5.54mm | - | - | Tin | - | 0.500 (12.70mm) | - | - | - | Turret, Single End, Single Turret, Hollow | 1.7018 mm | 7.687Lx0.750W x 0.062 H 195.20mmx19.10mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15325 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2004 | Active | 1 (Unlimited) | Turret | - | - | Turret Board | 66 | - | 2 | - | 0.375 9.53mm | - | - | Tin | - | 2.000 (50.80mm) | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx2.500W x 0.093 H 333.38mmx63.50mmx2.36mm | Standard Strip | - | 333mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15223 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.062 (1.57mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 25 | - | 1 | - | 0.218 5.54mm | - | - | Tin | - | - | - | - | - | Turret, Single End, Single Turret, Hollow | 1.5748 mm | 7.812Lx0.312W x 0.062 H 198.40mmx7.90mmx1.57mm | Miniature Strip | - | 198.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15311 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2000 | Active | 1 (Unlimited) | Turret | - | Turret | Turret Board | 10 | - | 2 | - | 0.375 9.53mm | - | - | Tin | 40 | 1.000 (25.40mm) | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 2.625Lx1.500W x 0.093 H 66.70mmx38.10mmx2.36mm | Standard Strip | - | 66.7mm | 38.1mm | 2.36mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 4151 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Epoxy | - | - | - | 0.171 (4.34mm) | Glass Epoxy | Brass | - | - | Active | 1 (Unlimited) | Screw | - | - | Binding Post Strip | 5 | - | 1 | - | 0.500 12.70mm | - | - | Tin | - | - | - | - | - | Screw Terminal | 4.3434 mm | 3.500Lx0.875W x 0.093 H 88.90mmx22.20mmx2.36mm | Heavy Duty | 2.36mm | 88.9mm | 22.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15097 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 25 | - | 1 | - | 6.35mm | - | - | Tin | - | - | - | - | - | Turret, Single End, Single Turret, Hollow | 3.6576 mm | 9.687Lx0.312W x 0.062 H 246.00mmx7.90mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15224 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.062 (1.57mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 50 | - | 2 | - | 0.218 5.54mm | - | - | Tin | - | 0.750 (19.05mm) | - | - | Tin | Turret, Single End, Single Turret, Hollow | 1.5748 mm | 7.812Lx1.000W x 0.062 H 198.40mmx25.40mmx1.57mm | Miniature Strip | - | 198.4mm | - | 1.57mm | - | ROHS3 Compliant | Lead Free | ||
![]() 15123 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | Turret | - | - | Turret Board | 38 | - | 2 | - | 0.375 9.53mm | - | - | Tin | - | 2.000 (50.80mm) | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 7.785Lx2.500W x 0.093 H 200.03mmx63.50mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15110 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2015 | Obsolete | 1 (Unlimited) | Turret | - | - | Turret Board | 66 | - | 2 | - | 0.375 9.53mm | - | - | Tin | - | 0.750 (19.05mm) | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx1.188W x 0.093 H 333.38mmx30.20mmx2.36mm | Standard Strip | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4186 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | - | - | Epoxy | - | - | - | 0.143 (3.63mm) | Glass Epoxy | Steel | - | - | Active | 1 (Unlimited) | Screw | EAR99 | - | Binding Post Strip | 10 | - | 1 | 8536.69.40.30 | 0.437 11.10mm | - | - | Tin | - | - | - | - | - | Screw Terminal | 3.6322 mm | 5.187Lx0.625W x 0.062 H 131.70mmx15.90mmx1.57mm | Standard Strip | 1.57mm | 132mm | 15.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15047 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 25 | - | 1 | - | 6.35mm | - | - | Tin | - | - | - | - | - | Turret, Single End, Single Turret | 3.6576 mm | 9.687Lx0.312W x 0.062 H 246.00mmx7.90mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15221 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Glass | - | - | 0.062 (1.57mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 25 | - | 1 | - | 0.218 5.54mm | - | - | Tin | - | - | - | - | - | Turret, Single End, Double Turret | 1.5748 mm | 7.812Lx0.312W x 0.062 H 198.40mmx7.90mmx1.57mm | Miniature Strip | - | 198.42mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15127 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | Turret | - | - | Turret Board | 24 | - | 2 | - | 0.375 9.53mm | - | - | Tin | - | 2.500 (63.50mm) | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 5.250Lx3.000W x 0.093 H 133.35mmx76.20mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15105 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | Turret | - | - | Turret Board | 33 | - | 1 | - | 0.375 9.53mm | - | - | Tin | - | - | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 13.125Lx0.500W x 0.093 H 333.38mmx12.70mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15098 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | 2012 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 50 | - | 2 | - | 6.35mm | - | - | Tin | - | 0.562 (14.30mm) | - | - | - | Turret, Single End, Single Turret, Hollow | 3.6576 mm | 9.687Lx0.875W x 0.062 H 246.00mmx22.20mmx1.57mm | Miniature Strip | - | - | 22.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15068 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.144 (3.66mm) | XP Phenolic | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 50 | - | 2 | - | 6.35mm | - | - | Tin | - | 0.562 (14.30mm) | - | - | - | Turret, Dual End | 3.6576 mm | 9.687Lx0.875W x 0.062 H 246.00mmx22.20mmx1.57mm | Miniature Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15096 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 50 | - | 2 | - | 0.375 9.53mm | - | - | Tin | - | 1.187 (30.10mm) | - | - | - | Turret, Single End, Double Turret, Hollow | 3.048 mm | 13.125Lx1.500W x 0.093 H 333.38mmx38.10mmx2.36mm | Standard Strip | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15119 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Tin | - | - | Paper | - | - | 0.120 (3.05mm) | XP Phenolic | Brass | - | 2004 | Active | 1 (Unlimited) | Turret | - | - | Turret Board | 52 | - | 2 | - | 0.375 9.53mm | - | - | Tin | - | 1.500 (38.10mm) | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 10.500Lx2.000W x 0.093 H 266.70mmx50.80mmx2.36mm | Standard Strip | - | 256mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() C4559-10 Eaton - Bussmann Electrical Division | In Stock | - | - | 5 Weeks | Zinc | Panel | - | - | Thermoplastic | 90.718474g | - | Thermoplastic | Steel | 600V | 2008 | Active | 1 (Unlimited) | Screw, Stud | - | - | Terminal Strip | 10 | Black | 1 | - | 0.750 19.05mm | Straight | 30A | Zinc | 10 | - | 10 | 30A | - | Threaded Stud | - | 9.000Lx0.750W x 0.840 H 228.60mmx19.05mmx21.34mm | Flange | - | - | - | - | - | RoHS Compliant | - | ||
![]() MS272495E2 Keystone Electronics | In Stock | - | Datasheet | 6 Weeks | Lead, Tin | - | - | - | - | - | 0.120 (3.05mm) | Glass Epoxy | Brass | - | 2006 | Active | 1 (Unlimited) | Turret | - | - | Turret Board, Scored | 20 | - | 2 | - | 0.375 9.53mm | - | - | Tin | - | 2.500 (63.50mm) | - | - | - | Turret, Single End, Double Turret | 3.048 mm | 5.250Lx3.000W x 0.125 H 133.35mmx76.20mmx3.18mm | - | - | - | - | - | - | Non-RoHS Compliant | - |