- Manufacturer
- Series
- Certificates
- Gross weight
- Packaging
- Mounting
- Manufacturer
- Kind of channel
- Polarisation
- Type of transistor
- Kind of package
- Drain current
- Drain-source voltage
Attribute column
Categories
Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of terminals | Base Product Number | Case | Case1 | Certificates | Conform to the norm | Conform to the norm1 | Contacts pitch | Drain current | Drain-source voltage | Electrical mounting | Gate-source voltage | Gross weight | Kind of channel | Kind of package | Kind of package1 | Mechanical mounting | Mfr | Mounting | Package | Polarisation | Product Status | Pulsed drain current | Splice terminal variant | Trade name | Type of splice terminal | Type of transistor | Wire cross-section | Wire size | Operating temperature | Series | Current rating | Power dissipation | Number of ways | Rated voltage | Gate charge | On-state resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI1036X-T1-GE3 VISHAY | 75000 |
| - | - | - | SC89 | SOT563 | RoHS compliant | - | - | - | 610mA | 30V | - | ±8V | 0.019g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 2A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 0.22W | - | - | 2nC | 1.1Ω | ||
![]() SI1023CX-T1-GE3 VISHAY | 59580 |
| - | - | - | SC89 | - | RoHS compliant | - | - | - | -450mA | -20V | - | ±8V | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | -1.5A | - | - | - | P-MOSFET x2 | - | - | - | - | - | 0.22W | - | - | 2.5nC | 2.4Ω | ||
![]() SI3552DV-T1-GE3 VISHAY | 54000 |
| - | - | - | TSOP6 | - | RoHS compliant | - | - | - | 2.5/-1.8A | 30/-30V | - | ±20V | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | -7...8A | - | - | - | N/P-MOSFET | - | - | - | - | - | 1.15W | - | - | 3.6/3.2nC | 360/175mΩ | ||
![]() SI3590DV-T1-E3 VISHAY | 6127 |
| - | - | - | TSOP6 | - | RoHS compliant | - | - | - | 3/-2A | 30/-30V | - | ±12V | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 8A | - | - | - | N/P-MOSFET | - | - | - | - | - | 1.05W | - | - | 6/4.5nC | 300/120mΩ | ||
![]() SIZ980DT-T1-GE3 VISHAY | 27000 |
| - | - | - | - | - | RoHS compliant | - | - | - | 20/60A | 30V | - | - | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 90...130A | - | - | - | N-MOSFET x2 + Schottky | - | - | - | - | - | 20/66W | - | - | 18/77nC | 10/2.2mΩ | ||
![]() SIZ998DT-T1-GE3 VISHAY | 2875 | - | - | - | - | - | - | RoHS compliant | - | - | - | 20/60A | 30V | - | - | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 90...130A | - | - | - | N-MOSFET x2 + Schottky | - | - | - | - | - | 20.2/32.9W | - | - | 18/44.3nC | 10/3.8mΩ | ||
![]() SQ1539EH-T1_GE3 VISHAY | 30000 |
| - | - | - | SC70-6 | SOT363 | RoHS compliant | - | - | - | 850/-850mA | 30/-30V | - | ±20V | 0.019g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | - | - | - | - | N/P-MOSFET | - | - | - | - | - | 1.5W | - | - | 1.6/1.4nC | 1.8Ω/380mΩ | ||
![]() SIZF916DT-T1-GE3 VISHAY | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | 40/60A | 30V | - | - | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 130...110A | - | - | - | N-MOSFET x2 + Schottky | - | - | - | - | - | 26.6/60W | - | - | 22/95nC | 6.8/1.75mΩ | ||
![]() SIZF918DT-T1-GE3 VISHAY | In Stock | - | - | - | - | - | - | RoHS compliant | - | - | - | 40/60A | 30V | - | - | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 130...100A | - | - | - | N-MOSFET x2 + Schottky | - | - | - | - | - | 26.6/50W | - | - | 22/56nC | 6.8/2.7mΩ | ||
![]() SQ4961EY-T1-GE3 VISHAY | In Stock |
| - | - | - | SO8 | - | RoHS compliant | - | - | - | -4.4A | -60V | - | ±20V | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | -18A | - | - | - | P-MOSFET x2 | - | - | - | - | - | 3.3W | - | - | 40nC | 176mΩ | ||
![]() SIA938DJT-T1-GE3 VISHAY | 4817 |
| - | - | - | - | - | RoHS compliant | - | - | - | 4.5A | 20V | - | - | 0.1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 30A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 7.8W | - | - | 11.5nC | 48mΩ | ||
![]() SISF20DN-T1-GE3 VISHAY | 18000 |
| - | - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | 41A | 60V | - | ±20V | 1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 100A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 44.4W | - | - | 33nC | 18.5mΩ | ||
![]() SISB46DN-T1-GE3 VISHAY | 20000 |
| - | - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | 27.3A | 40V | - | -16...20V | 1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 70A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 14.8W | - | - | 22nC | 15.8mΩ | ||
![]() SIS990DN-T1-GE3 VISHAY | 8000 |
| - | - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | 9.7A | 100V | - | ±20V | 1g | enhanced | reel | tape | - | - | SMD | - | unipolar | - | 20A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 16W | - | - | 8nC | 0.105Ω | ||
![]() DGBSC-SG01/4-02P (17-00ZH) DEGSON ELECTRONICS | In Stock | - | - | 2 | - | - | - | RoHS compliant | IEC | VDE | 5.6mm | - | - | spring clamp | - | 2.25g | - | - | - | for cable | - | - | - | - | - | - | with lever | quick splice | quick splice | - | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -40...85°C | - | 32A | - | 1 | 450V | - | - | ||
![]() DGBSC-SG01/4-05P (17-00ZH) DEGSON ELECTRONICS | In Stock | - | - | 5 | - | - | - | RoHS compliant | IEC | VDE | 5.6mm | - | - | spring clamp | - | 5.24g | - | - | - | for cable | - | - | - | - | - | - | with lever | quick splice | quick splice | - | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -40...85°C | - | 32A | - | 1 | 450V | - | - | ||
![]() 0192130017 Molex | In Stock | - | - | - | 019213 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | ||
![]() 0192120011 Molex | In Stock | - | - | - | 019212 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | ||
![]() PJX138L_R1_00002 PanJit Semiconductor | In Stock | - | - | - | - | SOT563 | - | RoHS compliant | - | - | - | - | - | - | - | 0.01g | enhanced | tape | - | - | - | SMD | - | unipolar | - | - | - | - | - | N-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | ||
![]() PJT7600_S1_00001 PanJit Semiconductor | In Stock | - | - | - | - | SOT363 | - | RoHS compliant | - | - | - | - | - | - | - | 0.01g | enhanced | tape | - | - | - | SMD | - | unipolar | - | - | - | - | - | N/P-MOSFET | - | - | - | - | - | - | - | - | - | - |