- Manufacturer
- Series
- Certificates
- Gross weight
- Packaging
- Mounting
- Manufacturer
- Kind of channel
- Polarisation
- Type of transistor
- Kind of package
- Drain current
- Drain-source voltage
Attribute column
Categories
Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Weight | Material - Insulation | Number of terminals | Terminal Material | Case | Case1 | Certificates | Colour | Contact Materials | Drain current | Drain-source voltage | Electrical mounting | Ferrule variant | Gate-source voltage | Gross weight | Insulation Materials | Internal diameter | Kind of channel | Kind of package | Kind of package1 | Mounting | Polarisation | Pulsed drain current | Splice terminal variant | Trade name | Type of splice terminal | Type of transistor | Wire cross-section | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Current rating | Contact Finish | Lead Length | Wire Gauge | Wire Gauge (Max) | Wire Gauge (Min) | Power dissipation | Wire/Cable Gauge | Terminal and Terminal Block Type | Number of ways | Safety Approval | Insulation Diameter | Insulation | Stripping Length | Wire Cross Section | Rated voltage | Rated Voltage | Gate charge | Features | Pin Diameter | On-state resistance | Diameter | Length | Width | Length - Termination | Length - Overall | Diameter - Inside | Diameter - Barrel ID | Diameter - Barrel OD | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI4943BDY-T1-E3 VISHAY | 33288 | - | - | - | - | - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | -8.4A | -20V | - | - | ±20V | 0.1g | - | - | enhanced | reel | tape | SMD | unipolar | -30A | - | - | - | P-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | 25nC | - | - | 31mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4963BDY-T1-E3 VISHAY | 60000 | - | - | - | - | - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | -6.5A | -20V | - | - | ±12V | 0.1g | - | - | enhanced | reel | tape | SMD | unipolar | -40A | - | - | - | P-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | 21nC | - | - | 50mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI5504BDC-T1-E3 VISHAY | 1 |
| - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | 4/-3.7A | 30/-30V | - | - | ±20V | 0.001g | - | - | enhanced | reel | tape | SMD | unipolar | - | - | - | - | N/P-MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1/3.12W | - | - | - | - | - | - | - | - | - | - | 7nC | - | - | 235/100mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4931DY-T1-E3 VISHAY | 1912 |
| - | - | - | - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | -8.9A | -12V | - | - | ±8V | 0.1g | - | - | enhanced | reel | tape | SMD | unipolar | -30A | - | - | - | P-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | 52nC | - | - | 28mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4943CDY-T1-E3 VISHAY | 1100 | - | - | - | - | - | - | - | - | - | - | SO8 | - | RoHS compliant | - | - | -8A | -20V | - | - | ±20V | 0.1g | - | - | enhanced | reel | tape | SMD | unipolar | -30A | - | - | - | P-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.1W | - | - | - | - | - | - | - | - | - | - | 62nC | - | - | 33mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI1036X-T1-GE3 VISHAY | 75000 |
| - | - | - | - | - | - | - | - | - | SC89 | SOT563 | RoHS compliant | - | - | 610mA | 30V | - | - | ±8V | 0.019g | - | - | enhanced | reel | tape | SMD | unipolar | 2A | - | - | - | N-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22W | - | - | - | - | - | - | - | - | - | - | 2nC | - | - | 1.1Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI1023CX-T1-GE3 VISHAY | 59580 |
| - | - | - | - | - | - | - | - | - | SC89 | - | RoHS compliant | - | - | -450mA | -20V | - | - | ±8V | 0.1g | - | - | enhanced | reel | tape | SMD | unipolar | -1.5A | - | - | - | P-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.22W | - | - | - | - | - | - | - | - | - | - | 2.5nC | - | - | 2.4Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI3552DV-T1-GE3 VISHAY | 54000 |
| - | - | - | - | - | - | - | - | - | TSOP6 | - | RoHS compliant | - | - | 2.5/-1.8A | 30/-30V | - | - | ±20V | 0.1g | - | - | enhanced | reel | tape | SMD | unipolar | -7...8A | - | - | - | N/P-MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.15W | - | - | - | - | - | - | - | - | - | - | 3.6/3.2nC | - | - | 360/175mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI3590DV-T1-E3 VISHAY | 6127 |
| - | - | - | - | - | - | - | - | - | TSOP6 | - | RoHS compliant | - | - | 3/-2A | 30/-30V | - | - | ±12V | 0.1g | - | - | enhanced | reel | tape | SMD | unipolar | 8A | - | - | - | N/P-MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.05W | - | - | - | - | - | - | - | - | - | - | 6/4.5nC | - | - | 300/120mΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CE 5-V0 NICHIFU | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | crimped | insulated | - | 1.532g | - | 3.9mm | - | - | - | - | - | - | end connector | quick splice | quick splice | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28mm | - | - | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() CE 1-V0 NICHIFU | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | crimped | insulated | - | 0.519g | - | 2.4mm | - | - | - | - | - | - | end connector | quick splice | quick splice | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18mm | - | - | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() CE 2-V0 NICHIFU | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | RoHS compliant | - | - | - | - | crimped | insulated | - | 0.803g | - | 3.1mm | - | - | - | - | - | - | end connector | quick splice | quick splice | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mm | - | - | - | - | - | - | - | - | - | - | UL94V-0 | ||
![]() TSCB4-02P-15-01AH DEGSON ELECTRONICS | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | RoHS compliant | orange | - | - | - | screw terminal | - | - | 7.48g | - | - | - | - | - | - | - | - | - | - | transformer | - | 0.5...4mm<sup>2</sup> | - | - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 450V | - | - | - | - | - | - | - | 15mm | - | - | - | - | - | - | - | - | - | - | ||
![]() PJX138L_R1_00002 PanJit Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | SOT563 | - | RoHS compliant | - | - | - | - | - | - | - | 0.01g | - | - | enhanced | tape | - | SMD | unipolar | - | - | - | - | N-MOSFET x2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PJT7600_S1_00001 PanJit Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | SOT363 | - | RoHS compliant | - | - | - | - | - | - | - | 0.01g | - | - | enhanced | tape | - | SMD | unipolar | - | - | - | - | N/P-MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PV14-P47B-3K Panduit Corp | 285000 |
| - | 4 Weeks | Tin | - | - | 4.032436kg | Vinyl | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | Active | Not Applicable | Crimp | EAR99 | Blue | Male | 8536.90.40.00 | - | - | 10.0076mm | 14-16 AWG | 16 AWG | 14 AWG | - | - | WIRE TERMINAL | - | - | 0.170 (4.32mm) | Insulated | - | - | - | - | - | Butted Seam | Circular - 0.080 (2.03mm) Dia | - | - | 22.606mm | 1.778mm | - | 0.890 22.61mm | - | - | - | 0.394 10.00mm | - | - | ROHS3 Compliant | - | ||
![]() P18-P47-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | - | 68.038855g | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | Pan-Term® | Active | Not Applicable | Crimp | EAR99 | Red | Male | 8536.90.40.00 | - | Tin | 12.446mm | 18-22 AWG (1.5~0.5mm2) | 22 AWG | 18 AWG | - | 22 AWG | WIRE TERMINAL | - | CUL; UL | - | Non-Insulated | - | 1 mm2 | - | 2000V | - | Brazed Seam | Circular - 0.070 (1.78mm) Dia | - | 3.56mm | 19.05mm | - | 0.260 6.60mm | 0.750 19.05mm | 1.52 mm | - | 0.140 (3.56mm) | 0.490 12.45mm | No | No SVHC | ROHS3 Compliant | - | ||
Tiny WHSL | 8 |
| - | 3 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | Copper, ETP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Scotchlok™ | Active | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | Tin | 1.397mm | 10-12 AWG | 12 AWG | 10 AWG | - | - | - | - | - | 0.270 (6.86mm) | Insulated | - | - | - | - | - | - | Circular - 0.110 (2.79mm) Dia | - | - | 26.924mm | - | - | 1.060 26.92mm | - | - | - | 0.055 1.40mm | - | - | RoHS Compliant | - | ||
![]() 3240066 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Cable | 100 | - | Plastic | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | CLIPLINE | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | Tin | 11.9888mm | 14-16 AWG | 16 AWG | 14 AWG | - | - | - | - | - | - | Insulated | 8mm | - | - | - | - | - | Circular - 0.078 (1.98mm) Dia | - | - | 23.0124mm | - | 0.433 11.00mm | 0.906 23.01mm | - | 0.177 (4.50mm) | - | 0.472 12.00mm | - | - | RoHS Compliant | - | ||
![]() 165172-2 TE Connectivity | In Stock | - | Datasheet | 14 Weeks | Tin | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Crimp | - | Blue | - | - | - | - | 9.906mm | - | 16 AWG | 14 AWG | - | - | - | - | - | 4.8006 mm | Insulated | - | - | - | - | - | - | - | - | - | 23.5966mm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |