- Manufacturer
- Series
- Certificates
- Gross weight
- Packaging
- Mounting
- Manufacturer
- Kind of channel
- Polarisation
- Type of transistor
- Kind of package
- Drain current
- Drain-source voltage
Attribute column
Categories
Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Housing Material | Weight | Material - Insulation | Body Material | Terminal Material | Contact Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Gender | HTS Code | Depth | Reach Compliance Code | Contact Finish | Lead Length | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Safety Approval | Insulation Diameter | Insulation | Wire Cross Section | Heavy Duty | Terminal Gender | Government Qualified | Features | Pin Diameter | Length | Length - Termination | Length - Overall | Diameter - Barrel ID | Length - Pin | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0192120001 Molex | 16 |
| Datasheet | 9 Weeks | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | Bulk | - | InsulKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Yellow | - | 8536.90.40.00 | - | - | Tin | - | 10-12 AWG | - | - | - | - | - | - | WIRE TERMINAL | - | 0.250 (6.35mm) | Insulated | - | - | MALE | - | - | Circular - 0.107 (2.72mm) Dia | - | 0.545 13.84mm | 1.120 28.45mm | 0.126 (3.20mm) | 0.450 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() PM1-P10-C Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 68.038855g | - | - | - | - | Bulk | 2006 | - | - | Obsolete | Not Applicable | Crimp | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | unknown | - | 12.446mm | 18-20 AWG | - | 20 AWG | 18 AWG | - | - | - | WIRE TERMINAL | - | - | Non-Insulated | 1 mm2 | - | MALE | - | Brazed Seam, Serrated Termination | Circular - 0.071 (1.80mm) Dia | 18.9992mm | - | 0.748 19.00mm | - | 0.490 12.45mm | - | - | Non-RoHS Compliant | - | ||
![]() PMV2-P12B-3K Panduit Corp | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | 4.032436kg | Vinyl | Copper | - | - | Bulk | 2006 | - | - | Obsolete | Not Applicable | Crimp | EAR99 | - | - | - | Blue | - | 8536.90.40.00 | 2mm | - | - | 10.0076mm | 14-16 AWG | - | 16 AWG | 14 AWG | Tin | - | - | PCB TERMINAL | - | - | Insulated | 2.5 mm2 | - | MALE | - | - | Circular - 0.080 (2.03mm) Dia | 22.606mm | - | 0.890 22.61mm | - | 0.394 10.00mm | - | - | RoHS Compliant | - | ||
![]() PMV1-P10-CY Panduit Corp | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | 86.18255g | Vinyl | - | - | - | Bulk | 2001 | - | - | Obsolete | Not Applicable | Crimp | - | - | - | - | Red | - | - | - | - | - | 11.938mm | 18-20 AWG | - | 20 AWG | 18 AWG | - | - | - | - | - | 0.150 (3.81mm) | Insulated | - | - | - | - | Brazed Seam, Serrated Termination | Circular - 0.080 (2.03mm) Dia | 21.1074mm | - | 0.831 21.10mm | - | 0.470 11.94mm | - | - | RoHS Compliant | - | ||
![]() 0192120002 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Obsolete | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Yellow | - | 8536.90.40.00 | - | unknown | Tin | - | 10-12 AWG | - | - | - | - | - | - | WIRE TERMINAL | - | 0.250 (6.35mm) | Insulated | - | - | MALE | - | - | Circular - 0.107 (2.72mm) Dia | - | 0.545 13.84mm | 1.120 28.45mm | 0.126 (3.20mm) | 0.450 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() EV14-P47B-L Panduit Corp | 54 |
| Datasheet | 6 Weeks | - | - | - | - | - | Vinyl | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Blue | - | - | - | - | Tin | - | 14-16 AWG | - | - | - | - | - | - | WIRE TERMINAL | UL | 0.170 (4.32mm) | Insulated | 2.5 mm2 | - | MALE | - | Brazed Seam | Circular - 0.070 (1.78mm) Dia | - | - | 0.970 24.64mm | - | 0.490 12.45mm | - | - | ROHS3 Compliant | - | ||
![]() EV18-P47B-Q Panduit Corp | 185 |
| Datasheet | 6 Weeks | - | - | - | - | - | Vinyl | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Red | - | - | - | - | Tin | - | 18-22 AWG | - | - | - | - | - | - | WIRE TERMINAL | UL | 0.150 (3.81mm) | Insulated | 1 mm2 | - | MALE | - | Brazed Seam | Circular - 0.070 (1.78mm) Dia | - | - | 0.970 24.64mm | - | 0.490 12.45mm | - | - | ROHS3 Compliant | - | ||
![]() EV14-P47B-Q Panduit Corp | 45 |
| Datasheet | 6 Weeks | - | - | - | - | - | Vinyl | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Blue | - | - | - | - | Tin | - | 14-16 AWG | - | - | - | - | - | - | WIRE TERMINAL | UL | 0.170 (4.32mm) | Insulated | 2.5 mm2 | - | MALE | - | Brazed Seam | Circular - 0.070 (1.78mm) Dia | - | - | 0.970 24.64mm | - | 0.490 12.45mm | - | - | ROHS3 Compliant | - | ||
![]() PMV2-P10-C Panduit Corp | In Stock | - | - | - | - | - | - | - | 99.790321g | Vinyl | Copper | - | - | Bulk | 2001 | - | - | Obsolete | Not Applicable | Crimp | EAR99 | - | - | - | Blue | Male | 8536.90.40.00 | - | - | - | 11.938mm | 14-16 AWG | - | 16 AWG | 14 AWG | Tin | - | - | WIRE TERMINAL | - | 0.170 (4.32mm) | Insulated | 2.5 mm2 | - | - | - | Brazed Seam, Serrated Termination | Circular - 0.080 (2.03mm) Dia | 21.1074mm | - | 0.831 21.10mm | - | 0.470 11.94mm | - | - | RoHS Compliant | - | ||
![]() 0192130008 Molex | 36845 |
| Datasheet | 10 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | - | Copper | Tape & Reel (TR) | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Yellow | - | 8536.90.40.00 | - | - | Tin | - | 10-12 AWG | - | - | - | - | - | - | WIRE TERMINAL | - | 0.225 (5.72mm) | Insulated | - | - | MALE | - | - | Circular - 0.107 (2.72mm) Dia | - | 0.570 14.48mm | 1.130 28.70mm | - | 0.410 10.41mm | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 8 |
| - | 3 Weeks | - | - | - | - | - | - | - | - | Copper, ETP | Bulk | - | Scotchlok™ | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | - | - | - | - | Tin | 11.938mm | 14-16 AWG | - | 16 AWG | 14 AWG | - | - | - | - | - | - | Non-Insulated | - | - | - | - | Butted Seam | Circular - 0.080 (2.03mm) Dia | 18.542mm | 0.260 6.60mm | 0.730 18.54mm | 0.090 (2.29mm) | 0.470 11.94mm | - | - | RoHS Compliant | - | ||
![]() 555201-000 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Cable | Polyamide | - | Polyamide (PA), Nylon | - | - | Copper Alloy | Bulk | 2006 | Dura-Seal | - | Active | 1 (Unlimited) | Crimp | - | - | 125°C | -55°C | Red | - | - | - | - | Tin | - | 18-22 AWG | - | 22 AWG | 18 AWG | - | - | No | - | - | 0.170 (4.32mm) | Insulated with Heat Shrink | - | No | - | No | - | 0.080 (2.03mm) | 30.48mm | - | 1.200 30.48mm | 0.160 (4.06mm) | - | No | - | - | - | ||
![]() 0192120006 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Obsolete | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Blue | Male | 8536.90.40.00 | - | unknown | Tin | - | 14-16 AWG | Compliant | 14 AWG | 16 AWG | - | - | - | WIRE TERMINAL | - | 0.175 (4.45mm) | Insulated | - | - | - | - | - | Circular - 0.078 (1.98mm) Dia | - | 0.411 10.44mm | 0.930 23.62mm | 0.081 (2.06mm) | 0.350 8.89mm | - | - | ROHS3 Compliant | UL94 V-0 | ||
![]() PMV6-P10-L Panduit Corp | In Stock | - | - | - | - | - | - | - | 104.326245g | Vinyl | Copper | - | - | Bulk | 2001 | - | - | Obsolete | Not Applicable | Crimp | EAR99 | - | - | - | Yellow | - | 8536.90.40.00 | - | compliant | - | 14.097mm | 10-12 AWG | - | 12 AWG | 10 AWG | Tin | - | - | WIRE TERMINAL | - | 0.252 (6.40mm) | Insulated | 6 mm2 | - | MALE | - | Brazed Seam, Serrated Termination | Circular - 0.100 (2.54mm) Dia | 27.8892mm | - | 1.098 27.90mm | - | 0.555 14.10mm | - | - | Non-RoHS Compliant | - | ||
![]() PMV1-P12B-3K Panduit Corp | In Stock | - | - | 2 Weeks | - | - | - | - | 3.719457kg | Vinyl | Copper | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | Not Applicable | Crimp | EAR99 | - | - | - | Red | - | 8536.90.40.00 | 2mm | unknown | - | 10.0076mm | 18-20 AWG | - | 20 AWG | 18 AWG | Tin | - | - | PCB TERMINAL | - | 0.150 (3.81mm) | Insulated | 1 mm2 | - | MALE | - | - | Circular - 0.080 (2.03mm) Dia | 22.606mm | - | 0.890 22.61mm | - | 0.394 10.00mm | - | - | Non-RoHS Compliant | - | ||
![]() 0192110002 Molex | 6020 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | Copper | Tape & Reel (TR) | - | Krimptite | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | Electro-Tin | - | 10-12 AWG | - | - | - | - | - | - | WIRE TERMINAL | - | 0.136 (3.45mm) | Non-Insulated | 12 mm2 | - | MALE | - | - | Circular - 0.107 (2.72mm) Dia | - | 0.246 6.25mm | 0.785 19.94mm | - | 0.450 11.43mm | - | - | ROHS3 Compliant | - | ||
![]() 0192120004 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | Poly-Vinyl Chloride (PVC) | - | - | Copper | Tape & Reel (TR) | - | InsulKrimp | yes | Obsolete | 1 (Unlimited) | Crimp | EAR99 | - | - | - | Red | - | 8536.90.40.00 | - | - | Tin | - | 18-22 AWG | - | - | - | - | - | - | WIRE TERMINAL | - | 0.145 (3.68mm) | Insulated | - | - | MALE | - | - | Circular - 0.078 (1.98mm) Dia | - | 0.400 10.16mm | 0.930 23.62mm | 0.055 (1.40mm) | 0.390 9.91mm | - | - | ROHS3 Compliant | - | ||
![]() EV18-P47B-L Panduit Corp | 57 |
| Datasheet | 6 Weeks | - | - | - | - | - | Vinyl | - | - | Copper | Bulk | - | StrongHold™ | - | Active | Not Applicable | Crimp | - | - | - | - | Red | - | - | - | - | Tin | - | 18-22 AWG | - | - | - | - | - | - | WIRE TERMINAL | UL | 0.150 (3.81mm) | Insulated | 1 mm2 | - | MALE | - | Brazed Seam | Circular - 0.070 (1.78mm) Dia | - | - | 0.970 24.64mm | - | 0.490 12.45mm | - | - | ROHS3 Compliant | - | ||
![]() PC-5.5 JST Sales America Inc. | 8730 |
| Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | - | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | - | - | - | 8536.90.40.00 | - | - | - | 10.0076mm | 10 AWG | - | - | - | - | - | - | WIRE TERMINAL | - | - | Non-Insulated | 6 mm2 | - | FEMALE | - | Brazed Seam | Circular - 0.106 (2.70mm) Dia | 19.9898mm | 0.236 6.00mm | 0.787 20.00mm | 0.142 (3.61mm) | 0.394 10.00mm | - | - | RoHS Compliant | - | ||
![]() 710/07 3M | In Stock | - | Datasheet | 3 Weeks | - | - | Through Hole | - | - | Poly-Vinyl Chloride (PVC) | - | Copper | - | Bulk | 2009 | Grafoplast™ | - | Active | 1 (Unlimited) | Crimp | - | Pin | - | - | White | - | - | - | - | - | 9mm | 20 AWG | - | - | - | - | 20 AWG | - | - | - | - | Insulated | - | - | - | - | - | - | 9mm | - | 0.354 9.00mm | - | - | - | No SVHC | RoHS Compliant | - |