- Manufacturer
- Series
- Certificates
- Gross weight
- Packaging
- Mounting
- Manufacturer
- Kind of channel
- Polarisation
- Type of transistor
- Kind of package
- Drain current
- Drain-source voltage
Attribute column
Categories
Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of terminals | Case | Case1 | Certificates | Conform to the norm | Conform to the norm1 | Contacts pitch | Drain current | Drain-source voltage | Electrical mounting | Gate-source voltage | Gross weight | Kind of channel | Kind of package | Kind of package1 | Mechanical mounting | Mounting | Polarisation | Pulsed drain current | Splice terminal variant | Trade name | Type of splice terminal | Type of transistor | Version | Wire cross-section | Wire size | Operating temperature | Current rating | Power dissipation | Number of ways | Rated voltage | Gate charge | On-state resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJT7605-AU_R1_000A1 PanJit Semiconductor | In Stock | - | - | - | SOT363 | - | RoHS compliant | - | - | - | - | - | - | - | 0.01g | enhanced | tape | - | - | SMD | unipolar | - | - | - | - | N/P-MOSFET | - | - | - | - | - | - | - | - | - | - | ||
![]() SISF06DN-T1-GE3 VISHAY | 24765 | - | - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | 81A | 30V | - | -16...20V | 1g | enhanced | reel | tape | - | SMD | unipolar | 190A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 44.4W | - | - | 45nC | 6.95mΩ | ||
![]() SIS932EDN-T1-GE3 VISHAY | 370 |
| - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | 6A | 30V | - | ±12V | 1g | enhanced | reel | tape | - | SMD | unipolar | 40A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 14.8W | - | - | 14nC | 26mΩ | ||
![]() DGBSC-SG01/4-03P (17-00ZH) DEGSON ELECTRONICS | In Stock | - | - | 3 | - | - | RoHS compliant | IEC | VDE | 5.6mm | - | - | spring clamp | - | 3.207g | - | - | - | for cable | - | - | - | with lever | quick splice | quick splice | - | - | 0.2...4mm<sup>2</sup> | 24AWG...12AWG | -40...85°C | 32A | - | 1 | 450V | - | - | ||
![]() SIZ980BDT-T1-GE3 VISHAY | 30000 | - | - | - | - | - | RoHS compliant | - | - | - | 54.8/197A | 30V | - | - | 0.1g | enhanced | reel | tape | - | SMD | unipolar | 90...130A | - | - | - | N-MOSFET x2 + Schottky | - | - | - | - | - | 20/66W | - | - | 18/79nC | 7.12/1.72mΩ | ||
![]() SIZF906ADT-T1-GE3 VISHAY | In Stock | - | - | - | - | - | RoHS compliant | - | - | - | 60A | 30V | - | - | 0.1g | enhanced | reel | tape | - | SMD | unipolar | 80...100A | - | - | - | N-MOSFET x2 + Schottky | - | - | - | - | - | 38/83W | - | - | 49/200nC | 5.3/1.58mΩ | ||
![]() SIZ342DT-T1-GE3 VISHAY | 30000 |
| - | - | - | - | RoHS compliant | - | - | - | 30A | 30V | - | - | 0.1g | enhanced | reel | tape | - | SMD | unipolar | 100A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 16.7W | - | - | 20nC | 15.3mΩ | ||
![]() SIZ346DT-T1-GE3 VISHAY | 22458 |
| - | - | - | - | RoHS compliant | - | - | - | 17/30A | 30V | - | ±20V | 0.1g | enhanced | reel | tape | - | SMD | unipolar | 25...100A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 16/16.7W | - | - | 10/20nC | 15.3/37mΩ | ||
![]() SIZF906DT-T1-GE3 VISHAY | 580000 | - | - | - | - | - | RoHS compliant | - | - | - | 60A | 30V | - | - | 0.1g | enhanced | reel | tape | - | SMD | unipolar | 80...100A | - | - | - | N-MOSFET x2 + Schottky | - | - | - | - | - | 38/83W | - | - | 49/200nC | 5.3/1.58mΩ | ||
![]() SIZ240DT-T1-GE3 VISHAY | 9000 | - | - | - | - | - | RoHS compliant | - | - | - | 48A | 40V | - | - | 0.1g | enhanced | reel | tape | - | SMD | unipolar | 100A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 33W | - | - | 22/23nC | 13.3/12.25mΩ | ||
![]() MMFTC6420 DIOTEC SEMICONDUCTOR | 21 |
| - | - | SOT26 | SOT457 | RoHS compliant | - | - | - | 3/-2.2A | 20/-20V | - | ±12V | 0.039g | enhanced | reel | tape | - | SMD | unipolar | 12...-6A | - | - | - | N/P-MOSFET | - | - | - | - | - | 0.96W | - | - | 3.3nC | 95mΩ | ||
![]() DI2A8N03PWK2 DIOTEC SEMICONDUCTOR | 26 |
| - | - | QFN2X2 | - | RoHS compliant | - | - | - | 3A | 30V | - | ±12V | 0.039g | enhanced | reel | tape | - | SMD | unipolar | 12A | - | - | - | N-MOSFET x2 | ESD | - | - | - | - | 1.4W | - | - | 6.8nC | 0.102Ω | ||
![]() DI4A7P06SQ2 DIOTEC SEMICONDUCTOR | 3223 |
| - | - | SO8 | - | RoHS compliant | - | - | - | -4.7A | -60V | - | ±20V | 0.115g | enhanced | reel | tape | - | SMD | unipolar | -30A | - | - | - | P-MOSFET x2 | - | - | - | - | - | 3W | - | - | 8.5nC | 0.12Ω | ||
![]() P12LF10SLKD-5071 SHINDENGEN | In Stock | - | - | - | LF (MO235B similar) | - | RoHS compliant | - | - | - | 12A | 100V | - | ±10V | 0.1g | enhanced | reel | tape | - | SMD | unipolar | 36A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 50W | - | - | 32nC | 42mΩ | ||
![]() SIRB40DP-T1-GE3 VISHAY | 2000 | - | - | - | PowerPAK® SO8 | - | RoHS compliant | - | - | - | 40A | 40V | - | -16...20V | 1g | enhanced | reel | tape | - | SMD | unipolar | 100A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 29.6W | - | - | 93nC | 4.2mΩ | ||
![]() SISF02DN-T1-GE3 VISHAY | 1049 | - | - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | 60A | 25V | - | -12...16V | 1g | enhanced | reel | tape | - | SMD | unipolar | 140A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 44.4W | - | - | 56nC | 5.6mΩ | ||
![]() SISF00DN-T1-GE3 VISHAY | 1350 | - | - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | 60A | 30V | - | -16...20V | 1g | enhanced | reel | tape | - | SMD | unipolar | 120A | - | - | - | N-MOSFET x2 | - | - | - | - | - | 44.4W | - | - | 53nC | 7mΩ | ||
![]() SI7949DP-T1-E3 VISHAY | 36520 |
| - | - | PowerPAK® SO8 | - | RoHS compliant | - | - | - | -5A | -60V | - | ±20V | 0.1g | enhanced | reel | tape | - | SMD | unipolar | -25A | - | - | - | P-MOSFET x2 | - | - | - | - | - | 3.5W | - | - | 40nC | 80mΩ | ||
![]() SI6913DQ-T1-E3 VISHAY | 128750 | - | - | - | TSSOP8 | - | RoHS compliant | - | - | - | -5.8A | -12V | - | ±8V | 0.1g | enhanced | reel | tape | - | SMD | unipolar | -30A | - | - | - | P-MOSFET x2 | - | - | - | - | - | 1.14W | - | - | 28nC | 37mΩ | ||
![]() SI7913DN-T1-GE3 VISHAY | 2334 | - | - | - | PowerPAK® 1212-8 | - | RoHS compliant | - | - | - | -7.4A | -20V | - | ±8V | 0.1g | enhanced | reel | tape | - | SMD | unipolar | -20A | - | - | - | P-MOSFET x2 | - | - | - | - | - | 2.8W | - | - | 24nC | 66mΩ |