- Manufacturer
- Insulation
- Termination
- Part Status
- Packaging
- RoHS Status
- Factory Lead Time
- Published
- Terminal Type
- Wire Gauge
- Moisture Sensitivity Level (MSL)
- Number of Wire Entries
- Color
Attribute column
Categories
Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Housing Material | Weight | Body Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Pitch | Orientation | Depth | Number of Contacts | Wire Gauge | Max Supply Voltage | Wire/Cable Type | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Insulation Diameter | Insulation | Terminal Type | Wire/Cable Diameter | Number of Wire Entries | Rated Voltage | Heavy Duty | Terminal Gender | Government Qualified | Features | Diameter | Length | Thickness | Diameter - Inside | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8370 Keystone Electronics | 367 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | I-Clamp | Active | Not Applicable | IDC | - | INTERCONNECTION DEVICE | - | - | Yellow | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Fully Insulated | Butt Splice, Closed End, Individual Openings | - | 2 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D-436-0127-01CS391 TE Connectivity Raychem Cable Protection | 37 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | - | - | - | - | - | - | - | Bulk | 2004 | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | Blue, Yellow Stripe | - | - | - | - | - | - | - | 16-22 AWG | - | Insulated Wire | - | - | - | - | Yes | - | - | - | - | - | Fully Insulated Heat Shrink | Butt Splice, Closed End, Single Opening | - | Varies by Wire Size | - | No | - | No | - | - | 25.4mm | - | 2.54 mm | - | RoHS Compliant | ||
![]() PCSB350-2S-4Y Panduit Corp | 38 |
| Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | - | - | - | Bulk | 2010 | PCSB | Active | Not Applicable | Screw | EAR99 | - | - | - | Clear | 1 | Female | 8536.69.40.40 | 13.46mm | Right Angle | - | 2 | 350MCM (kcmil)-10 AWG | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 2 | UL; CSA | - | Fully Insulated | Inline, Tap | - | - | 600V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCSF4-L Panduit Corp | 45 |
| - | 4 Weeks | - | - | - | - | - | - | Copper | - | - | - | Bulk | 2011 | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | Gray | - | - | 8536.90.40.00 | - | - | - | - | 4 AWG | - | - | - | - | Tin | 4 AWG | - | - | WIRE TERMINAL | - | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | FEMALE | - | - | - | 44.5mm | - | - | - | ROHS3 Compliant | ||
![]() PCSB2/0-6-6 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | Polyvinyl | - | - | Aluminium | - | - | Bulk | 2004 | PCSB | Active | Not Applicable | Screw | EAR99 | - | - | - | Clear | 1 | - | - | 18.28mm | Right Angle | 40.64mm | 6 | 2/0-14 AWG | 600V | - | 14 AWG | 0 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | 6 | UL | - | Fully Insulated | Inline, Tap | - | - | - | - | - | - | - | - | 115.06mm | - | - | No | ROHS3 Compliant | ||
![]() PCSB4-4-6Y Panduit Corp | 69 |
| Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | - | - | - | Bulk | 2013 | PCSB | Active | Not Applicable | Screw | EAR99 | - | - | - | Clear | 1 | Female | - | 12.44mm | Right Angle | - | 4 | 4-14 AWG | - | - | 14 AWG | 4 AWG | - | - | - | 1 | MODULAR TERMINAL BLOCK | 4 | UL | - | Fully Insulated | Inline, Tap | - | - | 600V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SAR1/0-2-X Panduit Corp | In Stock | - | - | 4 Weeks | - | - | 107 | - | - | - | - | - | - | - | Bulk | 2001 | Pan-Lug® | Obsolete | Not Applicable | Crimp | EAR99 | - | - | - | Tan | - | - | 8536.90.40.00 | - | - | - | - | 1/0 AWG to 2 AWG | - | - | - | - | - | 2 AWG | - | - | WIRE TERMINAL | - | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | FEMALE | - | Cap, Gel Filled, Step Up/Step Down | - | - | - | - | No | RoHS Compliant | ||
![]() PCSB750-10-1Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | - | - | - | Bulk | 2005 | PCSB | Active | Not Applicable | Screw | EAR99 | - | - | - | Clear | 1 | Female | 8536.69.40.40 | 35.81mm | Right Angle | - | 10 | 700MCM (kcmil)-2 AWG | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | Fully Insulated | Inline, Tap | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PSN12-L Panduit Corp | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | Brass | - | Nylon | - | Bulk | 2012 | Pan-Term® | Active | Not Applicable | Crimp | EAR99 | - | - | - | Yellow | - | - | 8536.90.40.00 | - | Straight | 7.11mm | - | 12-14 AWG | - | - | 14 AWG | 12 AWG | Tin | - | - | - | WIRE TERMINAL | - | - | - | Fully Insulated | Inline, Individual Openings (Parallel) | - | 2 | - | - | FEMALE | - | Copper Wire Only | 7.11mm | 21.08mm | - | - | - | ROHS3 Compliant | ||
![]() BSN14-M Panduit Corp | 97000 |
| Datasheet | 4 Weeks | - | - | - | - | - | 1.496855kg | Copper | - | Nylon | - | Bulk | 2006 | Pan-Term® | Active | Not Applicable | Crimp | EAR99 | - | - | - | Blue | - | - | 8536.90.40.00 | - | Straight | 5.1mm | - | 14-16 AWG | - | - | 16 AWG | 14 AWG | Tin | - | - | - | WIRE TERMINAL | - | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | FEMALE | - | - | 5.08mm | 29.21mm | - | 3.81 mm | No | ROHS3 Compliant | ||
![]() BSN10-D Panduit Corp | 1375 |
| Datasheet | 4 Weeks | - | - | - | - | - | 1.496855kg | Copper | - | Nylon | - | Bulk | 2008 | Pan-Term® | Active | Not Applicable | Crimp | EAR99 | - | - | - | Yellow | - | Female | 8536.90.40.00 | - | Straight | 6.8mm | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | Tin | - | - | - | WIRE TERMINAL | - | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | 6.86mm | 29.01mm | - | 5.33 mm | No | ROHS3 Compliant | ||
![]() PSCGRN-L Panduit Corp | 87 |
| - | 4 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | 2001 | Pan-Lug® | Active | Not Applicable | Crimp | EAR99 | - | - | - | Green | - | - | 8536.90.40.00 | - | - | - | - | 2-12 AWG | - | - | 12 AWG | 2 AWG | Tin | - | - | - | WIRE TERMINAL | - | - | - | Non-Insulated | Inline, Individual Openings (Parallel) | - | 2 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCSB350-10S-2Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | Polyvinyl | - | - | Aluminium | - | - | Bulk | 2010 | PCSB | Active | Not Applicable | Screw | EAR99 | - | - | - | Clear | 1 | Female | 8536.69.40.40 | 13.46mm | Right Angle | 31.75mm | 10 | 350MCM (kcmil)-10 AWG | 600V | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 10 | UL; CSA | - | Fully Insulated | Inline, Tap | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PCSB600-8-2Y Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | Cable | - | - | - | - | - | - | - | - | Bulk | 2005 | PCSB | Active | Not Applicable | Screw | EAR99 | - | - | - | Clear | 1 | Female | - | 32.51mm | Right Angle | - | 8 | 600MCM (kcmil)-6 AWG | - | - | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | 8 | UL; CSA | - | Fully Insulated | Inline, Tap | - | - | 600V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D-406-0003CS2868 TE Connectivity Raychem Cable Protection | 46 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Dura-Seal | Active | 1 (Unlimited) | Crimp | - | - | - | - | Yellow | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2.8 mm | Fully Insulated Heat Shrink | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | - | 37.5mm | - | - | - | RoHS Compliant | ||
![]() 8380 Keystone Electronics | 198 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Bulk | - | I-Clamp | Active | Not Applicable | IDC | - | INTERCONNECTION DEVICE | - | - | Green | - | - | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Fully Insulated | Inline, Tap | - | 3 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PSCBLK-Q Panduit Corp | 72 | - | - | 4 Weeks | - | - | - | - | - | - | Copper | - | - | - | Bulk | 2001 | Pan-Lug® | Active | Not Applicable | Crimp | EAR99 | - | - | - | Black | - | - | 8536.90.40.00 | - | - | 16.25mm | - | 2/0-12 AWG | - | - | 12 AWG | 0 AWG | Tin | - | - | - | WIRE TERMINAL | - | - | - | Non-Insulated | Inline, Individual Openings (Parallel) | - | 2 | - | - | - | - | - | - | 20.6mm | - | - | - | ROHS3 Compliant | ||
![]() SCS250-X Panduit Corp | 39 |
| - | 4 Weeks | - | Cable | - | - | - | - | Copper | - | - | - | Bulk | 2003 | - | Active | Not Applicable | Crimp | EAR99 | - | - | - | Yellow | - | - | 8536.90.40.00 | - | - | - | - | 250MCM (kcmil) | - | - | - | - | Tin | - | - | - | WIRE TERMINAL | - | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | FEMALE | - | - | - | 57.2mm | - | - | - | ROHS3 Compliant | ||
![]() BSH10-E Panduit Corp | 37 |
| Datasheet | 4 Weeks | - | - | - | PO, Polyolefin | - | 79.832257g | Copper | - | Polyolefin | 600V | Bulk | 2008 | Pan-Term® | Active | Not Applicable | Crimp | EAR99 | - | 110°C | -55°C | Yellow | - | Female | 8536.90.40.00 | - | Straight | - | - | 10-12 AWG | - | - | 12 AWG | 10 AWG | Tin | - | - | - | WIRE TERMINAL | - | - | - | Fully Insulated Heat Shrink | Butt Splice, Inline, Individual Openings | 4 mm | 2 | - | - | - | - | Brazed Seam | - | 18.8mm | - | - | No | ROHS3 Compliant | ||
Tiny WHSL | 60531 |
| Datasheet | 3 Weeks | - | - | - | - | - | - | Brass | - | PP | - | Bulk | 2008 | Scotchlok™ | Active | 1 (Unlimited) | IDC | - | - | - | - | Blue | - | - | - | - | - | 13.46mm | - | 14-18 AWG | - | - | 16 AWG | 18 AWG | Tin | 16 AWG | - | - | - | - | - | - | Fully Insulated | Inline, Tap (Suitcase) | - | 2 | - | - | - | - | Flame Retardant, Hinged Lid(s) | 3.5mm | 20.32mm | 800μm | - | - | RoHS Compliant |