- Manufacturer
- Insulation
- Termination
- Part Status
- Packaging
- RoHS Status
- Factory Lead Time
- Published
- Terminal Type
- Wire Gauge
- Moisture Sensitivity Level (MSL)
- Number of Wire Entries
- Color
Attribute column
Categories
Terminals - Wire Splice Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Material | Weight | Body Material | Terminal Material | Contact Materials | Insulation Materials | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Color | Gender | HTS Code | Orientation | Wire Gauge | ELV | Wire Gauge (Max) | Wire Gauge (Min) | Body Plating | Wire/Cable Gauge | Sealable | Terminal and Terminal Block Type | Insulation | Terminal Type | Wire Cross Section | Number of Wire Entries | Terminal Gender | Features | Length | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52004 TE Connectivity Aerospace, Defense and Marine | 2394 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Copper | - | - | - | - | - | Bulk | 1997 | Copalum | yes | Active | Not Applicable | Crimp | EAR99 | Black | - | 8536.90.40.00 | Straight | 10-12 AWG | Compliant | 12 AWG | 10 AWG | - | -10 AWG | No | WIRE TERMINAL | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | FEMALE | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
![]() ESV8-ESV14-Q Panduit Corp | 631 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Bulk | - | StrongHoldâ„¢ | - | Active | Not Applicable | Crimp | - | Red, Blue Stripe | - | - | - | 8 to 14-16 AWG | - | - | - | - | - | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | Step Up/Step Down | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0192150018 Molex | 3175 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Bulk | - | VersaKrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | - | - | 8536.90.40.00 | - | 14-16 AWG | - | - | - | - | - | - | WIRE TERMINAL | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0192150040 Molex | 77 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Bulk | - | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 6 AWG | - | - | - | - | - | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0191990011 Molex | 46 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Yellow | - | 8536.90.40.00 | - | 10-12 AWG | - | - | - | - | - | - | WIRE TERMINAL | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0191600039 Molex | 9785 |
| Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | Bulk | - | 19160 | yes | Active | 1 (Unlimited) | Twist On | EAR99 | Gray | - | 8536.90.40.00 | - | 14-22 AWG | - | - | - | - | - | - | WIRE TERMINAL | Fully Insulated | Wire Nut | 3.5 mm2 | Varies by Wire Size | - | Copper Wire Only, Flame Retardant | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0191600012 Molex | 184702 |
| Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | Bulk | - | 19160 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Natural | - | 8536.90.40.00 | - | 14-22 AWG | - | - | - | - | - | - | WIRE TERMINAL | Fully Insulated | Butt Splice, Closed End, Single Opening | - | Varies by Wire Size | FEMALE | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0191640044 Molex | 700 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Bulk | - | Perma-Seal | yes | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 14-16 AWG | - | - | - | - | - | - | WIRE TERMINAL | Fully Insulated Heat Shrink | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0191600070 Molex | 44 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 19160 | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Natural | - | 8536.90.40.00 | - | 14-22 AWG | - | - | - | - | - | - | WIRE TERMINAL | Fully Insulated | Butt Splice, Closed End, Individual Openings | 2.6 mm2 | Varies by Wire Size | FEMALE | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0191990007 Molex | 2710 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Bulk | - | Avikrimp | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Red | - | 8536.90.40.00 | - | 18-22 AWG | - | - | - | - | - | - | WIRE TERMINAL | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES10B-Q Panduit Corp | 216 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Bulk | - | StrongHoldâ„¢ | - | Active | Not Applicable | Crimp | - | - | - | - | - | 10-12 AWG | - | - | - | - | - | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | Butted Seam, Serrated Mating Area | - | - | - | ROHS3 Compliant | - | - | ||
![]() EJN418-212-Q Panduit Corp | 84 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Bulk | - | StrongHoldâ„¢ | - | Active | Not Applicable | Crimp | - | Translucent | - | - | - | 10-18 AWG | - | - | - | - | - | - | - | Fully Insulated | Butt Splice, Closed End, Single Opening | - | Varies by Wire Size | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ES14B-Q Panduit Corp | 2823 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Bulk | - | StrongHoldâ„¢ | - | Active | Not Applicable | Crimp | - | - | - | - | - | 14-16 AWG | - | - | - | - | - | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | Butted Seam, Serrated Mating Area | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0192000025 Molex | 4389 |
| Datasheet | 7 Weeks | - | - | - | - | Copper | - | - | - | Bulk | - | Avikrimp | - | Active | 1 (Unlimited) | Crimp | - | Pink | - | - | - | 18-22 AWG | - | 22 AWG | 18 AWG | Tin | - | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0192150023 Molex | 1274 |
| Datasheet | 5 Weeks | - | - | - | - | - | - | - | - | Bulk | - | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | Blue | - | - | - | 10-12 to 14-16 AWG | - | - | - | - | - | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | Step Up/Step Down | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0192050010 Molex | 570 |
| Datasheet | 4 Weeks | - | Tin | Copper | - | - | Copper | Copper | - | Bulk | - | VersaKrimp | - | Active | 1 (Unlimited) | Crimp | - | - | Female | - | - | 2/0 AWG | Compliant | 0 AWG | 2 AWG | - | - | - | - | Non-Insulated | Inline, Individual Openings (Parallel) | - | Varies by Wire Size | - | - | 19.18mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 0192020046 Molex | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Nylon | Bulk | - | NylaKrimp | - | Obsolete | 1 (Unlimited) | Crimp | - | Yellow | - | - | - | 10-12 AWG | Compliant | 10 AWG | 12 AWG | - | 12 AWG | - | - | Fully Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | ROHS3 Compliant | UL94 V-2 | - | ||
![]() 650074-000 TE Connectivity Aerospace, Defense and Marine | 11 |
| Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | Bulk | 2005 | MiniSeal | yes | Active | 1 (Unlimited) | Crimp | EAR99 | Blue, Red Stripe | - | 8536.90.40.00 | - | 20-26 AWG | - | - | - | - | - | - | WIRE TERMINAL | Fully Insulated Heat Shrink | Butt Splice, Inline, Individual Openings | - | 2 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 52750 TE Connectivity Aerospace, Defense and Marine | 7 |
| - | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | - | - | - | - | Copper | - | Bulk | 1997 | Copalum | yes | Active | Not Applicable | Crimp | EAR99 | - | - | 8536.90.40.00 | Straight | 2/0 AWG | Compliant | - | - | - | - | No | WIRE TERMINAL | Non-Insulated | Inline, Individual Openings (Parallel) | - | 2 | FEMALE | - | - | - | - | RoHS Compliant | - | Not Applicable | ||
![]() 65-W 3M | 37 |
| - | 3 Weeks | - | - | - | 6.985322g | Copper | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | Crimp | - | - | - | - | - | 6 AWG | - | - | - | Tin | 6 AWG | - | - | Non-Insulated | Butt Splice, Inline, Individual Openings | - | 2 | - | Brazed Seam | 25.9mm | - | - | RoHS Compliant | - | - |