- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Material | Housing Material | Number of Terminals | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Manufacturer Package Identifier | Shell/Shielding Material | Panel Mount | Base/Housing Material | Body Length | Body Orientation | Brand | Component Type | Connections | Connector standard | Contact Finish Mating | Contact Materials | Content | Country of Origin | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer part # | Manufacturer Part Number | Max. temperature | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal current (details) | Nominal voltage (details) | Number Of Connectors | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Package Description | Packaging type | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | RoHS-compliant | Samacsys Description | Schedule B | Termination Method | Unit Weight | USB type | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Max Voltage Rating (DC) | Withdrawl Force-Min | Mating Cycles | Halogen Free | Product Type | Shielded | Specifications | Current Rating (Max) | Size(mm) | USB | Glow Wire Compliant | Product | Mounting Angle | Features | Standard | Terminal Length | Product Category | Product Length | IP Rating | Product Length (mm) | Height | Length | Plating Thickness | Length - Termination | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2012670005 Molex | 485000 | - | Datasheet | 17 Weeks | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | 201267 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-C (USB TYPE-C) | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A | - | - | - | Shielded | - | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 20000 | - | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() CX90B1-24P Hirose Electric Co Ltd | 8820 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal, Reversible | STAINLESS STEEL | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20VAC | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2018 | CX | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1.25A | - | - | - | Shielded | - | - | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | - | - | - | 24 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() ZX62D-B-HC-5PA6(01) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | Surface Mount, Right Angle | Bottom Mount, Horizontal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | ZX | - | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1051330001 Molex | 14999 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Vertical | STAINLESS STEEL | - | - | - | LOCKING | PEG | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -35°C~85°C | Tape & Reel (TR) | 2011 | 105133 | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | - | 1 | Receptacle | - | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | 0.6604mm | - | - | - | Black | TIN OVER NICKEL | ONE | UL | Gold | - | - | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | - | - | - | - | - | - | USB, SER B SQ | 30mOhm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 8.0064 N | 10000 | - | - | - | USB 2.0 | - | - | - | - | - | - | Pick and Place | - | - | - | - | - | - | - | - | FLASH inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1054500101 Molex | 70200 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | STAINLESS STEEL | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | GLASS FILLED POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2015 | 105445 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | - | - | 2 | Receptacle | POLARIZED | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.25A 1A 5A | - | - | - | Shielded | - | 0.5mm | - | - | - | Black | NICKEL | ONE | UL | Gold | - | - | COMMERCIAL | 0.352 inch | 2 | - | 24 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | USB, SER C | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1050170001 Molex | 14000 | - | Datasheet | 20 Weeks | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | STAINLESS STEEL | - | - | - | DETENT | PEG | LOCKING | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2012 | 105017 | e4 | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | TIN OVER NICKEL | ONE | UL | Gold | - | - | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | - | - | - | NO | - | - | USB, SER B SQ | 30mOhm | - | - | - | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | - | - | FLASH inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1051330011 Molex | 594000 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount | Vertical | STAINLESS STEEL | - | - | - | LOCKING | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -35°C~85°C | Cut Tape (CT) | 2014 | 105133 | e4 | - | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.8A | - | - | - | Shielded | - | 0.6604mm | - | - | - | Black | MATTE TIN | ONE | UL | Gold | - | - | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | - | - | 94V-0 | NO | 0.264 inch | - | USB, SER B SQ | 30mOhm | - | - | - | - | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | - | - | - | - | Pick and Place | - | - | - | - | - | - | - | - | FLASH inch | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1050171001 Molex | 13090 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount, Right Angle | Horizontal | STAINLESS STEEL | - | - | - | LOCKING | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | LIQUID CRYSTAL POLYMER (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -30°C~85°C | Cut Tape (CT) | 2012 | 105017 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | TIN OVER NICKEL | ONE | UL | Gold | - | - | COMMERCIAL | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | - | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ZX62-B-5PA(33) Hirose Electric Co Ltd | 10080 | - | Datasheet | 12 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Bottom Mount, Horizontal | - | - | - | - | - | - | - | ZX62-B-5PA(33) | Steel, Stainless | - | - | - | - | - | - | - | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2012 | ZX | - | - | Active | - | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | - | - | Right Angle | Shielded | - | - | - | - | 1.8A | Black | - | - | - | Gold | - | 30V | - | - | - | - | 5 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | USB 2.0 | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | 3mm | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 2024100002 Molex | 1400 | - | Datasheet | 13 Weeks | - | - | - | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 202410 | e4 | - | Last Time Buy | 1 (Unlimited) | - | Solder | EAR99 | USB-C (USB TYPE-C) | - | - | - | - | - | - | - | Receptacle | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | - | 6A per Contact | - | - | - | Shielded | Waterproof | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | - | - | 24 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | - | - | - | - | Pick and Place | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 5000751517 Molex | 10653 | - | Datasheet | 11 Weeks | - | - | - | Through Hole | Vertical | - | - | - | - | LOCKING | LOCATING POSTS | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | GLASS FILLED POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | - | - | - | - | -40°C~85°C | Tray | 2011 | 500075 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | Shielded | - | - | - | - | - | Black | TIN LEAD | ONE | UL | Gold | - | - | COMMERCIAL | 0.303 inch | 2 | - | 5 | STAGGERED | - | - | - | 94V-0 | NO | 0.303 inch | - | USB, SER B SQ | - | - | - | - | - | - | - | POLAR PIN POSITION | - | 1 | - | - | - | - | - | - | - | - | - | USB 2.0 OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.078 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 1050570001 Molex | 15494 |
| Datasheet | 16 Weeks | - | - | - | Through Hole | Vertical | - | - | - | - | LOCKING | - | DETENTS | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | GLASS FILLED THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -40°C~85°C | Tray | 2009 | 105057 | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | - | Receptacle | POLARIZED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | - | - | Shielded | - | - | - | - | - | Black | NICKEL | ONE | UL | Gold | - | - | COMMERCIAL | 0.576 inch | 1 | - | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.285 inch | - | - | NO | - | - | USB, SER A FLAT | - | - | - | - | - | - | - | POLARIZED HOUSING | 750VAC V | 1 | - | 20000 Cycles | - | - | 9.7856 N | - | - | - | - | USB 2.0 | - | - | - | - | - | - | Board Lock | - | - | - | - | - | - | - | - | 30μin | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 67298-3090 Molex | 4312 | - | Datasheet | - | Production (Last Updated: 4 months ago) | Gold | Through Hole | Through Hole | - | FRONT-SUS AND REAR-SPCC | - | Polyester | 8 | LOCKING | SOLDER HOLDING FLANGE | - | - | - | Yes | - | 0.547 inch | Right Angle | Molex | Receptacle | Front-panel mounting | - | GOLD | Bronze | 1pc(s) | HK | Black | 200 | MOLEX LLC | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Molex | ACTIVE (Last Updated: 4 months ago) | 672983090 | 67298-3090 | +50°C | +50°C | 0°C | 0.0°C | - | Through Hole | 1.5A | 30V DC | TWO | 0C to 50C | 50C | 0C | - | ROHS COMPLIANT | Tray | 0672983090 | Active | - | 17.3 mm | - | 0.69 | Details | Yes | - | Female 2 port Right Angle Through Hole Type A USB Connector | 8536695050 | Solder | 0.305861 oz | A | - | - | 30 V | 30VDC | 30 V | - | Tray | - | 67298 | e3 | Yes | - | - | 8 | Through Hole | - | Receptacle, USB | A | 8 | 50 °C | 0 °C | - | Wire-to-Board | 2 | Female | - | - | USB Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | Right Angle | - | - | 2.0066 mm | 17.3 mm | compliant | 1.5 A | - | TIN | - | UL | - | Solder Pin | - | COMMERCIAL | - | 1+1 | 2.5 mm | 8 | RECTANGULAR | - | 0.614 inch | FEMALE | 94V-0 | NO | 0.681 inch | - | USB, SER A FLAT | - | - | RECEPTACLE | 8 | - | SOLDER | Tin | POLAR PIN POSITION | - | 2 | - | - | Tin (Sn) | 30 V | - | - | - | USB Connectors | Yes | - | 1.5/Contact A | - | - | - | USB Type A Connectors | Right Angle | + shielding,encodable,+ locking mechanism | USB | 0.11 inch | USB Connectors | - | - | 15.6 mm | - | 15.6 mm | FLASH inch | - | 15.59 mm | - | No | - | RoHS Compliant | - | - | ||
![]() 5000750517 Molex | 600 |
| Datasheet | 23 Weeks | - | - | - | Through Hole | Vertical | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GLASS FILLED PLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC/DC | - | - | - | - | -40°C~85°C | Tray | 2009 | 500075 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - mini B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | - | - | - | Shielded | - | - | - | - | - | Black | TIN | - | - | Gold | - | - | - | - | - | - | 5 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | USB 2.0 OTG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 67068-7041 Molex | 1929 | - | Datasheet | 10 Weeks | Production (Last Updated: 4 months ago) | Gold | Through Hole | Through Hole | - | COPPER ALLOY | - | Nylon | 4 | LOCKING | SOLDERABLE RETENTION CLIPS | - | - | - | No | Nylon | 0.472 inch | Right Angle | Molex | Receptacle | Soldering | - | GOLD (30) | Bronze, Tin | 1pc(s) | US | Black | 640 | MOLEX LLC | - | GLASS FILLED POLYAMIDE | Molex | ACTIVE (Last Updated: 4 months ago) | 670687041 | 67068-7041 | +50°C | +50°C | 0°C | 0.0°C | Through Hole | Through Hole | 1.5A | 30V | ONE | 0C to 50C | 50C | 0C | 50 °C | LEAD FREE | Tray | 0670687041 | Active | 2.5(mm) | 17(mm) | - | 0.66 | Details | Yes | Yes | - | 8536695050 | Solder | 0.110196 oz | B | - | - | - | 30VAC | 30 V | 0 to 50 °C | Tray | - | 67068 | e3 | - | - | - | 4 | Solder | - | Receptacle, USB | B | 4 | 50 °C | 0 °C | Black | Wire-to-Board | 2 | Female | POLARIZED, SHIELDED | - | USB Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5 mm | 4 | Right Angle | - | - | 2.4892 mm | 17 mm | compliant | 1.5 A | - | TIN LEAD | - | CSA, UL | - | Solder Pin | - | COMMERCIAL | - | 2 | - | 4 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.433 inch | FEMALE | 94V-0 | NO | 0.669 inch | 1.5 A | USB, SER B SQ | 30 mΩ | 1000000000 Ω | RECEPTACLE | 4 | 30 V | SOLDER | Tin | POLARIZED HOUSING | 750VAC V | 1 | 2.0066 mm | 1500 Cycles | TIN | - | - | - | - | USB Connectors | Yes | - | 1.5/Contact(A) | 12 x 17 x 11 | - | - | USB Type B Connectors | Right Angle | + shielding,+ locking mechanism | USB | 0.11 inch | USB Connectors | 12 mm | - | 12(mm) | - | 12 mm | 30u inch | - | 11(mm) | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ZX62R-B-5P(30) Hirose Electric Co Ltd | 463 | - | Datasheet | 12 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal, Reverse Mount | STAINLESS STEEL | - | - | - | - | - | - | ZX62R-B-5P(30) | Steel, Stainless | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2014 | ZX | - | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Shielded | - | - | - | - | 1.8A | Black | TIN | - | - | Gold | - | - | - | - | - | - | 5 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | USB 2.0 | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | 3mm | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() ZX62D-AB-5P8(30) Hirose Electric Co Ltd | 10000 | - | Datasheet | 12 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Bottom Mount, Horizontal | - | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2014 | ZX | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - micro AB | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A per Contact | - | - | Right Angle | Shielded | - | - | - | - | - | Gray | - | - | - | Gold | - | - | - | - | - | - | 5 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | USB 2.0 | - | - | - | Pick and Place, Solder Retention | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 1051640001 Molex | 643500 | - | Datasheet | 16 Weeks | - | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | STAINLESS STEEL | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | LIQUID CRYSTAL POLYMER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -35°C~85°C | Tape & Reel (TR) | 2013 | 105164 | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A 1.8A | - | - | - | Shielded | - | - | - | - | - | Black | MATTE TIN | - | - | Gold | - | - | - | - | - | - | 5 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | - | - | - | - | Pick and Place | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() ZX62D-B-5PA8(30) Hirose Electric Co Ltd | 365117 |
| Datasheet | 12 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Bottom Mount, Horizontal | - | - | - | - | - | - | - | ZX62D-B-5PA8(30) | Steel, Stainless | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2008 | ZX | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | USB - micro B | - | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Right Angle | Shielded | - | - | - | - | 1.8A | Black | - | - | - | Gold | - | - | - | - | - | - | 5 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10000 | - | - | - | USB 2.0 | - | - | USB 2.0 | - | - | - | Pick and Place Cap, Solder Retention | - | - | - | - | - | - | 2.65mm | - | - | - | - | UL94 V-0 | - | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 51387-0530 Molex | 47 | - | Datasheet | 8 Weeks | Production (Last Updated: 4 months ago) | Gold | Surface Mount | BOARD | - | COPPER ALLOY | Thermoplastic | Plastic | 5 | LOCKING | PEG | FRICTION LOCK | - | - | No | Plastic | 0.303 inch | Right Angle | Molex | Receptacle | SMT | USB 2.0 | GOLD (30) | Copper | 1200pc(s) | JP | Black | 1200 | MOLEX LLC | - | GLASS FILLED POLYETHYLENE | Molex | ACTIVE (Last Updated: 4 months ago) | 513870530 | 51387-0530 | +50°C | + 50 C | 0°C | 0 C | Surface Mount | Surface Mount | 1A | 30V DC/AC | ONE | 0C to 50C | 50C | 0C | 50 °C | LEAD FREE | Tape on Full reel | 0513870530 | Active | 0.8(mm) | 6.7(mm) | Not Required(mm) | 1.61 | Details | Yes | - | USB Connectors USB MINI-B RCPT R/A | 8536695050 | Solder | 0.010582 oz | Mini B | - | 30 V | - | 30VDC/30VAC | 30 V | 0 to 50 °C | Tape and Reel | - | 51387 | e3 | Yes | - | - | 5 | Solder | EAR99 | Receptacle, USB | Mini-B | 5 | 50 °C | 0 °C | Black | Wire-to-Board | 1 | Female | SHIELDED | 8536.69.40.30 | USB Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800 µm | 5 | Right Angle | - | - | 0.7874 mm | - | compliant | 1 A | - | TIN | - | UL | - | SMD/SMT | - | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | 0.169 inch | FEMALE | 94V-0 | NO | 0.264 inch | 1 A | - | 50 mΩ | 100 MΩ | RECEPTACLE | 5 | - | SURFACE MOUNT | Tin | POLARIZED HOUSING | 141VAC V | 1 | - | - | Tin (Sn) | 3.03 kV | - | - | Low Halogen | USB Connectors | Yes | - | 1/Contact(A) | - | USB 2.0 | Non-compliant | Mini USB Type B Connectors | Right Angle | + shielding,+ locking mechanism | USB | - | USB Connectors | 9.1 mm | - | 9.1(mm) | - | - | - | - | 4.4(mm) | - | No | Unknown | RoHS Compliant | - | - |