- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Shell/Shielding Material | Brand | Contact Materials | Current Rating - Power (Max) | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | RoHS | Soldering Temperature(Max) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Color | Gender | Subcategory | Current Rating (Amps) | Shielding | Ingress Protection | Current Rating | Insulation Color | Contact Finish | Termination Style | Number of Contacts | Insulation Resistance | Number of Ports | Mating Cycles | Insulator Color | Product Type | Operating Temperature Range | Specifications | Convert From (Adapter End) | Convert To (Adapter End) | Shell Plating | Product | Mounting Angle | Features | Standard | Product Category | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB4205-GF-A GCT | 334 | - | Datasheet | - | Surface Mount, Through Hole | Vertical, Flag | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48VDC | - | -55°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | USB4205 | Active | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | 0.25A, 1.25A, 5A, 6.25A | Shielded | - | - | Black | Gold | - | 24 (16+8 Dummy) | - | 1 | 20000 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() USB4235-03-C GCT | 376 | - | - | - | Through Hole | Vertical | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48VDC | - | -25°C ~ 85°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | USB4235 | Active | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | 0.25A, 1.25A, 5A, 6.25A | Shielded | - | - | Black | Gold | - | 24 (16+8 Dummy) | - | 1 | 20000 | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() CX81B-24S1 Hirose Connector | 298 | - | Datasheet | Gold | - | - | - | - | Copper | - | 400 | - | - | + 105 C | - | - 40 C | SMD/SMT | - | CL0480-1110-0-00 | - | RoHS Compliant | - | - | 48 VAC / VDC | - | Reel | CX | - | - | - | - | - | Plug | - | - | - | - | 5 A | - | - | Solder | 24 Position | - | - | - | - | - | - | - | - | - | - | Connectors | Straight | - | USB 3.2 | - | - | - | ||
![]() PAC-075 Powerlet | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Retail Package | * | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SANOXY-HDMI-SPLT-1X3 Sanoxy | 117 |
| - | - | Free Hanging (In-Line) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HDMI, Receptacle (3) | HDMI, Receptacle | - | - | - | - | - | - | - | - | ||
![]() UB3119C-4SD1-4F FOXCONN | 1310 |
| Datasheet | - | - | - | - | - | - | 1.5A | - | - | - | - | - | - | Side Insertion | Tray | - | - | true | - | - | - | - | - | - | - | - | Type-A | - | - | Female | - | - | - | - | - | - | - | - | 4P | - | 1 | - | - | - | -55℃~+85℃ | - | - | - | - | - | - | - | USB 2.0 | - | - | - | ||
![]() SUA-A-B CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | 100 | - | - | + 70 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | SUA-A | - | - | - | Type C to Type A | Black | Female / Male | - | - | - | - | 3.5 A | - | - | - | - | 2 Ohms | - | - | - | - | - | - | - | - | - | USB Adapters | Straight | - | USB | - | - | - | ||
![]() SUA-A-S CUI Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | 100 | - | - | + 70 C | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | - | SUA-A | - | - | - | Type C to Type A | Silver | Female / Male | - | - | - | - | 3.5 A | - | - | - | - | 2 Ohms | - | - | - | - | - | - | - | - | - | USB Adapters | Straight | - | USB | - | - | - | ||
![]() USB4230-03-A GCT | 599 | - | Datasheet | Gold | - | - | - | - | Copper Alloy | - | 700 | - | - | + 85 C | - | - 25 C | Top-Mount | - | - | - | RoHS Compliant | - | - | 48 VDC | - | Reel | USB4230 | - | - | - | - | Black | Receptacle (Female) | - | - | - | - | 5 A | - | - | SMD/SMT | 24 Contact | 100 MOhms | 1 Port | - | Black | - | - | - | - | - | Nickel | USB Type C Connectors | Right Angle | 20000 Cycles | USB 3.2 Gen 2 | - | - | UL 94 V-0 | ||
![]() ZX-TYPEC-WTM1648-C Megastar | 1000 |
| - | - | - | - | - | - | - | 5A | - | - | - | - | - | - | Horizontal attachment | Tape & Reel (TR) | - | - | true | 260℃ | - | - | - | - | - | - | - | Type-C | - | - | Female | - | - | - | - | - | - | - | - | 16P | - | 1 | - | - | - | -45℃~+85℃ | - | - | - | - | - | - | - | USB 3.1 | - | - | - | ||
![]() DX07S024XJ1AR1000 JAE Electronics | In Stock | - | - | - | Through Hole, Right Angle | Horizontal | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | - | -40°C ~ 85°C | Tape & Reel (TR) | DX07 | Active | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | 5A | Shielded | - | - | Black | Gold | - | 24 | - | 1 | 10000 | - | - | - | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 394 | - | - | - | Through Hole | Vertical | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48VDC | - | -25°C ~ 85°C | Tape & Reel (TR) | USB4725 | Active | Solder | USB-C (USB TYPE-C) | - | - | Receptacle | - | 0.25A, 1.25A, 5A, 6.25A | Shielded | - | - | Black | Gold | - | 24 | - | 1 | 20000 | - | - | - | USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() KUSBLPX-BS1N-B30 Kycon, Inc. | In Stock | - | - | - | Board Cutout, Through Hole, Right Angle | Horizontal, Mid Mount | Brass | Kycon | - | - | - | 100 | Kycon | - | Kycon, Inc. | - | - | Tray | - | Active | - | - | 30VAC | - | -40°C ~ 85°C | - | KUSBLPX | - | Solder | USB-B (USB TYPE-B) | - | - | Receptacle | USB Connectors | 1.5A | Shielded | - | - | Black | Gold | - | 4 | - | 1 | 1500 | - | USB Connectors | - | USB 2.0 | - | - | - | - | - | - | - | USB Connectors | UL94 V-0 | - | ||
![]() KUSBX-SLAS1N9-B Kycon, Inc. | In Stock | - | - | - | Through Hole, Right Angle | Vertical | Steel, Stainless | Kycon | - | - | - | 200 | Kycon | - | Kycon, Inc. | - | - | Tray | - | Active | - | - | 30VAC/DC | - | -55°C ~ 85°C | - | KUSBX-SL | - | Solder | USB-A (USB TYPE-A) | - | - | Receptacle | USB Connectors | 0.25A, 1.8A | Shielded | - | - | Blue | Gold | - | 9 | - | 1 | 1500 | - | USB Connectors | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | - | USB 3.2 | USB Connectors | UL94 V-0 | - | ||
![]() KMBVXHT-TH2-B Kycon, Inc. | In Stock | - | - | Gold | Through Hole | Vertical | Phosphor Bronze | Kycon | - | - | - | 100 | Kycon | - | Kycon, Inc. | - | - | Tray | - | Active | Details | - | 30VAC/DC | - | -55°C ~ 85°C | Tray | KMBVXHT | - | Solder | USB - mini B | - | Black | Receptacle | USB Connectors | 1A | Shielded | - | - | Black | Gold | - | 5 | - | 1 | 5000 | - | USB Connectors | - | - | - | - | - | Mini USB Type A Connectors | Straight | - | USB | USB Connectors | UL94 V-0 | - | ||
![]() KDMIX-FS2-WS-B15-MTTR-1 Kycon, Inc. | In Stock | - | - | - | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | Steel, Stainless | - | - | - | - | - | - | - | Kycon, Inc. | - | - | Box | - | Obsolete | - | - | - | - | - | - | KDMIX | - | Solder | HDMI | - | - | Receptacle | - | 0.5A | Shielded | - | - | Black | Gold | - | 19 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() KUSBX-SLAS1N9-B15 Kycon, Inc. | In Stock | - | - | - | Through Hole, Right Angle | Vertical | Steel, Stainless | Kycon | - | - | - | 200 | Kycon | - | Kycon, Inc. | - | - | Tray | - | Active | - | - | 30VAC/DC | - | -55°C ~ 85°C | - | KUSBX-SL | - | Solder | USB-A (USB TYPE-A) | - | - | Receptacle | USB Connectors | 0.25A, 1.8A | Shielded | - | - | Blue | Gold | - | 9 | - | 1 | 1500 | - | USB Connectors | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | - | USB 3.2 | USB Connectors | UL94 V-0 | - | ||
![]() KUSBVLX-AS1N-W Kycon, Inc. | In Stock | - | - | - | Through Hole | Vertical | - | Kycon | - | - | - | 100 | Kycon | - | Kycon, Inc. | - | - | Tray | - | Active | - | - | - | - | - | - | KUSBVLX | - | Solder | USB-B (USB TYPE-B) | - | - | Receptacle | USB Connectors | - | - | - | - | White | - | - | - | - | 1 | - | - | USB Connectors | - | - | - | - | - | - | - | - | - | USB Connectors | - | - | ||
![]() KUSBEX-AS1N9-1-BL30 Kycon, Inc. | In Stock | - | - | - | Through Hole | Horizontal | Copper Alloy | Kycon | - | - | - | 100 | Kycon | - | Kycon, Inc. | - | - | Tray | - | Active | - | - | 30VAC | - | -55°C ~ 85°C | - | KUSBEX | - | Solder | USB-A (USB TYPE-A) | - | - | Receptacle | USB Connectors | 0.25A, 1.8A | Shielded | - | - | Blue | Gold | - | 4 | - | 1 | 1500 | - | USB Connectors | - | USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) | - | - | - | - | - | Board Lock | USB 3.2 | USB Connectors | - | - | ||
![]() KUSBLPX-BS1N-W30 Kycon, Inc. | In Stock | - | - | - | Board Cutout, Through Hole, Right Angle | Horizontal, Mid Mount | Brass | Kycon | - | - | - | 100 | Kycon | - | Kycon, Inc. | - | - | Tray | - | Active | - | - | 30VAC | - | -40°C ~ 85°C | - | KUSBLPX | - | Solder | USB-B (USB TYPE-B) | - | - | Receptacle | USB Connectors | 1.5A | Shielded | - | - | White | Gold | - | 4 | - | 1 | 1500 | - | USB Connectors | - | USB 2.0 | - | - | - | - | - | - | - | USB Connectors | UL94 V-0 | - |