- Manufacturer
- Connector Type
- Packaging
- Gender
- Number of Ports
- Termination
- Mounting Type
- Number of Contacts
- RoHS Status
- Series
- Contact Materials
- Part Status
- Factory Lead Time
Attribute column
Categories
USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Shell/Shielding Material | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Mounting Styles | Number Of Connectors | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Package | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Cycles | Specifications | USB | Features | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UJ2-BH-W1-TH CUI Devices | In Stock | - | Datasheet | 13 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -20°C~85°C | Tray | 2016 | UJ2 | - | - | Active | Not Applicable | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | - | - | Horizontal | Shielded | - | - | - | - | - | White | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() M701-340542 Harwin Inc. | 30 |
| Datasheet | 12 Weeks | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | Polymer | - | - | Brass | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | - | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB - mini B | - | - | - | - | - | - | Receptacle | ROHS COMPLIANT | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 800μm | - | Right Angle | Unshielded | - | - | 9.3mm | - | 1A | Black | NICKEL | ONE | UL | Gold | COMMERCIAL | - | 1 | - | 5 | RECTANGULAR | - | - | - | 94V-0 | NO | - | - | 1A | USB, SER B SQ | - | 100MOhm | PLUG | - | - | - | 1A | - | POLARIZED HOUSING | - | 1 | - | - | - | - | - | - | USB 2.0 | - | Board Guide, Solder Retention | - | 9.9mm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | - | ||
![]() HDMR-19-01-F-SM-TR Samtec Inc. | 66 | - | Datasheet | 3 Weeks | - | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | Brass | - | - | - | COPPER ALLOY | - | - | POLYETHYLENE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40VAC | - | -25°C~85°C | Tape & Reel (TR) | 2012 | HDMR | e3 | - | Active | 1 (Unlimited) | - | Solder | - | HDMI | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.3A per Contact | 500μm | - | Right Angle | Shielded | - | - | - | - | - | Black | NICKEL | - | - | Gold | - | - | - | - | 19 | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 100 | - | - | Board Guide | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | - | - | - | ||
![]() 56579-0588 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | - | BOARD | - | COPPER ALLOY | - | DETENT | LOCKING | - | 0.303 inch | - | NOT SPECIFIED | NOT SPECIFIED | MX | MOLEX LLC | - | GLASS FILLED POLYPHTHALAMIDE | Molex | OBSOLETE (Last Updated: 4 months ago) | 56579-0588 | - | RIGHT ANGLE | ONE | - | - | 50 °C | - | Obsolete | - | - | - | 5.72 | Non-Compliant | No | - | - | 30 V | - | - | - | - | e0 | - | - | - | - | Solder | EAR99 | Receptacle, USB | - | 5 | 50 °C | 0 °C | Grey | - | Female | EMI SHIELDED, POLARIZED | 8536.69.40.30 | Telecom and Datacom Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 5 | Right Angle | - | - | 0.7874 mm | - | compliant | 1 A | - | TIN/LEAD OVER NICKEL | - | UL | - | COMMERCIAL | - | 1 | 800 µm | 5 | RECTANGULAR | - | 0.156 inch | FEMALE | - | NO | 0.354 inch | - | 1 A | - | 50 mΩ | 100 MΩ | RECEPTACLE | 5 | - | SURFACE MOUNT | - | - | POLARIZED HOUSING | 100VAC V | 1 | 5000 Cycles | Tin/Lead (Sn/Pb) | - | 7.1168 N | 1.39 N | - | - | - | - | - | - | 30u inch | - | - | - | - | RoHS non-compliant | UL94 V-0 | - | - | ||
![]() 61729-0020BLF Amphenol ICC (FCI) | 36 |
| - | 9 Weeks | - | GXT, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | - | 4 | - | - | White | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | - | 16mm | - | 1.5A | White | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | Tin | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 12.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() GSB317131HR Amphenol ICC (Commercial Products) | 882000 |
| Datasheet | 8 Weeks | - | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -20°C~60°C | Tray | 2010 | GSB3 | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | 0.25A 1.8A | - | - | Straight | - | - | - | - | - | 1.8A | Blue | - | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 87520-1112APLF Amphenol ICC (FCI) | 36 |
| - | 9 Weeks | - | GXT, Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2013 | 87520 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-A (USB TYPE-A) | - | 4 | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | 3A | - | - | Right Angle | Shielded | - | - | 14.5mm | - | - | Black | - | - | - | Gold, GXT™ | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() FWF21BSCC Amphenol PCD | In Stock | - | Datasheet | 12 Weeks | - | Nickel | Panel | Panel Mount | Flange | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2004 | FW Field TV | - | - | Obsolete | Not Applicable | - | Solder | - | Firewire (IEEE 1394) | - | 6 | 85°C | -55°C | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | IP67 - Dust Tight, Waterproof | - | 36mm | - | - | Black | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Self Closing Cap | - | 48mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() 61729-1011RLF Amphenol ICC (FCI) | 343000 |
| - | 8 Weeks | - | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | 61729 | - | - | Active | 1 (Unlimited) | 4 | Solder | - | USB-B (USB TYPE-B) | - | 4 | - | - | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | 1A | 2.5mm | - | Right Angle | Shielded | - | - | 16mm | - | 1.5A | Black | - | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | Tin | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 12.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 74233-302LF Amphenol ICC (FCI) | 582000 |
| Datasheet | 8 Weeks | - | GXT | Cable, Free Hanging | Free Hanging (In-Line) | - | COPPER ALLOY | Thermoplastic | - | - | Steel, Stainless | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | -55°C~85°C | Bag | - | - | - | - | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) and Power, Combo | - | - | - | - | - | - | Plug | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A 3A | - | - | Straight | Shielded | - | - | 50.9mm | - | 3A | Natural | TIN | - | - | Gold, GXT™ | - | - | - | - | 8 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | - | - | 15.8mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() KUSBVX-AS1N-B30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | Vertical | - | Thermoplastic | - | - | Copper Alloy | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~85°C | Tray | 2012 | KUSBVX | e3 | yes | Active | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | Straight | Shielded | - | 2.0066mm | - | - | 1A | Black | TIN | ONE | UL, CSA | Gold | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | 0.28 inch | - | - | NO | - | - | 1A | USB, SER A FLAT | 30mOhm | 1GOhm | PLUG | - | - | - | - | - | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | - | 30μin | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() USB-B-S-S-B-SM-R Samtec, Inc. | In Stock | - | Datasheet | 3 Weeks | - | Gold | Surface Mount | - | - | STEEL | Thermoplastic | - | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | - | - | Active | - | 4 | Solder | - | USB CONNECTOR | - | - | 85°C | -50°C | - | - | Female | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 1.25mm | 4 | Right Angle | - | - | - | 16mm | - | - | - | NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 30V | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 16.2mm | - | - | - | No | - | RoHS Compliant | - | - | - | ||
![]() 10117835-002LF Amphenol ICC (FCI) | In Stock |
| - | 10 Weeks | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | Copper Alloy, Steel | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~85°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | 9 | Solder | - | USB-A (USB TYPE-A) | - | 9 | 85°C | -55°C | - | - | Receptacle | - | - | - | - | - | - | - | - | - | 0.25A 1.8A | 2mm | - | Right Angle | Unshielded | - | - | 16.4mm | - | 1.8A | Blue | - | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | 1GOhm | - | - | 30V | - | - | Nickel | - | - | 1 | - | - | - | - | - | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | USB 3.0 | Board Lock | - | 15.58mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | - | Lead Free | - | ||
![]() KUSBVX-BS1N-B30 Kycon, Inc. | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole | Through Hole | Vertical | - | - | - | - | Copper Alloy | - | - | - | - | - | - | PBT THERMOPLASTIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30VAC | - | -55°C~85°C | Tray | 2015 | KUSBVX | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-B (USB TYPE-B) | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.5mm | - | Straight | Shielded | - | - | - | - | 1A | Black | TIN | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | - | 4 | RECTANGULAR | - | - | - | - | NO | 0.63 inch | - | 1A | USB, SER B SQ | 30mOhm | 1GOhm | PLUG | - | - | - | - | Tin | POLARIZED HOUSING | 500VAC V | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | - | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 10137064-00021LF Amphenol ICC (FCI) | In Stock |
| - | 12 Weeks | - | - | - | BOARD | - | STAINLESS STEEL | - | LOCKING | - | - | - | - | AU ON NI | COPPER ALLOY | - | - | THERMOPLASTIC | - | - | - | - | - | RIGHT ANGLE | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | 24 | - | - | - | 0.508mm | - | - | - | - | NICKEL | ONE | UL | - | COMMERCIAL | 0.352 inch | 2 | - | - | - | - | 0.124 inch | MALE | - | - | 0.321 inch | - | - | - | 40mOhm | 100000000Ohm | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | 1000VAC V | - | 10000 Cycles | - | - | - | - | - | - | - | - | - | - | 30μin | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 57489-1020BLF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24V | - | -55°C~85°C | Tube | - | 57489 | e3 | - | Obsolete | 1 (Unlimited) | - | Solder | - | USB-A (USB TYPE-A) and Power, Combo | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A 3A | - | - | Right Angle | Shielded | - | - | 19.5mm | - | 3A | Black | - | - | - | Gold | - | - | - | - | 9 | - | MULTIPLE MATING PARTS AVAILABLE | - | - | - | NO | - | 9V | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 13.7mm | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() DCP-USBNB-MNSC Conxall/Switchcraft | In Stock | - | - | 8 Weeks | - | Gold | Bulkhead, Panel | Panel Mount | Bulkhead - Front Side Nut | - | Thermoplastic | - | - | Copper Alloy | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C | Bulk | - | Data-Con-X® | - | - | Active | 1 (Unlimited) | 6 | PC Board | - | USB - mini B | - | 5 | 75°C | -20°C | Black | - | Receptacle | - | - | - | - | - | - | - | - | - | - | 2.01mm | - | Straight | Shielded | IP67/68 - Dust Tight, Waterproof | - | - | - | - | Black | - | - | - | Gold | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | 1 | - | - | - | - | - | 500 | USB 2.0 | USB 2.0 | Circular Bayonet Coupling | - | 25.02mm | - | - | UL94 V-0 | - | Unknown | ROHS3 Compliant | UL94 V-0 | - | Dust Tight, IP67, Waterproof | ||
![]() E8199-030-01 Pulse Electronics Network | 22860 | - | - | 12 Weeks | - | - | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | - | - | Steel | - | - | - | PHOSPHOR BRONZE | - | - | POLYAMIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~80°C | Bulk | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | Solder | - | USB-B (USB TYPE-B) | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8A | - | - | Right Angle | Shielded | - | - | - | - | - | Blue | NICKEL | - | - | Gold | - | - | - | - | 9 | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5000 | USB 3.0 (USB 3.1 Gen 1, Superspeed) | - | Board Lock | - | - | - | - | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() 75115-0028 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | - | - | CABLE | - | - | - | - | - | - | - | Straight | NOT SPECIFIED | NOT SPECIFIED | US | MOLEX LLC | - | - | Molex | OBSOLETE (Last Updated: 2 years ago) | 75115-0028 | Molex | STRAIGHT | ONE | - | - | - | Box | Obsolete | 33.33(mm) | Not Required(mm) | Active | 8.57 | Compliant | Yes | I/O Connectors Plug Cable Kit 4-40 28 Circuit | - | - | - | Bag | - | * | - | Yes | - | - | - | Solder | EAR99 | TELECOM AND DATACOM CONNECTOR | TDP PLUG CABLE KIT | 28 | - | - | Black | 0 | Male | - | 8536.69.40.30 | - | - | - | - | NO | NO | GENERAL PURPOSE | - | 1.27 mm | 28 | Vertical | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | MALE | - | NO | - | - | - | - | - | - | PLUG | 28 | - | WIRE | - | - | - | - | 1 | - | - | RECTANGULAR | - | - | - | - | - | - | 39.9(mm) | - | - | 12.45(mm) | - | - | Unknown | - | - | - | - | ||
![]() 87520-2112BLF Amphenol ICC (FCI) | In Stock | - | - | 9 Weeks | - | GXT, Gold, Tin | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tube | - | 87520 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | USB-A (USB TYPE-A) | - | - | - | - | - | - | Receptacle | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3A | - | - | Right Angle | Shielded | - | 2.0066mm | 14.5mm | - | - | White | - | ONE | UL | Gold, GXT™ | COMMERCIAL | - | 1 | - | 4 | RECTANGULAR | - | 0.279 inch | - | - | NO | - | - | - | USB, SER A FLAT | 30mOhm | - | - | - | - | - | - | Nickel | POLAR PIN POSITION | 750VAC V | 1 | - | - | - | - | - | 1500 | USB 2.0 | - | Board Lock | - | 14.5mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - |